- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Attenuation | Attenuator Step Size | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Attenuation | Maximum Frequency | Maximum Operating Temperature | Maximum VSWR | Mfr | Minimum Frequency | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Packaging | Series | Tolerance | Connector Type | Type | Gender | Power (Watts) | Subcategory | Power Rating | Technology | Number of Channels | Impedance | Number of Bits | Product Type | Operating Temperature Range | Frequency Range | Attenuation Value | Product Category | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UNAT-1 Mini-Circuits | 168 | - | - | - | - | - | - | - | 10 | - | 0.45 dB | 6 GHz | + 100 C | - | - | 0 Hz | - 45 C | - | - | - | Details | - | - | UNAT | - | N | - | Male / Female | - | - | 1 W | - | - | 50 Ohms | - | - | - 45 C to + 100 C | 0 Hz to 6 GHz | - | - | 53.59 mm | ||
![]() UNAT-8 Mini-Circuits | In Stock | - | - | - | - | - | - | - | 10 | - | 8 dB | 6 GHz | + 100 C | - | - | 0 Hz | - 45 C | - | - | - | Details | - | - | UNAT | - | N | - | Male, Female | - | - | 1 W | - | - | 50 Ohms | - | - | - | 0 Hz to 6 GHz | - | - | 53.59 mm | ||
![]() UNAT-30 Mini-Circuits | In Stock | - | - | - | - | - | - | - | 10 | - | 2.3 dB | 6 GHz | + 100 C | - | - | 0 Hz | - 45 C | - | - | - | Details | 2.750776 oz | - | UNAT | - | N | - | Male / Female | - | - | 0.5 W | - | - | 50 Ohms | - | - | - 45 C to + 100 C | 0 Hz to 6 GHz | - | - | 53.59 mm | ||
![]() ATT-0333-25-SMA-02 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | 25 dB | 18 GHz | + 125 C | - | - | 0 Hz | - 65 C | - | - | - | Details | - | - | SMA | - | SMA | - | Male, Female | - | - | 2 W | - | - | 50 Ohms | - | - | - 65 C to + 125 C | 0 Hz to 18 GHz | - | - | 29 mm | ||
![]() TFA32C02DBER Ohmite | 5290 |
| - | 1206 (3216 Metric) | - | - | - | Ohmite | 5000 | Ohmite | - | - | - | - | Ohmite | - | - | - | - | Active | Details | 0.000317 oz | Reel | TFA | - | - | - | - | 125mW | Wireless & RF Integrated Circuits | - | - | - | 50 Ohms | - | Attenuators | - | 0 Hz ~ 20 GHz | 2dB | Attenuators | - | ||
![]() TFA20C05DBER Ohmite | 2919 |
| - | 0805 (2012 Metric) | 5 dB | - | - | Ohmite | 5000 | Ohmite | - | - | + 125 C | 1.5 | Ohmite | - | - 40 C | - | - | Active | Details | 0.000176 oz | MouseReel | TFA | - | - | - | - | 100mW | Wireless & RF Integrated Circuits | - | Thin Film | 1 Channel | 50 Ohms | - | Attenuators | - | 0 Hz ~ 20 GHz | 5dB | Attenuators | - | ||
![]() TFA20C01DBER Ohmite | 2946 |
| - | 0805 (2012 Metric) | 1 dB | - | - | Ohmite | 5000 | Ohmite | - | - | + 125 C | 1.5 | Ohmite | - | - 40 C | - | - | Active | Details | 0.000176 oz | MouseReel | TFA | - | - | - | - | 100mW | Wireless & RF Integrated Circuits | - | Thin Film | 1 Channel | 50 Ohms | - | Attenuators | - | 0 Hz ~ 20 GHz | 1dB | Attenuators | - | ||
![]() TFA20C02DBER Ohmite | 6975 |
| - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Active | - | - | - | TFA | - | - | - | - | 100mW | - | - | - | - | 50 Ohms | - | - | - | 0 Hz ~ 20 GHz | 2dB | - | - | ||
![]() TFA16C08DBER Ohmite | 2206 |
| - | 0603 (1608 Metric) | - | - | - | Ohmite | 5000 | Ohmite | - | - | - | - | Ohmite | - | - | - | - | Active | Details | 0.000071 oz | MouseReel | TFA | - | - | - | - | 64mW | Wireless & RF Integrated Circuits | - | - | - | 50 Ohms | - | Attenuators | - | 0 Hz ~ 20 GHz | 8dB | Attenuators | - | ||
![]() TFA20C10DBER Ohmite | 3057 |
| - | 0805 (2012 Metric) | - | - | - | Ohmite | 5000 | Ohmite | - | - | - | - | Ohmite | - | - | - | - | Active | Details | 0.000176 oz | MouseReel | TFA | - | - | - | - | 100mW | Wireless & RF Integrated Circuits | - | - | - | 50 Ohms | - | Attenuators | - | 0 Hz ~ 20 GHz | 10dB | Attenuators | - | ||
![]() TFA32C04DBER Ohmite | 2886 |
| - | 1206 (3216 Metric) | - | - | - | Ohmite | 5000 | Ohmite | - | - | - | - | Ohmite | - | - | - | - | Active | Details | 0.000317 oz | Reel | TFA | - | - | - | - | 125mW | Wireless & RF Integrated Circuits | - | - | - | 50 Ohms | - | Attenuators | - | 0 Hz ~ 20 GHz | 4dB | Attenuators | - | ||
![]() TFA16C02DBER Ohmite | 3362 |
| - | 0603 (1608 Metric) | 2 dB | - | - | Ohmite | 5000 | Ohmite | 2 dB | - | + 125 C | - | Ohmite | - | - 40 C | SMD/SMT | - | Active | Details | 0.000071 oz | MouseReel | TFA | - | - | - | - | 64mW | Wireless & RF Integrated Circuits | 64 mW | Thin Film | 1 Channel | 50 Ohms | - | Attenuators | - | 0 Hz ~ 20 GHz | 2dB | Attenuators | - | ||
![]() TFA16C05DBER Ohmite | 4624 |
| - | 0603 (1608 Metric) | 5 dB | - | - | Ohmite | 5000 | Ohmite | - | - | + 125 C | 1.5 | Ohmite | - | - 40 C | - | - | Active | Details | 0.000071 oz | MouseReel | TFA | - | - | - | - | 64mW | Wireless & RF Integrated Circuits | - | Thin Film | 1 Channel | 50 Ohms | - | Attenuators | - | 0 Hz ~ 20 GHz | 5dB | Attenuators | - | ||
![]() TFA16C07DBER Ohmite | 2856 |
| - | 0603 (1608 Metric) | 7 dB | - | - | Ohmite | 5000 | Ohmite | - | - | + 125 C | 1.5 | Ohmite | - | - 40 C | - | - | Active | Details | 0.000071 oz | MouseReel | TFA | - | - | - | - | 64mW | Wireless & RF Integrated Circuits | - | Thin Film | 1 Channel | 50 Ohms | - | Attenuators | - | 0 Hz ~ 20 GHz | 7dB | Attenuators | - | ||
![]() TFA20C03DBER Ohmite | 7732 |
| - | 0805 (2012 Metric) | 3 dB | - | - | Ohmite | 5000 | Ohmite | - | - | + 125 C | 1.5 | Ohmite | - | - 40 C | - | - | Active | Details | 0.000176 oz | MouseReel | TFA | - | - | - | - | 100mW | Wireless & RF Integrated Circuits | - | Thin Film | 1 Channel | 50 Ohms | - | Attenuators | - | 0 Hz ~ 20 GHz | 3dB | Attenuators | - | ||
![]() TFA16C01DBER Ohmite | 1158 |
| - | 0603 (1608 Metric) | 1 dB | - | - | Ohmite | 5000 | Ohmite | - | - | + 125 C | 1.5 | Ohmite | - | - 40 C | - | - | Active | Details | 0.000071 oz | MouseReel | TFA | - | - | - | - | 64mW | Wireless & RF Integrated Circuits | - | Thin Film | 1 Channel | 50 Ohms | - | Attenuators | - | 0 Hz ~ 20 GHz | 1dB | Attenuators | - | ||
![]() TFA20C08DBER Ohmite | 2602 |
| - | 0805 (2012 Metric) | - | - | - | Ohmite | 5000 | Ohmite | - | - | - | - | Ohmite | - | - | - | - | Active | Details | 0.000176 oz | MouseReel | TFA | - | - | - | - | 100mW | Wireless & RF Integrated Circuits | - | - | - | 50 Ohms | - | Attenuators | - | 0 Hz ~ 20 GHz | 8dB | Attenuators | - | ||
![]() TFA32C10DBER Ohmite | 3352 |
| - | 1206 (3216 Metric) | - | - | - | Ohmite | 5000 | Ohmite | - | - | - | - | Ohmite | - | - | - | - | Active | Details | 0.000317 oz | Reel | TFA | - | - | - | - | 125mW | Wireless & RF Integrated Circuits | - | - | - | 50 Ohms | - | Attenuators | - | 0 Hz ~ 20 GHz | 10dB | Attenuators | - | ||
![]() SQA-0180-02-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 762 |
| - | SMA In-Line Module | - | - | SQA-01 | Midwest Microwave / Cinch Connectivity Solutions | 5 | Cinch Connectivity Solutions | 2 dB | - | + 125 C | - | Cinch Connectivity Solutions Midwest Microwave | - | - 55 C | - | Box | Active | Details | - | - | - | 0.3 dB | SMA | - | Male / Female | 2W | Attenuators | 2 W | - | - | 50 Ohms | - | Connectorized Attenuators | - 55 C to + 125 C | 0 Hz ~ 18 GHz | 2dB | Attenuators - Interconnects | 24.13 mm | ||
![]() QAT-1 Mini-Circuits | 1200 |
| - | 6-TDFN Exposed Pad | 1.7 dB | - | - | Mini-Circuits | 2000 | Mini-Circuits | - | - | + 105 C | 1.6 | Mini-Circuits | - | - 55 C | SMD/SMT | - | Active | Details | - | MouseReel | - | - | - | Fixed Attenuator | - | 2W | Wireless & RF Integrated Circuits | 2 W | GaAs | 1 Channel | 50 Ohms | - | Attenuators | - | 0 Hz ~ 50 GHz | 1dB | Attenuators | - |