- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Attenuation | Maximum Frequency | Maximum Operating Temperature | Minimum Frequency | Minimum Operating Temperature | RoHS | Unit Weight | Packaging | Series | Tolerance | Connector Type | Gender | Power Rating | Impedance | Operating Temperature Range | Frequency Range | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PXV1220S-9DBN5-T02 Susumu | In Stock | - | - | 200 | - | - | - | - | - | Details | - | Reel | PXV | - | - | - | - | - | - | - | - | ||
![]() PXV1220S-6DBN8-T02 Susumu | In Stock | - | - | 200 | - | - | - | - | - | Details | - | Reel | PXV | - | - | - | - | - | - | - | - | ||
![]() PXV1220S-7DBN8-T02 Susumu | In Stock | - | - | 200 | - | - | - | - | - | Details | - | Reel | PXV | - | - | - | - | - | - | - | - | ||
![]() FW-2 Mini-Circuits | In Stock | - | - | 10 | 3 dB | 12 GHz | + 100 C | 0 Hz | - 45 C | Details | 1.304431 oz | - | FW | - | SMA | Male / Female | 1 W | 50 Ohms | - 45 C to + 100 C | 0 Hz to 12 GHz | 36.32 mm | ||
![]() FW-4 Mini-Circuits | 1365 | - | - | 10 | 5.3 dB | 12 GHz | + 100 C | 0 Hz | - 45 C | Details | - | - | FW | - | SMA | Male / Female | 1 W | 50 Ohms | - 45 C to + 100 C | 0 Hz to 12 GHz | 36.32 mm | ||
![]() HAT-20 Mini-Circuits | 5 | - | - | 50 | 20 dB | 2 GHz | + 100 C | 0 Hz | - 45 C | Details | 2.091922 oz | - | HAT | - | BNC | Male / Female | 0.5 W | 50 Ohms | - 45 C to + 100 C | 0 Hz to 2 GHz | 49.28 mm | ||
![]() HAT-2 Mini-Circuits | In Stock | - | - | 10 | 2 dB | 2 GHz | + 100 C | 0 Hz | - 45 C | Details | - | - | HAT | - | BNC | Male / Female | 1 W | 50 Ohms | - 45 C to + 100 C | 0 Hz to 2 GHz | 49.28 mm | ||
![]() HAT-5 Mini-Circuits | In Stock | - | - | 10 | 5 dB | 2 GHz | + 100 C | 0 Hz | - 45 C | Details | - | - | HAT | - | BNC | Male / Female | 1 W | 50 Ohms | - 45 C to + 100 C | 0 Hz to 2 GHz | 49.28 mm | ||
![]() FW-5 Mini-Circuits | 1365 | - | - | 10 | 6.3 dB | 12 GHz | + 100 C | 0 Hz | - 45 C | Details | 0.490921 oz | - | FW | - | SMA | Male / Female | 1 W | 50 Ohms | - 45 C to + 100 C | 0 Hz to 12 GHz | 36.32 mm | ||
![]() HAT-7 Mini-Circuits | In Stock | - | - | 10 | 7 dB | 2 GHz | + 100 C | 0 Hz | - 45 C | Details | - | - | HAT | 0.15 dB | BNC | Male, Female | 1 W | 50 Ohms | - | 0 Hz to 2 GHz | 49.28 mm | ||
![]() HAT-12 Mini-Circuits | In Stock | - | - | 10 | 12 dB | 2 GHz | + 100 C | 0 Hz | - 45 C | Details | - | - | HAT | - | BNC | Male / Female | 1 W | 50 Ohms | - 45 C to + 100 C | 0 Hz to 2 GHz | 49.28 mm | ||
![]() VAT-10 Mini-Circuits | 2 |
| - | 50 | 0.35 dB | 6 GHz | + 100 C | 0 Hz | - 45 C | Details | 0.583944 oz | - | VAT | - | SMA | Male / Female | 1 W | 50 Ohms | - 45 C to + 100 C | 0 Hz to 6 GHz | 36.32 mm | ||
![]() VAT-12 Mini-Circuits | In Stock | - | - | 10 | 0.3 dB | 6 GHz | + 100 C | 0 Hz | - 45 C | Details | 0.824529 oz | - | VAT | - | SMA | Male / Female | 1 W | 50 Ohms | - 45 C to + 100 C | 0 Hz to 6 GHz | 36.32 mm | ||
![]() VAT-30W2 Mini-Circuits | 790 |
| - | 20 | 1.3 dB | 6 GHz | + 100 C | 0 Hz | - 45 C | Details | - | - | VAT | - | SMA | Male / Female | 2 W | 50 Ohms | - 45 C to + 100 C | 0 Hz to 6 GHz | 36.32 mm | ||
![]() BW-N15W5 Mini-Circuits | 75 |
| - | 10 | 15 dB | 18 GHz | + 100 C | 0 Hz | - 55 C | Details | - | - | BW | - | N | Male, Female | 5 W | 50 Ohms | - | 0 Hz to 18 GHz | 48.26 mm | ||
![]() HAT-30 Mini-Circuits | In Stock | - | - | 20 | 30 dB | 2 GHz | + 100 C | 0 Hz | - 45 C | Details | 1.237562 oz | - | HAT | - | BNC | Male / Female | 1 W | 50 Ohms | - 45 C to + 100 C | 0 Hz to 2 GHz | 49.28 mm | ||
![]() FW-9 Mini-Circuits | 1365 | - | - | 10 | 9 dB | 12 GHz | + 100 C | 0 Hz | - 45 C | Details | - | - | FW | - | SMA | Male, Female | 1 W | 50 Ohms | - | 0 Hz to 12 GHz | 36.32mm | ||
![]() HAT-1 Mini-Circuits | 1981 | - | - | 10 | 1 dB | 2 GHz | + 100 C | 0 Hz | - 45 C | Details | - | - | HAT | - | BNC | Male / Female | 1 W | 50 Ohms | - 45 C to + 100 C | 0 Hz to 2 GHz | 49.28 mm | ||
![]() HAT-9 Mini-Circuits | In Stock | - | - | 10 | 9 dB | 2 GHz | + 100 C | 0 Hz | - 45 C | Details | - | - | HAT | 0.15 dB | BNC | Male, Female | 1 W | 50 Ohms | - | 0 Hz to 2 GHz | 49.28 mm | ||
![]() FW-20 Mini-Circuits | In Stock | - | - | 20 | 23.2 dB | 12 GHz | + 100 C | 0 Hz | - 45 C | Details | 0.652216 oz | - | FW | - | SMA | Male / Female | 1 W | 50 Ohms | - 45 C to + 100 C | 0 Hz to 12 GHz | 36.32 mm |