- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Attenuation | Attenuation-Nom | Attenuator Step Size | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Attenuation | Maximum Frequency | Maximum Operating Temperature | Maximum VSWR | Mfr | Minimum Frequency | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Connector Type | Type | Terminal Finish | Gender | Power (Watts) | Additional Feature | Power Rating | Construction | Reach Compliance Code | Operating Supply Voltage | Number of Channels | Impedance | Number of Bits | Operating Temperature Range | Frequency Range | RF/Microwave Device Type | Insertion Loss | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Attenuation Value | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VAT-2 Mini-Circuits | 85 | - | - | - | - | - | - | - | 20 | - | - | 2 dB | 6 GHz | + 100 C | - | - | 0 Hz | - 45 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | VAT | - | - | - | SMA | - | - | Male / Female | - | - | 1 W | - | - | - | - | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 6 GHz | - | - | - | - | - | - | 36.32 mm | ||
![]() VAT-15 Mini-Circuits | In Stock | - | - | - | - | 15 dB | - | - | 10 | MINI-CIRCUITS | VAT-15 | 0.8 dB | 6 GHz | + 100 C | - | - | 0 Hz | - 45 C | - | - | 6000 MHz | 100 °C | -45 °C | - | Obsolete | - | 7.91 | Details | No | - | - | VAT | - | e0 | No | SMA | - | Tin/Lead (Sn/Pb) | Male / Female | - | SMA-F; SMA-M | 1 W | COAXIAL | unknown | - | - | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 6 GHz | FIXED ATTENUATOR | - | 1.8 | 30 dBm | 50 Ω | - | 36.32 mm | ||
![]() UNAT-6 Mini-Circuits | 190 | - | - | - | - | - | - | - | 50 | - | - | 0.4 dB | 6 GHz | + 100 C | - | - | 0 Hz | - 45 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | UNAT | - | - | - | N | - | - | Male / Female | - | - | 1 W | - | - | - | - | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 6 GHz | - | - | - | - | - | - | 53.59 mm | ||
![]() VAT-6 Mini-Circuits | In Stock | - | - | - | - | - | - | - | 50 | - | - | 0.45 dB | 6 GHz | + 100 C | - | - | 0 Hz | - 45 C | - | - | - | - | - | - | - | - | - | Details | - | 0.562355 oz | - | VAT | - | - | - | SMA | - | - | Male / Female | - | - | 1 W | - | - | - | - | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 6 GHz | - | - | - | - | - | - | 36.32 mm | ||
![]() VAT-7 Mini-Circuits | In Stock | - | - | - | - | - | - | - | 10 | - | - | 0.1 dB | 6 GHz | + 100 C | - | - | 0 Hz | - 45 C | - | - | - | - | - | - | - | - | - | Details | - | 0.498368 oz | - | VAT | - | - | - | SMA | - | - | Male / Female | - | - | 1 W | - | - | - | - | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 6 GHz | - | - | - | - | - | - | 36.32 mm | ||
![]() VAT-9 Mini-Circuits | In Stock | - | - | - | - | - | - | - | 10 | - | - | 0.1 dB | 6 GHz | + 100 C | - | - | 0 Hz | - 45 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | VAT | - | - | - | SMA | - | - | Male / Female | - | - | 1 W | - | - | - | - | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 6 GHz | - | - | - | - | - | - | 36.32 mm | ||
![]() VAT-20W2 Mini-Circuits | 20 |
| - | - | - | - | - | - | 20 | - | - | 20 dB | 6 GHz | + 100 C | - | - | 0 Hz | - 45 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | VAT | - | - | - | SMA | - | - | Male / Female | - | - | 2 W | - | - | - | - | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 6 GHz | - | - | - | - | - | - | 36.32 mm | ||
![]() VAT-20 Mini-Circuits | 4263 | - | - | - | - | - | - | - | 50 | - | - | 20 dB | 6 GHz | + 100 C | - | - | 0 Hz | - 45 C | - | - | - | - | - | - | - | - | - | Details | - | 1 oz | - | VAT | - | - | - | SMA | - | - | Male / Female | - | - | 0.5 W | - | - | - | - | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 6 GHz | - | - | - | - | - | - | 36.32 mm | ||
![]() VAT-5 Mini-Circuits | 1 |
| - | - | - | - | - | - | 50 | - | - | 0.25 dB | 6 GHz | + 100 C | - | - | 0 Hz | - 45 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | VAT | - | - | - | SMA | - | - | Male / Female | - | - | 1 W | - | - | - | - | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 6 GHz | - | - | - | - | - | - | 36.32 mm | ||
![]() MAADSS0012TR MACOM Technology Solutions | 5000 | - | - | PDFN-8 | 21 dB | - | - | - | 1000 | - | - | - | 8 GHz | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Channel | 50 Ohms | 1 bit | - | - | - | - | - | - | - | - | - | ||
![]() CT4458-30 Cal Test Electronics | In Stock | - | - | SMA In-Line Module | - | - | - | CT4458 | 1 | - | - | 30 dB | 18 GHz | + 125 C | - | Cal Test Electronics | - | - 55 C | - | - | - | - | - | Bulk | - | Active | - | Details | - | - | - | CT4458 | - | - | - | - | - | - | - | 2W | - | 2 W | - | - | - | - | 50 Ohms | - | - | 0 Hz ~ 18 GHz | - | - | - | - | - | 30dB | - | ||
![]() CT4458-20 Cal Test Electronics | In Stock | - | - | SMA In-Line Module | - | - | - | CT4458 | 1 | - | - | 20 dB | 18 GHz | + 125 C | - | Cal Test Electronics | - | - 55 C | - | - | - | - | - | Bulk | - | Active | - | Details | - | - | - | CT4458 | - | - | - | - | - | - | - | 2W | - | 2 W | - | - | - | - | 50 Ohms | - | - | 0 Hz ~ 18 GHz | - | - | - | - | - | 20dB | - | ||
![]() CT4458-06 Cal Test Electronics | In Stock | - | - | SMA In-Line Module | - | - | - | CT4458 | 1 | - | - | 6 dB | 18 GHz | + 125 C | - | Cal Test Electronics | - | - 55 C | - | - | - | - | - | Bulk | - | Active | - | Details | - | - | - | CT4458 | - | - | - | - | - | - | - | 2W | - | 2 W | - | - | - | - | 50 Ohms | - | - | 0 Hz ~ 18 GHz | - | - | - | - | - | 6dB | - | ||
![]() QPC4614TR13 Qorvo | In Stock | - | - | QFN-20 | 31.5 dB | - | 0.5 dB | - | 2500 | - | - | - | 2 GHz | + 105 C | - | - | 5 MHz | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | Cut Tape | QPC4614 | - | - | - | - | Digital Step Attenuator | - | - | - | - | - | - | - | 5 V | 1 Channel | 75 Ohms | 6 bit | - | - | - | 1.2 dB | - | - | - | - | - | ||
![]() QPC1008 Qorvo | In Stock | - | - | - | 32 dB | - | 1 dB | - | 10 | - | - | - | 20 GHz | - | - | - | DC | - | - | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | - | QPC1008 | - | - | - | - | Digital Attenuator | - | - | - | - | - | - | - | - 2.5 V to - 5.5 V | - | - | 5 bit | - | - | - | 5 dB | - | - | - | - | - | ||
![]() FA10975P30DBFBK Kyocera AVX | In Stock | - | - | 0975 | 30 dB | 30 dB | - | - | 11 | AMERICAN TECHNICAL CERAMICS CORP | FA10975P30DBFBK | - | 3 GHz | + 150 C | 1.25 | - | DC | - 55 C | - | SMD/SMT | 3000 MHz | 150 °C | -55 °C | - | Active | - | 5.7 | Details | Yes | - | Bulk | FA1 | 1 % | e4 | Yes | - | High Power Flange Mount Attenuator | Silver (Ag) | - | - | - | 150 W | MODULE | compliant | - | 1 Channel | 50 Ohms | - | - | - | FIXED ATTENUATOR | - | 1.25 | 51.76 dBm | - | - | - | ||
![]() AF0603C09ECAC7 Kyocera AVX | In Stock | - | - | 0603 | 10 dB | - | - | - | 150 | - | - | - | 20 GHz | + 150 C | 1.25 | - | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | Details | - | 0.034463 oz | Waffle | AF | - | - | - | - | RF/Microwave Attenuator | - | - | - | - | 1 W | - | - | - | 1 Channel | 50 Ohms | - | - | - | - | - | - | - | - | - | - | ||
![]() ATT-523F-12-SMA-02 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | 12 dB | 18 GHz | + 125 C | - | - | 0 Hz | - 65 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA | - | - | Female, Female | - | - | 2 W | - | - | - | - | 50 Ohms | - | - 65 C to + 125 C | 0 Hz to 18 GHz | - | - | - | - | - | - | 26.2 mm | ||
![]() BW-V5-1W54 Mini-Circuits | In Stock | - | - | - | - | - | - | - | 1 | - | - | 0 dB | 50 GHz | + 100 C | - | - | 0 Hz | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | Bulk | BW | - | - | - | - | - | - | Male / Female | - | - | 1 W | - | - | - | - | 50 Ohms | - | - 55 C to + 100 C | 0 Hz to 50 GHz | - | - | - | - | - | - | 22.12 mm | ||
![]() DAT-31R5A-SN Mini-Circuits | In Stock |
| - | - | 31.5 dB | - | 0.5 dB | - | 500 | - | - | - | 4 GHz | + 105 C | 1.4 | - | DC | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | MouseReel | DAT | - | - | - | - | Digital Step Attenuator | - | - | - | - | - | - | - | 2.7 V to 3.6 V | 1 Channel | 50 Ohms | 6 bit | - | - | - | 2.1 dB | - | - | - | - | - |