- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Shell Material | Mounting Option 1 | Attenuation-Nom | Base Product Number | Brand | Cable Types | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Attenuation | Maximum Operating Temperature | Maximum VSWR | Minimum Operating Temperature | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Connector Type | Terminal Finish | Gender | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | Technology | Total Number of Contacts | Construction | Reach Compliance Code | Reliability | Contact Gender | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Number of Channels | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Impedance | Number of Ports | Product Type | Frequency Range | RF/Microwave Device Type | Insertion Loss | VSWR | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Attenuation Value | Product Category | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M3933/30-25S Amphenol SV Microwave | 2363 |
| - | - | SMA In-Line Module | - | - | - | M3933 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | 2.92mm | - | Active | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | 0 Hz ~ 32 GHz | - | - | - | - | - | - | 12dB | - | - | ||
![]() SF0915-6200-52 Amphenol | In Stock | - | - | - | - | - | - | - | - | Amphenol / SV Microwave | - | - | - | Amphenol | - | - | 52 dB | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | - | - | 2.92mm | - | - | - | SVK | - | Male / Female | - | - | - | Attenuators | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | Connectorized Attenuators | - | - | - | - | - | - | - | - | Attenuators - Interconnects | 22.1 mm | ||
![]() ATT-0303-04-SMA-07 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | Midwest Microwave / Cinch Connectivity Solutions | - | - | - | Cinch Connectivity Solutions | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Attenuators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectorized Attenuators | - | - | - | - | - | - | - | - | Attenuators - Interconnects | - | ||
![]() M39012/92-3003 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39012/57-3009 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39012/56-3029 TE Connectivity | In Stock | - | - | CABLE | - | STAINLESS STEEL | LOCKING | - | - | - | RG-58/U | TE CONNECTIVITY LTD | POLYTETRAFLUOROETHYLENE | TE Connectivity | M39012/56-3029 | 1052177 | - | - | - | - | RIGHT ANGLE | 12.4 GHz | 165 °C | -65 °C | Active | 5.73 | - | Yes | - | - | - | - | EAR99 | RF SMA CONNECTOR | - | - | - | - | 8536.69.40.10 | RF SMA/SSMA Connectors | - | YES | - | 1 | - | compliant | MIL-C-39012 | MALE | 0.67 inch | COAX | 4 mΩ | 5000000000 Ω | - | PLUG | CRIMP | 1400VAC V | - | 1 | - | - | - | 0.06 dB | 1.15 | - | - | 50 Ω | - | - | - | ||
![]() M3933/14-15N Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | 60 dB | - | - | - | SV MICROWAVE INC | - | Amphenol SV Microwave | M3933/14-15N | - | - | - | - | - | - | 12400 MHz | 125 °C | -55 °C | Contact Manufacturer | 5.75 | - | - | - | - | - | - | - | - | - | - | - | SMA-F; SMA-M, I/P POWER-MAX(PEAK)=200W | - | - | - | - | - | - | COAXIAL | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIXED ATTENUATOR | - | - | 1.25 | 33.01 dBm | 50 Ω | - | - | - | ||
![]() M3933/16-58S Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | Bel Fuse | M3933/16-58S | - | - | - | - | - | - | - | - | - | Active | 5.64 | - | Yes | - | - | e4 | - | - | - | Gold (Au) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIXED ATTENUATOR | - | - | - | - | - | - | - | - | ||
![]() R413N20000 Radiall | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATTENUATOR | - | - | - | 2.4 mm | - | Male / Female | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | DC to 50 GHz | - | - | - | - | - | - | - | - | - | ||
![]() R413V10000 Radiall | 598 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATTENUATOR | - | - | - | 1.85 mm | - | Male / Female | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | DC to 67 GHz | - | - | - | - | - | - | - | - | - | ||
![]() BW-S3-2W263A Mini-Circuits | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.75 dB | - | - | - | - | - | - | - | - | - | - | - | - | BW | - | - | - | SMA | - | Male | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | DC to 26 GHz | - | - | - | - | - | - | - | - | - | ||
![]() UNAT-20A Mini-Circuits | 68 |
| - | - | FF779 | - | - | - | - | - | - | - | - | - | - | - | - | + 100 C | 1.57 | - 45 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UNAT-8A Mini-Circuits | 21 |
| - | - | FF779 | - | - | - | - | - | - | - | - | - | - | - | - | + 100 C | 1.6 | - 45 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UNAT-7A Mini-Circuits | 22 |
| - | - | FF779 | - | - | - | - | - | - | - | - | - | - | - | - | + 100 C | 1.5 | - 45 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UNAT-15A Mini-Circuits | 24 |
| - | - | FF779 | - | - | - | - | - | - | - | - | - | - | - | - | + 100 C | 1.57 | - 45 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VAT-15A Mini-Circuits | 692 |
| - | - | FF704 | - | - | - | - | - | - | - | - | - | - | - | - | + 100 C | 1.8 | - 45 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VAT-30A Mini-Circuits | 692 |
| - | - | FF704 | - | - | - | - | - | - | - | - | - | - | - | - | + 100 C | 1.6 | - 45 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VAT-10A Mini-Circuits | 692 |
| - | - | FF704 | - | - | - | - | - | - | - | - | - | - | - | - | + 100 C | 1.5 | - 45 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAT-30A Mini-Circuits | 44 |
| - | - | FF747 | - | - | - | - | - | - | - | - | - | - | - | - | + 100 C | 1.4 | - 45 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAT-8A Mini-Circuits | 29 |
| - | - | FF747 | - | - | - | - | - | - | - | - | - | - | - | - | + 100 C | 1.25 | - 45 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - |