- Manufacturer
- Frequency Range
- Impedance-Unbalanced/Balanced
- Mounting Type
- Package / Case
- Phase Difference
- Series
- Insertion Loss (Max)
- Length
- Transformer Type
- Packaging
- Factory Lead Time
- ECCN Code
Attribute column
Categories
Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Impedance-Unbalanced/Balanced | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Return Loss (Min) | RoHS | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Depth | Current Rating | Frequency | Termination Style | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Number of Channels | Impedance | Max DC Current | Lead/Base Style | Filter Type | Product Type | Max Frequency | Frequency Range | Insertion Loss (dB) | Transformer Type | Turns Ratio - Primary:Secondary | Insertion Loss (Max) | Return Loss | Primary Inductance | Product | Return Loss-Min | Cut-off Frequency-Max | Cut-off Frequency-Min | Phase Difference | Product Category | Primary Impedance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD3150N50100AHF Anaren | 3 |
| - | 12 Weeks | - | - | Surface Mount | Surface Mount | 0404 (1010 Metric) | 4 | - | - | - | 50 / 100Ohm | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | Xinger® | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 85°C | -55°C | - | - | - | - | - | - | - | 1.04mm | - | - | - | 1010 | 0404 | - | - | 100Ohm | - | - | - | - | - | 3.1GHz~5GHz | 0.6 dB | RF TRANSFORMER | 1:1.41 | 0.9dB | - | - | - | 13dB | 5000MHz | 3100MHz | 3° | - | - | 0.57mm | 1.04mm | - | - | - | RoHS Compliant | - | ||
![]() ATB2012E-75011M-T000 TDK Corporation | In Stock | - | Datasheet | 25 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | 4 | - | - | - | 75 / 75Ohm | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2012 | ATB | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8GHz | - | 2012 | 0805 | - | - | - | - | - | - | - | - | 400MHz~1.8GHz | - | - | - | 2.0dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HHM1518A3 TDK Corporation | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | 6 | - | - | - | 50 / 150Ohm | - | - | - | - | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2011 | HHM | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 2012 | 0805 | L2.0XB1.25XH0.95 (mm) | - | 150Ohm | - | - | - | - | - | 1.71GHz~1.99GHz | 1 dB | RF TRANSFORMER | - | 1.0dB | - | - | - | 10dB | 1990MHz | 1710MHz | 180° ±10° | - | - | 0.95mm | 2mm | 1.25mm | No | - | ROHS3 Compliant | - | ||
![]() DXP2ABN7514TL Murata Electronics | In Stock | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0804 (2010 Metric), 8 Lead | - | - | - | - | 75 / 300Ohm | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 2010 | 0804 | - | - | - | - | - | FERRITE CHIP | - | - | 50MHz~870MHz | - | - | 1:2 | 1.8dB | - | - | - | - | - | - | - | - | - | 820μm | 2mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD0810J50200AHF Anaren | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | 6 | - | - | - | 50 / 200Ohm | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | - | - | Active | 1 (Unlimited) | SMD/SMT | 5A991.G | 85°C | -55°C | - | - | - | 8517.70.00.00 | - | - | - | 1.29mm | - | - | - | 2012 | 0805 | - | - | 200Ohm | - | - | - | - | - | 800MHz~1GHz | 0.7 dB | RF TRANSFORMER | 1:2 | 1.0dB | - | - | - | 14.5dB | 1000MHz | 800MHz | 5.9° | - | - | - | 2.04mm | - | No | - | RoHS Compliant | - | ||
![]() HHM1791A1 TDK Corporation | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 50 / 100Ohm | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | HHM | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1608 | 0603 | L1.6XB0.8XH0.6 (mm) | - | 100Ohm | - | - | - | - | - | 2.5GHz~2.7GHz | - | RF TRANSFORMER | - | 0.8dB | - | - | - | 10dB | 2700MHz | 2500MHz | 180° ±10° | - | - | 0.6mm | 1.6mm | 0.8mm | - | - | RoHS Compliant | - | ||
![]() HHM1548E1 TDK Corporation | In Stock | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | 6 | - | - | - | 50 / 200Ohm | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2001 | HHM | - | yes | Active | 1 (Unlimited) | - | EAR99 | 85°C | -40°C | - | - | - | - | - | - | REEL | - | - | - | - | 2012 | 0805 | L2.0XB1.25XH0.95 (mm) | - | - | - | - | - | - | - | 3.2GHz~3.9GHz | - | RF TRANSFORMER | - | 1.2dB | - | - | - | 10dB | 3925MHz | 3200MHz | 180° ±10° | - | - | 0.95mm | 2mm | 1.25mm | No | - | ROHS3 Compliant | - | ||
![]() BALF-CC25-02D3 STMicroelectronics | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Surface Mount | Surface Mount | 4-WFBGA, FCBGA | 4 | - | - | - | 50 / 50Ohm | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz~2.5GHz | - | - | - | 1.6dB | - | - | - | - | - | - | 7° | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MABAES0031 MACOM Technology Solutions | In Stock |
| - | - | - | - | - | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | - | - | - | 1:4 | - | + 85 C | MACOM Technology Solutions | - 40 C | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flux Coupled | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | Single | - | - | - | - | - | - | 1MHz ~ 650MHz | - | - | - | 2.0dB | - | - | RF Transformers | - | - | - | 10° | - | 50 Ohms | 3.89 mm | 4.27 mm | 2.69 mm | - | - | - | - | ||
![]() BD1631J50100AHF Anaren | In Stock |
| - | 12 Weeks | - | Gold | Surface Mount | Surface Mount | 0805 (2012 Metric) | 6 | - | - | - | 50 / 100Ohm | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 85°C | -55°C | - | - | - | - | - | - | - | 1.29mm | - | 1.6GHz | - | 2012 | 0805 | - | - | 100Ohm | - | - | - | - | - | 1.6GHz~3.1GHz | 0.6 dB | RF TRANSFORMER | 1:1.41 | 0.9dB | - | - | - | 10dB | - | - | 2.3° | - | - | - | 2.04mm | - | - | - | RoHS Compliant | - | ||
![]() DXP18BN5014HL Murata Electronics | In Stock | - | Datasheet | 8 Weeks | NRND (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 50 / 200Ohm | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1608 | 0603 | - | - | - | - | - | - | - | - | 470MHz~790MHz | - | - | 1:2 | 1.2dB | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HHM1524B1 TDK Corporation | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | 6 | - | - | - | 50 / 150Ohm | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | HHM | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 2012 | 0805 | L2.0XB1.25XH0.95 (mm) | - | 150Ohm | - | - | - | - | - | 880MHz~960MHz | 1 dB | RF TRANSFORMER | - | 1.0dB | - | - | - | 10dB | - | 880MHz | 180° ±10° | - | - | 0.95mm | 2mm | 1.25mm | No | - | ROHS3 Compliant | - | ||
![]() CX2072NLT Pulse Electronics Network | In Stock | - | - | 10 Weeks | - | - | Surface Mount | Surface Mount | 5-SMD Module | 5 | - | - | - | 1:1 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | 85°C | -40°C | - | - | - | - | - | - | - | 2.69mm | - | 1GHz | - | - | - | - | - | - | - | Gull Wing | - | - | - | 10MHz~1GHz | 1 dB | RF TRANSFORMER | - | 1.0dB | - | - | - | 20dB | - | - | 6° | - | - | - | 4.3mm | - | - | - | RoHS Compliant | - | ||
![]() MABA-007681-CT2010 M/A-Com Technology Solutions | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | 1:2 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 85°C | -40°C | - | - | IMPEDANCE RATIO IS 2:1 | - | - | 250mW | - | 6.35mm | 600mA | - | - | - | - | L7.11XB6.35XH3.33 (mm) | - | - | 600mA | - | - | - | - | 5MHz~1.2GHz | - | RF TRANSFORMER | 1.414:1 | 2.2dB | - | 1 µH | - | - | 1200MHz | 5MHz | - | - | - | 3.33mm | 7.11mm | 6.35mm | No | - | ROHS3 Compliant | - | ||
![]() MABAES0061 M/A-Com Technology Solutions | In Stock |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Flat Lead | 5 | - | - | - | 1:4 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 85°C | -40°C | - | - | BREADTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | 250mW | - | 3.81mm | - | - | - | - | - | L3.81XB2.79XH3.8 (mm) | - | - | 240mA | - | - | - | - | 2MHz~800MHz | 3 dB | RF TRANSFORMER | 1:2 | 3.0dB | - | - | - | - | 800MHz | 2MHz | - | - | - | 2.67mm | 3.81mm | 3.81mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TCML1-11 Mini-Circuits | In Stock |
| - | - | - | - | - | Surface Mount | 6-SMD, Flat Leads | - | - | Mini-Circuits | 2000 | 50 / 50Ohm | Mini-Circuits | - | Mini-Circuits | - | Tape & Reel (TR) | Active | 9.11dB | Details | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | 600MHz ~ 1.1GHz | - | - | - | 2.0dB | - | - | - | - | - | - | 8° | Audio Transformers / Signal Transformers | - | - | - | - | - | - | - | - | ||
![]() 0900BL18B100E Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric) | 6 | 10.007382mg | - | - | 50 / 100Ohm | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | 0900 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 85°C | -40°C | Ceramic | - | - | - | - | - | - | - | - | 1GHz | - | 3216 | 1206 | - | - | 100Ohm | - | - | - | - | 1GHz | 800MHz~1GHz | 1 dB | - | - | 1.0dB | 9.5 dB | - | - | 9.5dB | - | - | 180° ±10° | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() MABA-011040 M/A-Com Technology Solutions | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | - | - | - | 50 / 50Ohm | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1MHz~300MHz | - | RF TRANSFORMER | - | 0.9dB | - | - | - | 20dB | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MABA-010129-CT4A40 M/A-Com Technology Solutions | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | - | - | - | 50 / 75Ohm | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 85°C | -40°C | - | - | HEIGHT DIM. INCLUDES TERMINALS ALSO; CENTER TAPPED SECONDARY; IMPEDANCE RATIO IS 1:4 | - | - | 631mW | - | - | - | - | - | - | - | L4.27XB2.69XH3.61 (mm) | - | - | 600mA | - | - | - | - | 5MHz~1.2GHz | - | RF TRANSFORMER | - | 1.2dB | - | - | - | 16dB | 1200MHz | 5MHz | - | - | - | 3.61mm | 4.27mm | 2.69mm | - | - | ROHS3 Compliant | - | ||
![]() 2450BL15B050E Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 5.499807mg | - | - | 50 / 50Ohm | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | 2450 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 85°C | -40°C | Ceramic | - | - | - | - | - | - | - | - | 2.45GHz | - | 2012 | 0805 | - | - | 50Ohm | - | - | - | - | 2.5GHz | 2.4GHz~2.5GHz | 1 dB | - | - | 1.0dB | 9.5 dB | - | - | 9.5dB | - | - | 180° ±10° | - | - | - | - | - | - | No SVHC | RoHS Compliant | - |