- Manufacturer
- Frequency Range
- Impedance-Unbalanced/Balanced
- Mounting Type
- Package / Case
- Phase Difference
- Series
- Insertion Loss (Max)
- Length
- Transformer Type
- Packaging
- Factory Lead Time
- ECCN Code
Attribute column
Categories
Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | Impedance-Unbalanced/Balanced | Operating Frequency (Max) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Packing Method | Depth | Reach Compliance Code | Frequency | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Impedance | Max DC Current | Lead/Base Style | Max Frequency | Frequency Range | Operating Frequency-Min | Insertion Loss (dB) | Transformer Type | Turns Ratio - Primary:Secondary | Insertion Loss (Max) | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | Return Loss-Min | Cut-off Frequency-Max | Cut-off Frequency-Min | Phase Difference | Output Current 1 | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MABACT0069 M/A-Com Technology Solutions | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | 5 | - | 1:1 | - | - | - | Cut Tape (CT) | 2009 | - | - | yes | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | 85°C | -40°C | - | - | - | - | TAPE & REEL | 5.39mm | - | - | - | - | - | - | - | Gull Wing | - | 50MHz~1.2GHz | - | - | RF TRANSFORMER | - | 1.5dB | - | - | - | 12dB | 1200MHz | - | - | - | - | 6.02mm | 2.64mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MABA-010125-TC1113 M/A-Com Technology Solutions | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 6-SMD (5 Leads), Flat Lead | YES | - | - | 1:1 | 3000000kHz | - | - | Cut Tape (CT) | 2011 | - | - | yes | Discontinued | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | 85°C | -40°C | - | SIGNAL | - | 250mW | TAPE & REEL | - | - | - | - | - | L3.81XB3.81XH2.8 (mm) | - | 50mA | - | - | 4.5MHz~3GHz | 4500kHz | - | RF TRANSFORMER | - | 2.8dB | 1 | 1 | 1:1 | - | 3000MHz | 4.5MHz | 5° | 0.05A | 2.8mm | 3.81mm | 3.81mm | - | - | ROHS3 Compliant | - | ||
![]() 1850BL15B050E Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 6 | - | 50 / 50Ohm | - | - | - | Tape & Reel (TR) | 2004 | 1850 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 85°C | -40°C | Ceramic | - | - | - | - | 1.25mm | - | 1.85GHz | 2012 | 0805 | - | 50Ohm | - | - | - | 1.7GHz~2GHz | - | 1 dB | - | 1:1 | 1.0dB | - | - | - | 9.5dB | - | - | 180° ±10° | - | - | 2mm | - | No | - | RoHS Compliant | - | ||
![]() ETC1-1T-2TR M/A-Com Technology Solutions | 4001 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Flat Lead | - | 22 | ETC1-1T-2TR | 50 / -Ohm | - | - | - | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | 85°C | -40°C | - | - | - | 250mW | - | - | - | - | - | - | L3.81XB2.79XH2.79 (mm) | - | 30mA | - | - | - | - | - | RF TRANSFORMER | 1:1 | 0.3dB | - | - | - | - | 200MHz | 0.1MHz | 5° | - | 2.79mm | 3.81mm | 3.81mm | - | - | ROHS3 Compliant | - | ||
![]() ATB3225-75032CT-T000 TDK Corporation | In Stock | - | Datasheet | 25 Weeks | - | - | - | Surface Mount | 1210 (3225 Metric) | - | - | - | 75 / 75Ohm | - | - | - | Tape & Reel (TR) | 2013 | ATB | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 5MHz~100MHz | - | - | RF TRANSFORMER | - | 2.0dB | - | - | - | -5dB | - | - | 180° ±10° | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LDB182G4520C-110 Murata Electronics | In Stock | - | - | 10 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 6 | - | 50 / 200Ohm | - | - | - | Tape & Reel (TR) | - | LDB | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | - | 2.45GHz | 1608 | 0603 | - | 200Ohm | - | - | - | 2.4GHz~2.5GHz | - | 1.4 dB | RF TRANSFORMER | - | - | - | - | - | - | - | - | - | - | 600μm | 1.6mm | 800μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HHM1776B3 TDK Corporation | 5540 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 6 | - | 50 / 50Ohm | - | - | Industrial grade | Tape & Reel (TR) | 2012 | HHM | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 1608 | 0603 | - | - | - | - | - | 880MHz~960MHz | - | 1.2 dB | RF TRANSFORMER | - | - | - | - | - | 10dB | - | 880MHz | 180° ±10° | - | - | - | 0.8mm | No | - | ROHS3 Compliant | - | ||
![]() CX2041ANLT Pulse Electronics Network | In Stock | - | Datasheet | 11 Weeks | - | - | - | Surface Mount | 5-SMD Module | - | - | - | 75 / 75Ohm | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50kHz~450MHz | - | - | - | - | 3.4dB | - | - | - | 8dB | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CX2049LNLT Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 5-SMD Module | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 85°C | -40°C | - | - | IMPEDANCE RATIO IS 1:8CT; HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | - | 1.5GHz | - | - | L3.81XB3.81XH2.79 (mm) | - | - | - | - | 250KHz~500MHz | - | - | RF TRANSFORMER | 1:2.83 | 1.2dB | - | - | - | - | - | - | - | - | 2.79mm | 3.81mm | 3.81mm | - | - | RoHS Compliant | - | ||
![]() ATB2012E-20011-T06 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | 20 / 20Ohm | - | - | - | Tape & Reel (TR) | 2017 | ATB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | RF TRANSFORMER | - | 1.0dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5400BL15B100E Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | - | Tin | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 6 | - | 50 / 100Ohm | - | - | - | Tape & Reel (TR) | 2003 | 5400 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 85°C | -40°C | Ceramic | - | - | - | - | - | - | 5.5GHz | 2012 | 0805 | - | 100Ohm | - | - | 5.9GHz | 4.9GHz~5.9GHz | - | 1 dB | - | - | 1.0dB | - | - | - | 9.5dB | - | - | 180° ±10° | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() DLPF-GP-01D3 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SMD | - | 16 | - | 100 / 100Ohm | - | - | - | Cut Tape (CT) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz~2.5GHz | - | - | - | - | 1.8dB | - | - | - | -16dB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MABA-011013 M/A-Com Technology Solutions | 10 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD Module | - | - | - | 50 / 75Ohm | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | 100°C | -40°C | - | - | - | 2W | - | - | - | - | - | - | - | - | 200mA | - | - | 45MHz~1.2GHz | - | - | TELECOM TRANSFORMER | - | 0.9dB | - | - | - | 20dB | - | - | 3° | - | 2.45mm | 4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MABA-011048 M/A-Com Technology Solutions | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 5-SMD Module | - | - | - | 75 / 75Ohm | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5MHz~200MHz | - | - | RF TRANSFORMER | - | 2.2dB | - | - | - | 10dB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MABA-010245-CT1160 M/A-Com Technology Solutions | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Flat Lead | - | 5 | - | 1:1 | - | - | - | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 75Ohm | - | 85°C | -40°C | - | - | - | 250mW | - | - | - | - | - | - | L3.81XB2.79XH2.72 (mm) | - | 600mA | - | - | 50MHz~1GHz | - | - | RF TRANSFORMER | - | 0.7dB | - | - | - | - | 1002MHz | - | - | - | 2.72mm | 3.81mm | 2.79mm | - | - | ROHS3 Compliant | - | ||
![]() CX2047LNLT Pulse Electronics Network | In Stock | - | - | 9 Weeks | - | - | Surface Mount | Surface Mount | 5-SMD Module | - | 5 | - | 50 / 50Ohm | - | - | - | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 85°C | -40°C | - | - | IMPEDANCE RATIO IS 1:4CT; HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | 3.81mm | - | 1.5GHz | - | - | L3.81XB3.81XH2.79 (mm) | - | - | - | - | 500KHz~300MHz | - | 0.24 dB | RF TRANSFORMER | 1:2 | 4.0dB | - | - | - | - | - | - | - | - | 2.79mm | 3.81mm | - | No | - | RoHS Compliant | - | ||
![]() MABACT0062 M/A-Com Technology Solutions | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Flat Lead | - | 5 | - | 1:1 | - | -40°C | - | Cut Tape (CT) | 2010 | - | - | yes | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | TAPE & REEL | - | - | - | - | - | L3.81XB3.81XH3.81 (mm) | - | - | - | - | 3MHz~200MHz | - | - | RF TRANSFORMER | - | 1.2dB | - | - | 1:1 | 10dB | 200MHz | 3MHz | - | - | 3.81mm | 3.81mm | 3.81mm | - | - | ROHS3 Compliant | - | ||
![]() CX2040LNL Pulse Electronics Network | 1921 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 5-SMD Module | - | 5 | - | 75 / 75Ohm | - | - | - | Tray | 2010 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 85°C | -40°C | - | - | - | - | - | 3.81mm | - | - | - | - | L3.81XB3.81XH2.79 (mm) | - | - | - | - | 1MHz~500MHz | - | - | RF TRANSFORMER | 1:1 | 0.9dB | - | - | - | - | - | - | - | - | 2.79mm | 3.81mm | - | No | - | RoHS Compliant | - | ||
![]() BD2425N50200AHF Anaren | 10 |
| - | 12 Weeks | - | - | Surface Mount | Surface Mount | 0404 (1010 Metric) | - | 4 | - | 50 / 200Ohm | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -55°C | - | - | - | - | - | - | - | - | 1010 | 0404 | - | 200Ohm | - | - | - | 2.4GHz~2.5GHz | - | 0.6 dB | RF TRANSFORMER | 1:2 | 0.7dB | - | - | - | 21dB | 2500MHz | - | 2° | - | 0.56mm | - | - | No | - | RoHS Compliant | - | ||
![]() BD1722J50100AHF Anaren | In Stock | - | - | 12 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 6 | - | 50 / 100Ohm | - | - | - | Tape & Reel (TR) | 2010 | Xinger® | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 85°C | -55°C | - | - | - | - | - | 1.29mm | - | - | - | - | - | - | - | - | - | 1.7GHz~2.2GHz | - | 1.2 dB | RF TRANSFORMER | 1:1.41 | 0.9dB | - | - | - | 13dB | 2200MHz | 1700MHz | 4° | - | - | 2.04mm | - | No | - | RoHS Compliant | - |