- Manufacturer
- Frequency Range
- Impedance-Unbalanced/Balanced
- Mounting Type
- Package / Case
- Phase Difference
- Series
- Insertion Loss (Max)
- Length
- Transformer Type
- Packaging
- Factory Lead Time
- ECCN Code
Attribute column
Categories
Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | Power Rating | Packing Method | Reach Compliance Code | Insertion Loss | Operating Frequency-Min | Transformer Type | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Cut-off Frequency-Max | Cut-off Frequency-Min | DC Unbalance Current-Max | Secondary Impedance | Primary Impedance | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1-6-KKTR Mini-Circuits | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC1-72T-75-2 Mini-Circuits | 100 |
| Datasheet | - | - | MINI-CIRCUITS | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | unknown | - | - | RF TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRS1-182-75-4 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | MINI-CIRCUITS | - | 85 °C | -40 °C | - | Active | - | - | - | EAR99 | - | - | - | - | TR, 7/13 INCH | unknown | 2 dB | - | RF TRANSFORMER | - | - | - | - | 1800 MHz | 10 MHz | - | - | - | - | 4.06 mm | 7.11 mm | 6.35 mm | ||
![]() 616PT-1030=P3 TOKO Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFMP-5075 Mini-Circuits | In Stock | - | Datasheet | NO | SPECIAL MOUNT | MINI-CIRCUITS | - | 85 °C | -40 °C | - | Active | Yes | - | - | - | - | - | - | - | - | not_compliant | 1.2 dB | - | RF TRANSFORMER | - | - | - | - | 2500 MHz | 10 MHz | - | - | - | 17.02 mm | - | 56.39 mm | - | ||
![]() 617DB-1655=P3 TOKO Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MABA-010725-CT1006 MACOM | In Stock | - | Datasheet | - | - | M/A-COM TECHNOLOGY SOLUTIONS INC | - | - | - | - | Active | - | - | - | EAR99 | - | - | - | - | - | compliant | - | - | RF TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B0205017AD3-5 Allfast Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4-1-2W-X65 Mini-Circuits | 10 |
| Datasheet | NO | THROUGH HOLE MOUNTED | MINI-CIRCUITS | - | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | OHMS RATIO IS 4 | - | - | unknown | 1 dB | - | RF TRANSFORMER | - | - | - | - | 250 MHz | 10 MHz | - | - | - | - | 5.84 mm | 7.62 mm | 6.86 mm | ||
![]() TMO-14-1 Mini-Circuits | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | MINI-CIRCUITS | - | 100 °C | -55 °C | ROHS COMPLIANT | Active | Yes | e3/e2 | Yes | EAR99 | - | - | OHMS RATIO IS 14 | - | - | unknown | 3 dB | - | RF TRANSFORMER | - | - | - | - | 150 MHz | 0.2 MHz | - | - | - | - | 6.48 mm | 12.7 mm | 5.84 mm | ||
![]() TT1.5-1-X65 Mini-Circuits | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | MINI-CIRCUITS | - | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | OHMS RATIO IS 1.5 | - | - | compliant | 3 dB | - | RF TRANSFORMER | - | - | - | - | 500 MHz | 0.075 MHz | - | - | - | - | 5.84 mm | 7.62 mm | 6.86 mm | ||
![]() BALH-0006SMG Marki Microwave Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | MARKI MICROWAVE INC | - | 100 °C | -55 °C | - | Active | Yes | - | - | EAR99 | - | - | - | - | - | unknown | 3.5 dB | - | RF TRANSFORMER | - | - | - | - | 6000 MHz | 0.5 MHz | - | - | - | - | 3.94 mm | 8.13 mm | 8.13 mm | ||
![]() T16-6T-KK81 Mini-Circuits | In Stock |
| Datasheet | YES | SURFACE MOUNT | MINI-CIRCUITS | 75000 kHz | 85 °C | -20 °C | - | Active | Yes | e3 | Yes | EAR99 | TIN OVER NICKEL | MATCHING | OHMS RATIO IS 16 | 0.25 W | - | compliant | 3 dB | 30 kHz | RF TRANSFORMER | 1 | 1 | - | - | 75 MHz | 0.03 MHz | 30 mA | - | - | - | 5.84 mm | 7.62 mm | 6.86 mm | ||
![]() T4-6-X65 Mini-Circuits | 20 |
| Datasheet | NO | THROUGH HOLE MOUNTED | MINI-CIRCUITS | - | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | OHMS RATIO IS 4 | - | - | unknown | 3 dB | - | RF TRANSFORMER | - | - | - | - | 200 MHz | 0.02 MHz | - | - | - | - | 5.84 mm | 7.62 mm | 6.86 mm | ||
![]() HHM1731E2 TDK Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | TDK CORP | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | Yes | EAR99 | - | - | - | - | REEL | unknown | 1 dB | - | RF TRANSFORMER | - | - | - | - | 1880 MHz | 1710 MHz | - | - | - | - | 0.5 mm | 1.6 mm | 0.8 mm | ||
![]() TT2.5-6-KK81 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | MINI-CIRCUITS | - | 85 °C | -20 °C | - | Active | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | OHMS RATIO IS 2.5 | - | TAPE & REEL | unknown | 3 dB | - | RF TRANSFORMER | - | - | - | 1:1.58 | 50 MHz | 0.01 MHz | - | - | - | - | 5.84 mm | 7.62 mm | 6.86 mm | ||
![]() BL3216-10B0900T Advanced Ceramic X Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | ADVANCED CERAMIC X CORP | - | 85 °C | -40 °C | - | Contact Manufacturer | - | - | - | EAR99 | - | - | - | - | TR | compliant | 1 dB | - | RF TRANSFORMER | - | - | - | - | 1000 MHz | 800 MHz | - | - | - | - | 0.95 mm | 3.2 mm | 1.6 mm | ||
![]() PA0811NL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | PULSE ELECTRONICS CORP | 700 kHz | 125 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | Yes | EAR99 | - | - | - | 140 W | TRAY | compliant | - | 200 kHz | SMPS TRANSFORMER | 2 | 2 | 153 μH | - | - | - | - | - | - | - | 8.6 mm | 23.37 mm | 21.6 mm | ||
![]() T2-1T Mini-Circuits | 2 |
| Datasheet | YES | SURFACE MOUNT | MINI-CIRCUITS | 200000 kHz | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | TIN OVER NICKEL | POWER | OHMS RATIO IS: 2 | 0.25 W | - | compliant | 3 dB | 70 kHz | RF TRANSFORMER | 1 | 1 | - | - | 200 MHz | 0.07 MHz | 30 mA | - | - | - | 5.84 mm | 7.62 mm | 6.86 mm | ||
![]() T2-1-2W-KK81 Mini-Circuits | 9 |
| Datasheet | YES | SURFACE MOUNT | MINI-CIRCUITS | 120000 kHz | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | TIN OVER NICKEL | SIGNAL | OHMS RATIO IS: 2 | 2 W | - | unknown | 1 dB | 5000 kHz | RF TRANSFORMER | 1 | 1 | - | - | 120 MHz | 5 MHz | 30 mA | 50 OHMS | 50 OHMS | - | 5.84 mm | 7.62 mm | 6.86 mm |