- Manufacturer
- Frequency Range
- Impedance-Unbalanced/Balanced
- Mounting Type
- Package / Case
- Phase Difference
- Series
- Insertion Loss (Max)
- Length
- Transformer Type
- Packaging
- Factory Lead Time
- ECCN Code
Attribute column
Categories
Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Manufacturer Series | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | Power Rating | Packing Method | Reach Compliance Code | Insertion Loss | Operating Frequency-Min | Transformer Type | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Cut-off Frequency-Max | Cut-off Frequency-Min | DC Unbalance Current-Max | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TT4-1-KK81 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | MINI-CIRCUITS | - | - | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | OHMS RATIO IS 3 | - | TAPE & REEL | compliant | 3 dB | - | RF TRANSFORMER | - | - | - | - | 200 MHz | 0.05 MHz | - | 5.84 mm | 7.62 mm | 6.86 mm | ||
![]() MABA-009650-CF1160 MACOM | In Stock | - | Datasheet | YES | SURFACE MOUNT | M/A-COM TECHNOLOGY SOLUTIONS INC | - | - | 85 °C | -40 °C | SM-22, ROHS COMPLIANT | Active | Yes | - | Yes | EAR99 | - | - | BREADTH DIM. INCLUDES TERMINALS ALSO; CENTER TAPPED SECONDARY; IMPEDANCE RATIO IS 1:1 | - | REEL | compliant | 0.6 dB | - | RF TRANSFORMER | - | - | - | - | 120 MHz | 5 MHz | - | 3.81 mm | 3.81 mm | 3.81 mm | ||
![]() 3600BL14M050E Johanson Technology Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | JOHANSON TECHNOLOGY INC | - | - | 85 °C | -40 °C | - | Contact Manufacturer | - | e3 | - | EAR99 | TIN | - | - | - | TAPE & REEL | unknown | 1.2 dB | - | RF TRANSFORMER | - | - | - | - | 3900 MHz | 3300 MHz | - | 0.6 mm | 1.6 mm | 0.8 mm | ||
![]() 2500BL14M100E Johanson Technology Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | JOHANSON TECHNOLOGY INC | - | - | 85 °C | -40 °C | - | Contact Manufacturer | - | e3 | - | EAR99 | Tin (Sn) | - | - | - | TAPE & REEL | compliant | 1.2 dB | - | RF TRANSFORMER | - | - | - | - | 2700 MHz | 2300 MHz | - | 0.6 mm | 1.6 mm | 0.8 mm | ||
![]() PA0813.003 Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MABA-010411-CT1160 MACOM | In Stock | - | Datasheet | YES | SURFACE MOUNT | M/A-COM TECHNOLOGY SOLUTIONS INC | - | - | 85 °C | -40 °C | - | Active | - | - | - | EAR99 | - | - | - | - | TR, 13 INCH | unknown | 1.1 dB | - | RF TRANSFORMER | - | - | - | - | 60 MHz | 30 MHz | - | 3.5 mm | 5.3 mm | 4.2 mm | ||
![]() PA0815NL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | PULSE ELECTRONICS CORP | - | 700 kHz | 125 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | Yes | EAR99 | - | - | - | 140 W | TRAY | compliant | - | 200 kHz | SMPS TRANSFORMER | 2 | 2 | 345 µH | - | - | - | - | 9.7 mm | 23.37 mm | 21.6 mm | ||
![]() T2.5-6-X65 Mini-Circuits | 10 |
| Datasheet | NO | THROUGH HOLE MOUNTED | MINI-CIRCUITS | - | - | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | unknown | 3 dB | - | RF TRANSFORMER | - | - | - | - | 100 MHz | 0.01 MHz | - | 5.84 mm | 7.62 mm | 6.86 mm | ||
![]() TMO-4-2 Mini-Circuits | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | MINI-CIRCUITS | - | 600000 kHz | 100 °C | -55 °C | ROHS COMPLIANT | Active | Yes | e3/e2 | Yes | EAR99 | - | MATCHING | OHMS RATIO IS 4 | 0.25 W | - | unknown | 3 dB | 200 kHz | RF TRANSFORMER | 1 | 1 | - | 1:4 | 600 MHz | 0.2 MHz | 30 mA | 6.48 mm | 12.7 mm | 5.84 mm | ||
![]() 617PT-A0222=P3 TOKO Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADT1.5-2 Mini-Circuits | In Stock |
| Datasheet | YES | SURFACE MOUNT | MINI-CIRCUITS | - | - | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | OHMS RATIO IS 1.5 | - | TAPE & REEL | unknown | 3 dB | - | RF TRANSFORMER | - | - | - | 1:1.225 | 225 MHz | 0.3 MHz | - | 4.11 mm | 7.87 mm | 5.59 mm | ||
![]() TTWB3040 Coilcraft Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | COILCRAFT INC | - | - | 85 °C | -40 °C | - | Active | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | IMPEDANCE RATIO 1:4 | - | TAPE & REEL | compliant | 0.4 dB | - | RF TRANSFORMER | - | - | 25 µH | 1:4 | 400 MHz | 0.15 MHz | - | 4.7 mm | 6.35 mm | 6.1 mm | ||
![]() T1.5-1-KK81 Mini-Circuits | In Stock |
| Datasheet | YES | SURFACE MOUNT | MINI-CIRCUITS | - | - | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | OHMS RATIO IS 1.5 | - | - | unknown | 3 dB | - | RF TRANSFORMER | - | - | - | - | 300 MHz | 0.1 MHz | - | 5.84 mm | 7.62 mm | 6.86 mm | ||
![]() T1.5-6-KK81 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | MINI-CIRCUITS | - | - | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | OHMS RATIO IS 1.5 | - | - | unknown | 3 dB | - | RF TRANSFORMER | - | - | - | - | 100 MHz | 0.02 MHz | - | 5.84 mm | 7.62 mm | 6.86 mm | ||
![]() T4-6T-KKTR Mini-Circuits | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC1-33-75G2A Mini-Circuits | 1 |
| Datasheet | YES | SURFACE MOUNT | MINI-CIRCUITS | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | Yes | e4 | - | EAR99 | GOLD OVER NICKEL | - | LENGTH DIM INCLUDES TERMINALS ALSO | - | TR, 13 INCH | compliant | 3 dB | - | RF TRANSFORMER | - | - | - | - | 3000 MHz | 5 MHz | - | 3.81 mm | 3.81 mm | 3.81 mm | ||
![]() 5425BL07B0100E Johanson Technology Inc | In Stock | - | Datasheet | - | - | JOHANSON TECHNOLOGY INC | 5425BL07B0100 | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | RF TRANSFORMER | - | - | - | - | - | - | - | - | - | - | ||
![]() PWB3010LD Coilcraft Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | COILCRAFT INC | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | Yes | EAR99 | TIN SILVER COPPER/TIN OVER NICKEL | - | HEIGHT DIM INCLUDES TERMINAL ALSO | - | TR, EMBOSSED PLASTIC, 13 INCH | compliant | 0.2 dB | - | RF TRANSFORMER | - | - | 780 µH | - | - | 0.0035 MHz | - | 4.45 mm | 6.77 mm | 6.48 mm | ||
![]() MABACT0045 TE Connectivity | In Stock | - | Datasheet | YES | SURFACE MOUNT | TYCO ELECTRONICS M/A-COM | - | - | 85 °C | -40 °C | - | Transferred | - | - | - | EAR99 | - | - | IMPEDANCE RATIO IS 4:1, HEIGHT DIM INCLUDE TERMINAL ALSO | - | TAPE & REEL | unknown | 1 dB | - | RF TRANSFORMER | - | - | - | - | 200 MHz | 5 MHz | - | 3.81 mm | 4.21 mm | 4.21 mm | ||
![]() T2-613-1 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | MINI-CIRCUITS | - | - | 85 °C | -20 °C | - | Active | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | OHMS RATIO IS 1:1:2 | - | - | unknown | 3 dB | - | RF TRANSFORMER | - | - | - | - | 200 MHz | 0.07 MHz | - | 5.84 mm | 7.62 mm | 6.86 mm |