- Manufacturer
- Frequency Range
- Impedance-Unbalanced/Balanced
- Mounting Type
- Package / Case
- Phase Difference
- Series
- Insertion Loss (Max)
- Length
- Transformer Type
- Packaging
- Factory Lead Time
- ECCN Code
Attribute column
Categories
Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Ihs Manufacturer | Impedance-Unbalanced/Balanced | Manufacturer | Manufacturer Part Number | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Return Loss (Min) | Risk Rank | Rohs Code | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Subcategory | Power Rating | Packing Method | Reach Compliance Code | Physical Dimension | Frequency Range | Insertion Loss | Operating Frequency-Min | Transformer Type | Insertion Loss (Max) | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | Cut-off Frequency-Max | Cut-off Frequency-Min | Phase Difference | DC Unbalance Current-Max | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0900PC15J0013001E Johanson Technology Inc. | In Stock | - | Datasheet | Surface Mount | 0805 (2012 Metric), 10 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | 9.5dB | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 868MHz ~ 928MHz | - | - | - | 2.0dB | - | - | - | - | - | 180° ±15° | - | - | - | - | ||
![]() 2450BL14C0100001T Johanson Technology Inc. | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 50 / 100Ohm | - | - | - | - | - | - | - | 9.5dB | - | - | Tape & Reel (TR) | 2450 | - | - | Active | - | - | - | - | - | - | - | - | - | - | 2.4GHz ~ 2.5GHz | - | - | - | 1.2dB | - | - | - | - | - | 180° ±10° | - | - | - | - | ||
![]() 0430BL15A0100001E Johanson Technology Inc. | In Stock | - | Datasheet | Surface Mount | 0805 (2012 Metric), 6 PC Pad | - | - | - | - | 50 / 100Ohm | - | - | - | - | - | - | - | 9.5dB | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 400MHz ~ 460MHz | - | - | - | 1.0dB | - | - | - | - | - | 180° ±10° | - | - | - | - | ||
![]() TC4-1W-7ALN Mini-Circuits | In Stock |
| Datasheet | - | - | YES | SURFACE MOUNT | - | MINI-CIRCUITS | - | - | - | 500000 kHz | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | - | Yes | - | - | - | - | - | EAR99 | - | - | MATCHING | LENGTH DIMENSION INCLUDES TERMINAL ALSO, OHMS RATIO IS 4 | - | 0.25 W | TR, 13 INCH | compliant | - | - | 3 dB | 5000 kHz | RF TRANSFORMER | - | 1 | 1 | - | 500 MHz | 5 MHz | - | 150 mA | 4.06 mm | 3.81 mm | 3.81 mm | ||
![]() TMO-1-1T Mini-Circuits | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNTED | - | MINI-CIRCUITS | - | - | - | 200000 kHz | 100 °C | -55 °C | ROHS COMPLIANT | Active | - | - | Yes | - | - | - | - | - | EAR99 | - | - | MATCHING | OHMS RATIO IS 1 | - | 0.25 W | - | unknown | - | - | 3 dB | 50 kHz | RF TRANSFORMER | - | 1 | 1 | 1:1 | 200 MHz | 0.05 MHz | - | 30 mA | 6.48 mm | 12.7 mm | 5.84 mm | ||
![]() TC8-1-10LN Mini-Circuits | In Stock |
| Datasheet | - | - | YES | SURFACE MOUNT | - | MINI-CIRCUITS | - | - | - | 500000 kHz | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | - | Yes | - | - | e3 | - | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | MATCHING | OHM RATIO: 8 | - | 0.25 W | TR, 13 INCH | compliant | - | - | 3 dB | 2000 kHz | RF TRANSFORMER | - | 1 | 1 | - | 500 MHz | 2 MHz | - | 150 mA | 4.06 mm | 3.81 mm | 3.81 mm | ||
![]() NCR2-123-3 Mini-Circuits | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | MINI-CIRCUITS | - | - | - | - | 85 °C | -40 °C | - | Active | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | 2.7 dB | - | RF TRANSFORMER | - | - | - | - | 12000 MHz | 4700 MHz | - | - | 0.89 mm | 2.49 mm | 2.01 mm | ||
![]() TP2P-31 Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T3-1T-X65 Mini-Circuits | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNTED | - | MINI-CIRCUITS | - | - | - | 250000 kHz | 85 °C | -20 °C | ROHS COMPLIANT | Active | - | - | Yes | - | - | e3 | Yes | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | MATCHING | OHMS RATIO IS 3 | - | 0.25 W | - | compliant | - | - | 3 dB | 50 kHz | RF TRANSFORMER | - | 1 | 1 | - | 250 MHz | 0.05 MHz | - | 30 mA | 5.84 mm | 7.62 mm | 6.86 mm | ||
![]() T16-6T-X65 Mini-Circuits | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNTED | - | MINI-CIRCUITS | - | - | - | 75000 kHz | 85 °C | -20 °C | ROHS COMPLIANT | Active | - | - | Yes | - | - | e3 | Yes | - | EAR99 | - | TIN OVER NICKEL | MATCHING | OHMS RATIO IS 16 | - | 0.25 W | - | unknown | - | - | 3 dB | 30 kHz | RF TRANSFORMER | - | 1 | 1 | - | 75 MHz | 0.03 MHz | - | 30 mA | 5.84 mm | 7.62 mm | 6.86 mm | ||
![]() TRS2-1T-1 Mini-Circuits | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | MINI-CIRCUITS | - | - | - | - | 85 °C | -40 °C | - | Active | - | - | Yes | - | - | - | - | - | EAR99 | - | - | - | IMPEDANCE RATIO IS 1:2 | - | - | TR, 7/13 INCH | unknown | - | - | 2.3 dB | - | RF TRANSFORMER | - | - | - | - | 1200 MHz | 5 MHz | - | - | 3.05 mm | 7.11 mm | 6.35 mm | ||
![]() T2-1-KK81 Mini-Circuits | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | MINI-CIRCUITS | - | - | - | - | 85 °C | -20 °C | ROHS COMPLIANT | Active | - | - | Yes | - | - | e3 | Yes | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | unknown | - | - | 3 dB | - | RF TRANSFORMER | - | - | - | - | 600 MHz | 0.05 MHz | - | - | 5.84 mm | 7.62 mm | 6.86 mm | ||
![]() TMO-2.5-6T Mini-Circuits | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNTED | - | MINI-CIRCUITS | - | - | - | 100000 kHz | 100 °C | -55 °C | ROHS COMPLIANT | Active | - | - | Yes | - | - | e3/e2 | Yes | - | EAR99 | - | - | MATCHING | OHMS RATIO IS 2.5 | - | 0.25 W | - | unknown | - | - | 3 dB | 10 kHz | RF TRANSFORMER | - | 1 | 1 | 1:1.5 | 100 MHz | 0.01 MHz | - | 30 mA | 10.29 mm | 12.7 mm | 5.84 mm | ||
![]() TCM3-452X-1 Mini-Circuits | In Stock |
| Datasheet | - | - | YES | SURFACE MOUNT | - | MINI-CIRCUITS | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | - | Yes | - | - | - | - | - | EAR99 | - | - | - | HEIGHT & LENGTH DIM INCLUDES TERMINALS ALSO | - | - | TR, 13 INCH | unknown | - | - | 2.5 dB | - | RF TRANSFORMER | - | - | - | - | 4000 MHz | 20 MHz | - | - | 4.06 mm | 3.81 mm | 4.06 mm | ||
![]() SCTX2-93-2W Mini-Circuits | In Stock | - | Datasheet | Surface Mount | 12-SMD Module | - | - | - | - | 1:2 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 10MHz ~ 9GHz | - | - | - | 5.9dB | - | - | - | - | - | 9° | - | - | - | - | ||
![]() TT1-6-X65 Mini-Circuits | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300", 7.62mm) | - | - | - | - | 1:1 | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 4kHz ~ 300MHz | - | - | - | 3.0dB | - | - | - | - | - | - | - | - | - | - | ||
![]() 2450BM15B0003001E Johanson Technology Inc. | In Stock | - | Datasheet | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 50 / -Ohm | - | - | - | - | - | - | - | 10dB | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 2.4GHz ~ 2.5GHz | - | - | - | 2.2dB | - | - | - | - | - | 180° ±12° | - | - | - | - | ||
![]() 0868BM15G0027001E Johanson Technology Inc. | In Stock | - | Datasheet | Surface Mount | 0805 (2012 Metric), 10 PC Pad | - | - | - | - | 50Ohm | - | - | - | - | - | - | - | 10dB | - | - | Tape & Reel (TR) | 0868 | - | - | Active | - | - | - | - | - | - | - | - | - | - | 865MHz ~ 870MHz | - | - | - | 2.0dB | - | - | - | - | - | 180° ±10° | - | - | - | - | ||
![]() ADT4-6 Schneider | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4037 Alloy Steel | MINI-CIRCUITS | - | Mini-Circuits | ADT4-6 | 250000 kHz | 85 °C | -20 °C | ROHS COMPLIANT | Active | - | 4.51 | No | - | - | e0 | No | - | EAR99 | Blind Threaded Inserts - MaxTite® | Tin/Lead (Sn/Pb) | MATCHING | OHMS RATIO IS 4 | Other Transformers | 0.5 W | TAPE & REEL | not_compliant | L7.87XB5.59XH5.23 (mm) | - | 3 dB | 70 kHz | RF TRANSFORMER | - | 1 | 1 | 1:2 | 250 MHz | 0.07 MHz | - | 30 mA | 5.23 mm | 7.87 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |