- Manufacturer
- Frequency Range
- Impedance-Unbalanced/Balanced
- Mounting Type
- Package / Case
- Phase Difference
- Series
- Insertion Loss (Max)
- Length
- Transformer Type
- Packaging
- Factory Lead Time
- ECCN Code
Attribute column
Categories
Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Manufacturer Series | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | Power Rating | Packing Method | Reach Compliance Code | Insertion Loss | Operating Frequency-Min | Transformer Type | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Cut-off Frequency-Max | Cut-off Frequency-Min | DC Unbalance Current-Max | Secondary Impedance | Primary Impedance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAL-0006SMG Marki Microwave Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | MARKI MICROWAVE INC | - | - | 100 °C | -55 °C | - | Active | Yes | - | - | EAR99 | - | - | - | - | - | unknown | 5.5 dB | - | RF TRANSFORMER | - | - | - | - | - | 0.5 MHz | - | - | - | 3.94 mm | 8.13 mm | 8.13 mm | ||
![]() TG04-RF01NS8 Halo Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | HALO ELECTRONICS INC | - | - | 85 °C | -40 °C | - | Obsolete | - | - | - | EAR99 | - | - | - | - | - | unknown | -3 dB | - | RF TRANSFORMER | - | - | - | 1CT:1CT | 300 MHz | 0.004 MHz | - | - | - | 5.08 mm | 8.13 mm | 7.11 mm | ||
![]() PA0812NL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | PULSE ELECTRONICS CORP | - | 700 kHz | 125 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | - | EAR99 | - | - | - | 140 W | TRAY | compliant | - | 200 kHz | SMPS TRANSFORMER | 2 | 2 | 194 µH | - | - | - | - | - | - | 8.6 mm | 23.37 mm | 20.07 mm | ||
![]() C2073NLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | PULSE ELECTRONICS CORP | - | - | - | - | ROHS COMPLIANT | Obsolete | Yes | - | - | EAR99 | - | - | IMPEDANCE RATIO IS 1:4CT, HEIGHT DIM INCLUDES TERMINAL ALSO | - | TAPE & REEL | unknown | 1.2 dB | - | RF TRANSFORMER | - | - | - | 1:2CT | 200 MHz | 65 MHz | - | - | - | 3.81 mm | 4.3 mm | 2.69 mm | ||
![]() SMST21NMHB-003 Murata Manufacturing Co Ltd | In Stock | - | Datasheet | - | - | MURATA MANUFACTURING CO LTD | SMST21NMHB | - | - | - | - | Active | - | - | - | EAR99 | - | - | - | - | - | compliant | - | - | RF TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWB3010-1LD Coilcraft Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | COILCRAFT INC | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | Yes | EAR99 | Tin/Silver/Copper - Tin - with Nickel barrier | - | HEIGHT DIM INCLUDES TERMINAL ALSO | - | TR, EMBOSSED PLASTIC, 13 INCH | compliant | 0.2 dB | - | RF TRANSFORMER | - | - | 95 μH | - | - | 0.03 MHz | - | - | - | 4.45 mm | 6.77 mm | 6.48 mm | ||
![]() MABA-008980-CF0440 MACOM | In Stock | - | Datasheet | YES | SURFACE MOUNT | M/A-COM TECHNOLOGY SOLUTIONS INC | - | - | 85 °C | -40 °C | SM-168A | Obsolete | - | - | - | EAR99 | - | - | IMPEDANCE RATIO IS 1:4 | - | TAPE & REEL | compliant | 7.8 dB | - | RF TRANSFORMER | - | - | - | - | 1000 MHz | 50 MHz | - | - | - | 5 mm | 7.11 mm | 6.35 mm | ||
![]() RFXF5732TR13 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | RF MICRO DEVICES INC | RFXF5732 | - | - | - | - | Transferred | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | RF TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFXF9504 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | RF MICRO DEVICES INC | - | 3000000 kHz | 85 °C | -20 °C | ROHS COMPLIANT | Transferred | Yes | - | Yes | EAR99 | - | SIGNAL | IMPEDANCE RATIO IS : 1:1 | - | TAPE & REEL | compliant | 3 dB | 5000 kHz | RF TRANSFORMER | 1 | 1 | - | 1:1 | 3000 MHz | 5 MHz | - | 50 OHMS | 50 OHMS | 2.29 mm | 2.74 mm | 2.54 mm | ||
![]() MABA-009947-CF3160 MACOM | In Stock | - | Datasheet | YES | SURFACE MOUNT | M/A-COM TECHNOLOGY SOLUTIONS INC | - | - | 85 °C | -20 °C | SM-22, ROHS COMPLIANT | Active | Yes | - | Yes | EAR99 | - | - | BREADTH DIMENSION INCLUDES TERMINALS ALSO; CENTER TAPPED SECONDARY; IMPEDANCE RATIO IS 1:3 | - | TAPE & REEL | compliant | 1.5 dB | - | RF TRANSFORMER | - | - | - | - | 200 MHz | 0.3 MHz | - | - | - | 3.81 mm | 3.81 mm | 3.81 mm | ||
![]() T2-1-2W-X65 Mini-Circuits | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | MINI-CIRCUITS | - | - | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | TIN OVER NICKEL | - | OHMS RATIO IS: 2 | - | - | unknown | 1 dB | - | RF TRANSFORMER | - | - | - | - | 120 MHz | 5 MHz | - | - | - | 5.84 mm | 7.62 mm | 6.86 mm | ||
![]() HHM1798A1 TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5-1T Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | MINI-CIRCUITS | - | 300000 kHz | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | MATCHING | OHMS RATIO IS 5 | 0.25 W | - | compliant | 3 dB | 300 kHz | RF TRANSFORMER | 1 | 1 | - | - | 300 MHz | 0.3 MHz | 30 mA | - | - | 5.84 mm | 7.62 mm | 6.86 mm | ||
![]() SLBL18-2R500G-10-01T Sunlord | In Stock | - | Datasheet | - | - | SHENZHEN SUNLORD ELECTRONICS CO LTD | SLBL | - | - | - | - | Contact Manufacturer | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | RF TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SERT4-62HP-50W Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | MINI-CIRCUITS | - | - | 65 °C | -40 °C | - | Active | - | - | - | EAR99 | - | - | - | - | - | unknown | 0.8 dB | - | RF TRANSFORMER | - | - | - | - | 600 MHz | 20 MHz | - | - | - | 11.94 mm | 30.99 mm | 23.62 mm | ||
![]() TCM2-672X-1 Mini-Circuits | In Stock |
| Datasheet | - | - | MINI-CIRCUITS | - | - | - | - | ROHS COMPLIANT | Obsolete | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | RF TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MABA-007766-CF2 MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S554-5999-03 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | BEL FUSE INC | - | - | 70 °C | - | - | Active | No | - | No | EAR99 | - | - | - | - | - | not_compliant | 1.5 dB | - | RF TRANSFORMER | - | - | 30 µH | 1:2CT | 250 MHz | 1 MHz | - | - | - | 5.72 mm | 7.62 mm | 7.24 mm | ||
![]() AEFD-111DS Allied Components International | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | ALLIED COMPONENTS INTERNATIONAL | - | - | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | - | EAR99 | - | - | - | - | - | compliant | - | - | RF TRANSFORMER | - | - | 1 µH | 9:9:9 | - | - | - | - | - | 12 mm | 21.08 mm | 21.08 mm | ||
![]() T14-1-X65 Mini-Circuits | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | MINI-CIRCUITS | - | - | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | OHMS RATIO IS 14 | - | - | unknown | 3 dB | - | RF TRANSFORMER | - | - | - | - | 150 MHz | 0.2 MHz | - | - | - | 5.84 mm | 7.62 mm | 6.86 mm |