- Manufacturer
- Frequency Range
- Impedance-Unbalanced/Balanced
- Mounting Type
- Package / Case
- Phase Difference
- Series
- Insertion Loss (Max)
- Length
- Transformer Type
- Packaging
- Factory Lead Time
- ECCN Code
Attribute column
Categories
Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Approvals | Ihs Manufacturer | Impedance-Unbalanced/Balanced | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Return Loss (Min) | RoHS | Rohs Code | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Reach Compliance Code | Frequency | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Impedance | Frequency Range | Insertion Loss | Operating Frequency-Min | Insertion Loss (dB) | Transformer Type | Turns Ratio - Primary:Secondary | Insertion Loss (Max) | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Return Loss-Min | Cut-off Frequency-Max | Cut-off Frequency-Min | Phase Difference | DC Unbalance Current-Max | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCM2-43X-2 Mini-Circuits | In Stock |
| Datasheet | - | - | - | - | - | YES | SURFACE MOUNT | - | - | MINI-CIRCUITS | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | LENGTH & HEIGHT DIM INCLUDE TERMINAL ALSO | - | - | TR, 13 INCH | - | unknown | - | - | - | - | - | - | 3 dB | - | - | RF TRANSFORMER | - | - | - | - | - | - | - | 4000 MHz | 10 MHz | - | - | 4.06 mm | 4.06 mm | 3.81 mm | - | ||
![]() TCM2-452X-2 Mini-Circuits | In Stock |
| Datasheet | - | - | - | - | - | YES | SURFACE MOUNT | - | - | MINI-CIRCUITS | - | - | 85 °C | -40 °C | - | - | Active | - | - | Yes | - | - | - | e3 | - | - | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | HEIGHT & LENGTH DIM INCLUDES TERMINALS ALSO | - | - | TR, 13 INCH | - | compliant | - | - | - | - | - | - | 2.5 dB | - | - | RF TRANSFORMER | - | - | - | - | - | - | - | 4000 MHz | 20 MHz | - | - | 4.06 mm | 4.06 mm | 3.81 mm | - | ||
![]() TG07-RF18NS8LF Halo Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | YES | SURFACE MOUNT | - | EN, UL | HALO ELECTRONICS INC | - | - | 85 °C | -40 °C | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | -3 dB | - | - | RF TRANSFORMER | - | - | - | - | - | 1:2CT | - | 350 MHz | 0.2 MHz | - | - | 5.08 mm | 8.13 mm | 7.11 mm | - | ||
![]() SYTX2-451-5W Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | YES | SURFACE MOUNT | - | - | MINI-CIRCUITS | - | - | 85 °C | -40 °C | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | TR, 13 INCH | - | unknown | - | - | - | - | - | - | 3.43 dB | - | - | RF TRANSFORMER | - | - | - | - | - | - | - | 450 MHz | 10 MHz | - | - | 6.35 mm | 12.7 mm | 9.65 mm | - | ||
![]() MABA-011047-000 MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA0814NLT Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | YES | SURFACE MOUNT | - | - | PULSE ELECTRONICS CORP | - | 700 kHz | 125 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | Yes | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | LENGTH DIM INCLUDES TERMINAL ALSO | - | 140 W | TR | - | compliant | - | - | - | - | - | - | - | 200 kHz | - | SMPS TRANSFORMER | - | - | 2 | 2 | 290 µH | - | - | 0.7 MHz | 0.2 MHz | - | - | 9.7 mm | 23.37 mm | 21.6 mm | - | ||
![]() T3-1T-KK81 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | YES | SURFACE MOUNT | - | - | MINI-CIRCUITS | - | 250000 kHz | 85 °C | -20 °C | - | ROHS COMPLIANT | Active | - | - | Yes | - | - | - | e3 | Yes | - | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | MATCHING | OHMS RATIO IS 3 | - | 0.25 W | - | - | compliant | - | - | - | - | - | - | 3 dB | 50 kHz | - | RF TRANSFORMER | - | - | 1 | 1 | - | - | - | 250 MHz | 0.05 MHz | - | 30 mA | 5.84 mm | 7.62 mm | 6.86 mm | - | ||
![]() PA0930NL Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | YES | SURFACE MOUNT | - | - | PULSE ELECTRONICS CORP | - | - | 125 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | TRAY | - | compliant | - | - | - | - | - | - | - | - | - | RF TRANSFORMER | - | - | - | - | 54 µH | - | - | - | - | - | - | 9.1 mm | 29.46 mm | 25.4 mm | - | ||
![]() T-622-X65 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | MINI-CIRCUITS | - | - | 85 °C | -20 °C | - | ROHS COMPLIANT | Active | - | - | Yes | - | - | - | e3 | Yes | - | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | OHMS RATIO IS 1:1:1 | - | - | - | - | compliant | - | - | - | - | - | - | 3 dB | - | - | RF TRANSFORMER | - | - | - | - | - | - | - | 200 MHz | 0.1 MHz | - | - | 5.84 mm | 7.62 mm | 6.86 mm | - | ||
![]() TTC1-33W-1 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | YES | SURFACE MOUNT | - | - | MINI-CIRCUITS | - | - | 85 °C | -40 °C | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | 3.3 dB | - | - | RF TRANSFORMER | - | - | - | - | - | - | - | 3000 MHz | 45 MHz | - | - | 1.88 mm | 2.54 mm | 1.42 mm | - | ||
![]() T36-1-KK81 Mini-Circuits | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | 1:36 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30kHz ~ 20MHz | - | - | - | - | - | 3.0dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC4-19LN Mini-Circuits | In Stock |
| Datasheet | - | - | - | Surface Mount | 6-SMD (5 Leads), Flat Lead | - | - | - | - | - | 1:4 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10MHz ~ 1.9GHz | - | - | - | - | - | 3.0dB | - | - | - | - | - | - | - | 6° | - | - | - | - | - | ||
![]() SCTX2-93-2W Mini-Circuits | In Stock | - | Datasheet | - | - | - | Surface Mount | 12-SMD Module | - | - | - | - | - | 1:2 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10MHz ~ 9GHz | - | - | - | - | - | 5.9dB | - | - | - | - | - | - | - | 9° | - | - | - | - | - | ||
![]() LTU-1608-2G5S1-A1 MAGLAYERS | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0430BL15A0100001E Johanson Technology Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 0805 (2012 Metric), 6 PC Pad | - | - | - | - | - | 50 / 100Ohm | - | - | - | - | - | - | 9.5dB | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz ~ 460MHz | - | - | - | - | - | 1.0dB | - | - | - | - | - | - | - | 180° ±10° | - | - | - | - | - | ||
![]() BALF-WL-00D3 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 15-WFBGA, CSPBGA | - | - | - | - | - | - | - | - | - | - | - | - | 14dB | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 862MHz ~ 928MHz | - | - | - | - | - | 1.15dB | - | - | - | - | - | - | - | 4° | - | - | - | - | - | ||
![]() LTU-0605-2G0S5-A1 MAGLAYERS | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B0922J7575A50HF Anaren | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 6 | - | - | 75 / 75Ohm | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 85°C | -55°C | - | - | - | - | - | 1.29mm | - | 2.15GHz | 2012 | 0805 | L2.04XB1.29XH0.59 (mm) | 75Ohm | 950MHz~2.15GHz | - | - | 0.8 dB | RF TRANSFORMER | 1:1 | 1.1dB | - | - | - | - | 12dB | - | - | 3° | - | 0.59mm | 2.04mm | - | RoHS Compliant | ||
![]() BD0810J50100AHF Anaren | 1 | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 6 | - | - | 50 / 100Ohm | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | 5A991.G | - | 85°C | -55°C | - | - | 8517.70.00.00 | - | - | 1.29mm | - | 1GHz | 2012 | 0805 | L2.04XB1.29XH0.72 (mm) | 100Ohm | 800MHz~1GHz | - | - | 0.7 dB | RF TRANSFORMER | 1:1.41 | 0.95dB | - | - | - | - | 13dB | - | - | 1° | - | 0.72mm | 2.04mm | - | RoHS Compliant |