- Manufacturer
- Frequency Range
- Impedance-Unbalanced/Balanced
- Mounting Type
- Package / Case
- Phase Difference
- Series
- Insertion Loss (Max)
- Length
- Transformer Type
- Packaging
- Factory Lead Time
- ECCN Code
Attribute column
Categories
Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Impedance-Unbalanced/Balanced | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Packing Method | Depth | Reach Compliance Code | Frequency | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Impedance | Max DC Current | Lead/Base Style | Max Frequency | Frequency Range | Insertion Loss (dB) | Transformer Type | Turns Ratio - Primary:Secondary | Insertion Loss (Max) | Return Loss | Turns Ratio (NpNs) | Return Loss-Min | Cut-off Frequency-Max | Cut-off Frequency-Min | Phase Difference | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-2.5-6DL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.330, 8.38mm) | - | - | - | - | - | - | - | Tube | - | RF3 | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | IMPEDANCE RATIO IS 2.5:1 | - | - | - | - | 100MHz | - | - | L7.62XB6.85XH6.35 (mm) | - | - | - | - | 10kHz~100MHz | - | RF TRANSFORMER | 1:1.58 | 3.0dB | - | - | - | - | - | - | - | 6.35mm | 7.62mm | 6.85mm | No | - | ROHS3 Compliant | - | ||
![]() HHM1775D1 TDK Corporation | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | 0805 (2012 Metric), 6 PC Pad | - | - | - | 50 / 100Ohm | - | - | Industrial grade | Tape & Reel (TR) | 2001 | HHM | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.1GHz~4.9GHz | - | RF TRANSFORMER | - | 1.2dB | - | - | 10dB | - | - | 180° ±15° | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CX2043LNL Pulse Electronics Network | 590 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 5-SMD Module | - | - | - | 1.5:1 | - | - | - | Tray | 2010 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 85°C | -40°C | - | - | - | - | - | - | 1.5GHz | - | - | L3.81XB3.81XH2.79 (mm) | - | - | - | - | 1MHz~1GHz | - | RF TRANSFORMER | - | 0.2dB | - | 1.224:1 | - | - | - | - | - | 2.79mm | 3.81mm | 3.81mm | - | - | RoHS Compliant | - | ||
![]() MABA-009594-CF18A0 M/A-Com Technology Solutions | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | 5 | - | 1:1 | - | - | - | Cut Tape (CT) | 2009 | - | - | yes | Discontinued | 1 (Unlimited) | - | EAR99 | - | 100°C | -40°C | - | - | - | TAPE & REEL | 5.31mm | - | - | - | - | L4.19XB2.69XH3.72 (mm) | - | - | Gull Wing | - | 5MHz~200MHz | - | RF TRANSFORMER | - | 1.0dB | - | - | - | 200MHz | - | - | - | 3.72mm | 4.19mm | 2.69mm | - | - | ROHS3 Compliant | - | ||
![]() HHM1731F1 TDK Corporation | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric), 6 PC Pad | - | - | 2.012816mg | 50 / 200Ohm | - | - | - | Tape & Reel (TR) | 2015 | HHM | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | - | - | - | - | - | unknown | - | 1608 | 0603 | - | 50Ohm | - | - | - | 1.71GHz~1.88GHz | 1.2 dB | RF TRANSFORMER | - | - | - | - | -10dB | - | - | 180° ±10° | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CX2049LANL Pulse Electronics Network | 311 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | 5-SMD | - | - | - | - | - | - | - | Tray | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250KHz~500MHz | - | RF TRANSFORMER | - | 3.0dB | - | - | 8dB | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5400BL14B100T Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 50 / 100Ohm | - | - | - | Tape & Reel (TR) | 2010 | 5400 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Ceramic | - | - | - | - | - | 5.875GHz | 1608 | 0603 | - | 100Ohm | - | - | 5.875GHz | 4.9GHz~5.87GHz | 1 dB | - | - | 1.0dB | 9.5 dB | - | 9.5dB | - | - | 180° ±10° | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() HHM15112A1 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 0805 (2012 Metric), 6 PC Pad | - | - | - | 75 / 100Ohm | - | - | - | Tape & Reel (TR) | - | HHM | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900MHz~2.2GHz | - | RF TRANSFORMER | - | 1.1dB | - | - | 10dB | - | - | 180° ±15° | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5400BL15K050E Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 5.499807mg | 50 / 50Ohm | - | - | - | Tape & Reel (TR) | 2005 | 5400 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Ceramic | - | - | - | - | - | 5.4GHz | 2012 | 0805 | - | 50Ohm | - | - | 5.875GHz | 4.9GHz~5.87GHz | 1.2 dB | - | - | 1.2dB | 8.5 dB | - | 8.5dB | - | - | 180° ±10° | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() EHF-FD1617 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | - | 50 / 200Ohm | - | - | - | Cut Tape (CT) | 2000 | EHF | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | 3.2mm X 1.6mm X 0.65mm | - | - | - | - | 130MHz~500MHz | - | RF TRANSFORMER | - | 2.0dB | - | 1:2 | - | 430MHz | 380MHz | 180° ±10° | - | 0.65mm | - | 3.2mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EHF-2BG2450 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | 50 / 200Ohm | - | - | - | Tape & Reel (TR) | 2002 | EHF | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | 2.0mm X 1.25mm X 0.95mm | - | - | - | - | 2.4GHz~2.5GHz | - | RF TRANSFORMER | - | 1.0dB | - | - | - | 2500MHz | 2400MHz | 180° ±15° | - | 0.95mm | - | 2mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CX2147NL Pulse Electronics Network | 4950 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 6-SMD | - | - | - | 1:1 | - | - | - | Tray | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5MHz~200MHz | - | RF TRANSFORMER | - | 0.3dB | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MABA-011002 M/A-Com Technology Solutions | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | 4:1 | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 85°C | -40°C | - | - | 1W | - | - | - | - | - | - | - | - | 900mA | - | - | 5MHz~200MHz | - | RF TRANSFORMER | - | 3.6dB | - | - | - | - | - | - | - | 3.88mm | 7.11mm | 6.35mm | - | - | ROHS3 Compliant | - | ||
![]() CX2039LNLT Pulse Electronics Network | In Stock | - | - | 9 Weeks | - | Surface Mount | Surface Mount | 5-SMD Module | - | - | - | 50 / 50Ohm | 85°C | -40°C | - | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | IMPEDANCE RATIO IS 50:50; HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | - | - | - | - | L3.81XB3.81XH2.79 (mm) | - | - | - | - | 4.5MHz~1.5GHz | - | RF TRANSFORMER | - | 2.0dB | - | - | -30dB | - | - | - | - | 2.79mm | 3.81mm | 3.81mm | - | - | RoHS Compliant | - | ||
![]() BALF-ATM-01E3 STMicroelectronics | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Surface Mount | 6-SMD, No Lead | - | - | - | 50 / 50Ohm | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2.5GHz | - | - | - | - | - | - | - | 2.4GHz~2.5GHz | - | - | - | 1.3dB | - | - | 15dB | - | - | 9° | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CX2074NL Pulse Electronics Network | 977 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | 6-SMD Module | - | 6 | - | 1:4 | - | - | - | Tray | 2004 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 85°C | -40°C | - | - | - | - | 4mm | - | - | - | - | - | - | - | Gull Wing | - | 1MHz~500MHz | 0.6 dB | RF TRANSFORMER | 1:2 | - | - | - | - | - | - | - | - | 4.4mm | 6.9mm | 4mm | - | - | RoHS Compliant | - | ||
![]() 3-1-1WL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | - | - | - | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | - | - | 10.92mm | - | 400MHz | - | - | - | - | - | Gull Wing | - | 150kHz~400MHz | 3 dB | RF TRANSFORMER | 1:1 | 3.0dB | - | - | - | - | - | - | - | - | 7.62mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3-16-1DL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.330, 8.38mm) | - | - | - | 1:16 | - | - | - | Tube | 2011 | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | IMPEDANCE RATIO IS 16:1 | - | - | - | - | 120MHz | - | - | L7.62XB6.85XH6.35 (mm) | - | - | - | - | 300kHz~120MHz | - | RF TRANSFORMER | 1:4 | 3.0dB | - | - | - | - | - | - | - | 6.35mm | 7.62mm | 6.85mm | - | - | Non-RoHS Compliant | - | ||
![]() 2-1-1WL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | 1:1 | - | - | - | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | - | - | - | - | 200MHz | - | - | D10.92XH6.35 (mm) | - | - | - | - | 50kHz~200MHz | - | RF TRANSFORMER | - | 3.0dB | - | - | - | - | - | - | 10.92mm | 6.35mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3-1-1DL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | - | - | - | Tube | 2011 | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | - | - | 8.83mm | - | 400MHz | - | - | - | - | - | PC Pin | - | 150kHz~400MHz | 3 dB | RF TRANSFORMER | 1:1 | 3.0dB | - | - | - | - | - | - | - | - | 7.62mm | - | No | - | ROHS3 Compliant | - |