- Manufacturer
- Frequency Range
- Impedance-Unbalanced/Balanced
- Mounting Type
- Package / Case
- Phase Difference
- Series
- Insertion Loss (Max)
- Length
- Transformer Type
- Packaging
- Factory Lead Time
- ECCN Code
Attribute column
Categories
Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Impedance-Unbalanced/Balanced | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Packing Method | Depth | Reach Compliance Code | Frequency | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Impedance | Max DC Current | Lead/Base Style | Filter Type | Frequency Range | VSWR | Insertion Loss (dB) | Transformer Type | Turns Ratio - Primary:Secondary | Output Impedance | Insertion Loss (Max) | Number of Secondary Winding | Input Impedance | Number of Primary Winding | Turns Ratio (NpNs) | Return Loss-Min | Center or Cutoff Frequency (fo/fc) | Cut-off Frequency-Max | Cut-off Frequency-Min | Phase Difference | Average Input Power | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-1-6JEL Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, J-Lead | - | - | - | - | - | - | - | - | Tube | 2002 | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | - | - | TAPE & REEL | - | - | 150MHz | - | - | D8.38XH6.35 (mm) | - | - | - | - | 10kHz~150MHz | - | - | RF TRANSFORMER | 1:1 | - | 3.0dB | - | - | - | - | - | - | - | - | - | - | 8.38mm | 6.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() CX2044LNL Pulse Electronics Network | 600 |
| - | 9 Weeks | - | - | Surface Mount | Surface Mount | 5-SMD | - | - | - | 50 / 50Ohm | - | - | - | - | Tray | 2010 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | 85°C | -40°C | - | - | IMPEDANCE RATIO IS 1.5:1; HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | unknown | 1.5GHz | - | - | L3.81XB3.81XH2.79 (mm) | - | - | - | - | 5MHz~500MHz | - | - | RF TRANSFORMER | 1.22:1 | - | 0.5dB | - | - | - | - | -15dB | - | - | - | - | - | - | 2.79mm | 3.81mm | 3.81mm | - | RoHS Compliant | - | ||
![]() RFXF8553-TR13 RFMD | In Stock | - | Datasheet | - | - | - | Surface Mount | - | SMD/SMT | - | 5 | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CX2047LANLT Pulse Electronics Network | 425 |
| - | 9 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD Module, 5 Leads | - | 5 | - | 1:4 | 300000kHz | - | -40°C | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | MATCHING | - | - | - | - | - | - | - | - | 3.81mm x 3.81mm x 3.07mm | - | - | - | - | 500KHz~300MHz | - | - | RF TRANSFORMER | - | - | 4.0dB | 1 | - | 1 | - | 14dB | - | - | - | - | - | - | 3.07mm | 3.81mm | 3.81mm | - | RoHS Compliant | - | ||
![]() TTB12G51-900-2P-T20 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD | - | - | - | 50 / 50Ohm | - | - | - | - | Tape & Reel (TR) | 2010 | TTB | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 174MHz~860MHz | - | - | - | - | - | 0.7dB | - | - | - | - | - | - | - | - | 180° ±15° | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CX2049LANLT Pulse Electronics Network | In Stock | - | - | 9 Weeks | - | - | Surface Mount | Surface Mount | 5-SMD | - | 5 | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250KHz~500MHz | - | - | RF TRANSFORMER | - | - | 3.0dB | - | - | - | - | 8dB | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ABT-8-50-1-T Abracon LLC | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | Module | - | - | - | 50 / 50Ohm | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45MHz~870MHz | - | - | - | - | - | 1.2dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CX2109NLT Pulse Electronics Network | In Stock | - | - | 9 Weeks | - | - | - | Surface Mount | 5-SMD Module | - | - | - | 50 / 50Ohm | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5MHz~3GHz | - | - | - | - | - | 3.5dB | - | - | - | - | - | - | - | - | 20° | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EHF-FD1755T Panasonic Electronic Components | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 50 / 100Ohm | - | - | - | - | Tape & Reel (TR) | 2002 | EHF | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | 0805 | - | - | - | - | - | 3.4GHz~4GHz | - | - | - | - | - | 1.0dB | - | - | - | - | - | - | - | - | 180° ±20° | - | - | - | - | 2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RFBLN1608060AF6T50 Walsin Technology Corporation | In Stock | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 0603 (1608 Metric), 6 PC Pad | - | - | - | 50 / -Ohm | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz~2.5GHz | - | - | - | - | - | 1dB | - | - | - | - | - | - | - | - | 180° ±10° | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MABAES0029 M/A-Com Technology Solutions | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | - | - | 1:1 | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | no | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 85°C | -40°C | - | - | - | 500mW | - | - | - | - | - | - | L4.27XB2.69XH3.89 (mm) | - | 500mA | - | - | 50MHz~1.2GHz | - | - | RF TRANSFORMER | - | - | 1.2dB | - | - | - | 1:1 | - | - | 1200MHz | 50MHz | 180° | - | - | 3.89mm | 4.27mm | 2.69mm | No | ROHS3 Compliant | - | ||
![]() BLF2012LM37R2400A Yageo | In Stock | - | - | 25 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 50 / -Ohm | - | - | - | 25V | Tape & Reel (TR) | 2014 | 2012 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -25°C | - | - | - | - | - | - | - | 2.4GHz | - | 0805 | - | 50Ohm | - | - | - | 2.4GHz~2.5GHz | - | 3.5 dB | - | - | - | - | - | - | - | - | - | - | - | - | 180° ±15° | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TBL-1608-245-M2 Susumu | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 50 / 100Ohm | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | unknown | - | 1608 | 0603 | L1.6XB0.8XH0.4 (mm)/L0.063XB0.031XH0.016 (inch) | - | - | - | BAND PASS FILTER | 2.4GHz~2.5GHz | 2 | - | - | - | 100Ohm Ω | 1.0dB | - | 100Ohm | - | - | - | 2450MHz | - | - | 180° ±10° | 0.5W | - | 400μm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | ||
![]() C2139NLT Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD | - | 6 | - | 1:1 | - | 70°C | - | - | Cut Tape (CT) | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | TAPE & REEL | - | - | - | - | - | 3.81mm X 3.05mm X 2.03mm | - | - | - | - | 5MHz~1GHz | - | - | RF TRANSFORMER | - | - | 0.4dB | - | - | - | - | - | - | 1000MHz | 5MHz | - | - | - | 2.03mm | 3.81mm | 3.05mm | No | RoHS Compliant | - | ||
![]() 2450BM15B0003E Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 50 / -Ohm | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 125°C | -40°C | Ceramic | - | - | - | - | - | - | 2.45GHz | 2012 | 0805 | - | 50Ohm | - | - | - | 2.4GHz~2.5GHz | - | 1.7 dB | - | - | - | 2.2dB | - | - | - | - | 10dB | - | - | - | 180° ±12° | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2-4-6DL Bourns Inc. | In Stock | - | Datasheet | 25 Weeks | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | - | - | - | - | Tube | 2011 | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | IMPEDANCE RATIO IS 4:1 | - | - | 8.83mm | - | 250MHz | - | - | - | - | - | PC Pin | - | 20kHz~250MHz | - | 3 dB | RF TRANSFORMER | 1:2 | - | 3.0dB | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | No | ROHS3 Compliant | - | ||
![]() 3-1-6DL Bourns Inc. | In Stock | - | - | - | - | Copper, Silver, Tin | Through Hole | Through Hole | 6-DIP (0.330, 8.38mm) | - | - | - | 1:1 | - | - | - | - | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | - | - | - | - | - | 150MHz | - | - | L7.62XB6.85XH6.35 (mm) | - | - | PC Pin | - | 10kHz~150MHz | - | - | RF TRANSFORMER | - | - | 3.0dB | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | 7.62mm | 6.85mm | - | Non-RoHS Compliant | - | ||
![]() HHM1704A2 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | OBSOLETE (Last Updated: 2 months ago) | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | - | - | - | - | - | Tape & Reel (TR) | - | HHM | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 dB | RF TRANSFORMER | - | - | - | - | - | - | - | - | - | 1880MHz | 1710MHz | - | - | - | - | - | 0.8mm | No | RoHS Compliant | - | ||
![]() 2450FB15K0005E Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric), 8 PC Pad | - | - | - | 50Ohm | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Ceramic | - | - | - | - | - | - | 2.45GHz | 2012 | 0805 | - | 50Ohm | - | - | - | 2.4GHz~2.5GHz | - | 3.5 dB | - | - | - | 3.5dB | - | - | - | - | 9.5dB | - | - | - | - | - | - | 787.4μm | 2.0066mm | 1.2446mm | No | RoHS Compliant | - | ||
![]() 2450BL14B200T Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2.012816mg | 50 / 200Ohm | - | - | - | - | Tape & Reel (TR) | 2009 | 2450 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Ceramic | - | - | - | - | - | - | 2.45GHz | 1608 | 0603 | - | 200Ohm | - | - | - | 2.4GHz~2.5GHz | - | 1.2 dB | - | - | - | 1.2dB | - | - | - | - | 9.5dB | - | - | - | 180° ±10° | - | - | - | - | - | - | RoHS Compliant | - |