- Manufacturer
- Frequency Range
- Impedance-Unbalanced/Balanced
- Mounting Type
- Package / Case
- Phase Difference
- Series
- Insertion Loss (Max)
- Length
- Transformer Type
- Packaging
- Factory Lead Time
- ECCN Code
Attribute column
Categories
Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Impedance-Unbalanced/Balanced | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Packing Method | Depth | Frequency | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Impedance | Lead/Base Style | Frequency Range | Insertion Loss | Insertion Loss (dB) | Transformer Type | Turns Ratio - Primary:Secondary | Insertion Loss (Max) | Turns Ratio (NpNs) | Return Loss-Min | Cut-off Frequency-Max | Cut-off Frequency-Min | Phase Difference | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-1.5-6DL Bourns Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | 6-DIP (0.330, 8.38mm) | - | - | 1:1.5 | - | - | - | Tube | - | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | IMPEDANCE RATIO IS 1.5:1 | - | - | 100MHz | - | - | L7.62XB6.85XH6.35 (mm) | - | - | 20kHz~100MHz | - | - | RF TRANSFORMER | 1:1.22 | 3.0dB | - | - | - | - | - | 6.35mm | 7.62mm | 6.85mm | No | Non-RoHS Compliant | ||
![]() HHM17166A1 TDK Corporation | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 50 / 50Ohm | - | - | - | Tape & Reel (TR) | 2015 | HHM | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1608 | 0603 | - | - | - | 1.9GHz~2.3GHz | - | - | - | - | 1.5dB | - | -10.3dB | - | - | 178° | - | - | - | - | ROHS3 Compliant | ||
![]() TTB16G11-201-4P TDK Corporation | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SMD | - | 8 | 50 / 200Ohm | - | - | 10V | Tape & Reel (TR) | 2010 | TTB | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | 85°C | -25°C | - | - | - | 800μm | - | - | - | - | 100Ohm | - | 174MHz~860MHz | - | 1 dB | RF TRANSFORMER | 1:2 | 3.5dB | - | - | - | - | 180° ±15° | - | 1.6mm | - | No | RoHS Compliant | ||
![]() TP-101-PIN M/A-Com Technology Solutions | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount, Through Hole | Surface Mount | 6-FlatPack | - | 6 | 50 / 50Ohm | - | - | - | Bulk | 2005 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 85°C | -55°C | - | - | - | 9.5mm | - | - | - | L9.5XB9.5XH3.8 (mm) | - | - | 500kHz~1.5GHz | - | 0.5 dB | RF TRANSFORMER | - | - | - | - | 1500MHz | 0.5MHz | - | 3.8mm | 9.5mm | - | - | Non-RoHS Compliant | ||
![]() ETC1-1T-5TR M/A-Com Technology Solutions | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | 6-SMD Module, 5 Leads | - | 5 | 1:1 | - | -40°C | - | Tape & Reel (TR) | 2004 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | L3.81XB2.79XH3.81 (mm) | - | - | - | - | - | RF TRANSFORMER | - | 2.0dB | 1:1 | - | - | 2MHz | 5° | 3.81mm | 3.81mm | 2.79mm | - | ROHS3 Compliant | ||
![]() #617PT-2323=P3 Murata Electronics | In Stock | - | - | 13 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | RF TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5400FB15A0100E Johanson Technology Inc. | In Stock | - | - | 11 Weeks | - | Surface Mount | Surface Mount | 8-SMD | - | 8 | 50 / 100Ohm | - | - | - | Tape & Reel (TR) | 2014 | 5400 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 85°C | -40°C | Ceramic | - | - | - | 5.4GHz | - | - | - | 100Ohm | - | 4.9GHz~5.875GHz | - | 2 dB | - | - | 2.0dB | - | 9.5dB | - | - | 180° ±15° | - | - | - | - | RoHS Compliant | ||
![]() TTB08G51-350-2P TDK Corporation | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 0302 (0806 Metric), 4 Lead | - | - | 50 / 50Ohm | - | - | 10V | Tape & Reel (TR) | 2001 | - | - | - | Not For New Designs | - | SMD/SMT | EAR99 | 50Ohm | - | 85°C | -25°C | - | - | - | - | - | - | - | - | 50Ohm | - | 174MHz~860MHz | - | 1 dB | RF TRANSFORMER | - | 1.0dB | - | - | - | - | 180° | - | - | - | - | ROHS3 Compliant | ||
![]() BLN1608LL00R2400A Yageo | In Stock | - | - | 25 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 50 / 50Ohm | - | - | - | Tape & Reel (TR) | 2014 | 1608 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 85°C | -25°C | - | - | - | - | 2.4GHz | - | 0603 | - | 50Ohm | - | 2.4GHz~2.5GHz | - | 1.5 dB | - | - | - | - | 10dB | - | - | 180° ±10° | - | - | - | - | ROHS3 Compliant | ||
![]() MABACT0066 M/A-Com Technology Solutions | In Stock |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | 5 | - | - | - | - | Cut Tape (CT) | 2009 | - | - | yes | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | 85°C | -40°C | - | HEIGHT DIM INCLUDES TERMINAL ALSO, IMPEDANCE RATIO IS 4:1 | TAPE & REEL | 5.33mm | - | - | - | L4.27XB2.69XH3.89 (mm) | - | Gull Wing | - | 2 dB | - | RF TRANSFORMER | - | - | - | - | 1000MHz | - | - | 3.89mm | 4.27mm | 2.69mm | - | ROHS3 Compliant | ||
![]() CX2109NL Pulse Electronics Network | In Stock | - | - | 9 Weeks | - | - | Surface Mount | 5-SMD Module | - | - | 50 / 50Ohm | - | - | - | Tray | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5MHz~3GHz | - | - | RF TRANSFORMER | - | 3.5dB | - | - | - | - | 20° | - | - | - | - | RoHS Compliant | ||
![]() CX2038LNL Pulse Electronics Network | 154 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | 5-SMD Module | - | - | 75 / 75Ohm | 85°C | -40°C | - | Tray | 2010 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | IMPEDANCE RATIO IS 75:75; HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | - | - | L3.81XB3.81XH2.79 (mm) | - | - | 4.5MHz~1.5GHz | - | - | RF TRANSFORMER | 1:1 | 2.0dB | - | 14dB | - | - | - | 2.79mm | 3.81mm | 3.81mm | No | RoHS Compliant | ||
![]() CX2163LNL Pulse Electronics Network | In Stock | - | - | 9 Weeks | - | - | Surface Mount | 5-SMD Module | YES | - | 1:1 | 85°C | -40°C | - | Tray | 2010 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | L3.81XB3.81XH2.79 (mm) | - | - | 800MHz~1.9GHz | - | - | RF TRANSFORMER | - | 1.5dB | 1:1 | - | 1900MHz | 800MHz | - | 2.79mm | 3.81mm | 3.81mm | - | RoHS Compliant | ||
![]() BD0205F5050AHF Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 1608 (4121 Metric) | - | 10 | 50 / 50Ohm | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | 85°C | -55°C | - | - | - | 2.1mm | - | 4121 | 1608 | L4.1XB2.1XH0.84 (mm) | 50Ohm | - | 70MHz~1GHz | - | 3 dB | RF TRANSFORMER | 1:1 | 3.4dB | - | 4dB | - | 70MHz | 1° | 0.84mm | 4.1mm | - | - | RoHS Compliant | ||
![]() 3A425 Anaren | In Stock | - | - | 11 Weeks | - | Surface Mount | Surface Mount | 3-SMD, No Lead | - | - | 50 / 50Ohm | - | - | - | Tape & Reel (TR) | 2011 | Xinger® | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 85°C | -55°C | - | LOW PROFILE | - | 1.25mm | - | - | - | 20.07mm X 19.05mm X 1.93mm | - | - | 800MHz~1GHz | - | - | RF TRANSFORMER | - | 0.35dB | - | 15dB | 1000MHz | 800MHz | 180° ±5° | 1.93mm | 2mm | 19.05mm | - | RoHS Compliant | ||
![]() BD2425N100ATI Anaren | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric) | - | 4 | 50 / -Ohm | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | GOLD OVER NICKEL | 85°C | -55°C | - | - | - | 1.04mm | - | 1010 | 0404 | - | 50Ohm | - | 2.3GHz~2.6GHz | - | 0.68 dB | RF TRANSFORMER | - | 0.84dB | - | 17.3dB | 2600MHz | 2300MHz | - | 0.57mm | 1.04mm | - | - | RoHS Compliant | ||
![]() MABA-011064 M/A-Com Technology Solutions | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5MHz~300MHz | - | - | RF TRANSFORMER | - | 1.5dB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BD1416N50100AHF Anaren | 10 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric) | - | 5 | 50 / 100Ohm | - | - | - | Tape & Reel (TR) | 2012 | Xinger® | - | yes | Active | 1 (Unlimited) | - | - | - | - | 85°C | -55°C | - | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | TR, 7 INCH | 1.04mm | - | - | - | - | - | - | 1.4GHz~1.6GHz | - | 0.9 dB | RF TRANSFORMER | 1:1.41 | - | - | -18dB | 1600MHz | 1400MHz | 4° | - | 1.04mm | - | - | RoHS Compliant | ||
![]() BD2327N50100AHF Anaren | 10 |
| - | 12 Weeks | Gold | Surface Mount | Surface Mount | 0404 (1010 Metric) | - | 4 | 50 / 100Ohm | - | - | - | Tape & Reel (TR) | 2011 | Xinger® | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 85°C | -55°C | - | - | - | 1.04mm | 2.7GHz | - | - | - | - | - | 2.3GHz~2.7GHz | - | 0.8 dB | RF TRANSFORMER | 1:1.41 | 0.6dB | - | -17dB | - | - | 7° | 0.56mm | 1.04mm | - | No | RoHS Compliant | ||
![]() 3700BL15B100E Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 50 / 100Ohm | - | - | - | Tape & Reel (TR) | 2003 | 3700 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 85°C | -40°C | Ceramic | - | - | - | 3.7GHz | 2012 | 0805 | - | 100Ohm | - | 3.4GHz~4GHz | - | 1 dB | - | - | 1.0dB | - | 9.5dB | - | - | 180° ±20° | - | - | - | - | RoHS Compliant |