- Manufacturer
- Frequency Range
- Impedance-Unbalanced/Balanced
- Mounting Type
- Package / Case
- Phase Difference
- Series
- Insertion Loss (Max)
- Length
- Transformer Type
- Packaging
- Factory Lead Time
- ECCN Code
Attribute column
Categories
Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Impedance-Unbalanced/Balanced | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Packing Method | Depth | Reach Compliance Code | Frequency | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Impedance | Max DC Current | Max Frequency | Frequency Range | Insertion Loss (dB) | Transformer Type | Turns Ratio - Primary:Secondary | Insertion Loss (Max) | Return Loss | Return Loss-Min | Cut-off Frequency-Max | Cut-off Frequency-Min | Phase Difference | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1600BL15B050E Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 50 / 50Ohm | Tape & Reel (TR) | 2005 | 1600 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Ceramic | - | - | TR | - | - | 1.6GHz | - | 2012 | 0805 | L2.0XB1.25XH0.9 (mm) | 50Ohm | - | - | 1.5GHz~1.7GHz | 1 dB | RF TRANSFORMER | - | 1.0dB | - | 9.5dB | - | - | 180° ±10° | 0.9mm | 2mm | 1.25mm | No | - | RoHS Compliant | - | ||
![]() ATB2012-50011M TDK Corporation | In Stock | - | Datasheet | 25 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | 50 / 50Ohm | Tape & Reel (TR) | 2013 | - | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40MHz~860MHz | - | - | - | 1.02dB | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATB2012-75011-TL000 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 75 / 75Ohm | Tape & Reel (TR) | 2013 | ATB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50MHz~1.2GHz | - | - | - | 1.2dB | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2450BM15B0009E Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric), 6 PC Pad | - | 50 / -Ohm | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Ceramic | - | - | - | - | - | 2.45GHz | - | 2012 | 0805 | - | 50Ohm | - | - | 2.4GHz~2.5GHz | 1.5 dB | - | - | 1.5dB | - | 9.5dB | - | - | 180° ±10° | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2450BL07A0100T Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric), 4 PC Pad | - | 50 / 100Ohm | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Ceramic | - | - | - | - | - | 2.45GHz | - | 1005 | 0402 | - | 100Ohm | - | - | 2.4GHz~2.5GHz | 1.3 dB | - | - | 1.3dB | - | 9.5dB | - | - | 180° ±10° | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5425BL07A0200T Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric), 4 PC Pad | - | 50 / 200Ohm | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Ceramic | - | - | - | - | - | 5.4GHz | - | 1005 | 0402 | - | 200Ohm | - | - | 4.9GHz~5.95GHz | 1.2 dB | - | - | 1.2dB | - | 9.5dB | - | - | 180° ±15° | - | - | - | - | - | RoHS Compliant | - | ||
![]() BD1722N5050AHF Anaren | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 0404 (1010 Metric) | 4 | 50 / 50Ohm | Tape & Reel (TR) | 2006 | Xinger® | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -55°C | - | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | 1.04mm | - | - | - | 1010 | 0404 | - | 50Ohm | - | - | 1.7GHz~2.2GHz | 0.82 dB | RF TRANSFORMER | 1:1 | 1.02dB | - | 12.5dB | 2200MHz | 1700MHz | 3.42° | 0.57mm | 1.04mm | - | - | - | RoHS Compliant | - | ||
![]() CX2045LNL Pulse Electronics Network | 2424 |
| - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | 1:2 | Tray | 2010 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 85°C | -40°C | - | - | - | - | - | - | 1.5GHz | - | - | - | L3.81XB3.81XH2.79 (mm) | - | - | - | 3MHz~300MHz | - | RF TRANSFORMER | 1:1.414 | 0.8dB | - | - | - | - | - | 2.79mm | 3.81mm | 3.81mm | No | - | RoHS Compliant | - | ||
![]() 2450BL14B100T Johanson Technology Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 50 / 100Ohm | Tape & Reel (TR) | 2005 | 2450 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Ceramic | - | - | - | - | - | 2.45GHz | - | 1608 | 0603 | - | 100Ohm | - | 2.5GHz | 2.4GHz~2.5GHz | 1.3 dB | - | - | 1.3dB | 9.5 dB | 9.5dB | - | - | 180° ±10° | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 0900BL18B100R Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), 6 PC Pad | - | 50 / 100Ohm | Tape & Reel (TR) | 2004 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Ceramic | - | - | - | - | - | 900MHz | - | 3216 | 1206 | - | 100Ohm | - | - | 800MHz~1GHz | 1 dB | - | - | 1.0dB | - | 9.5dB | - | - | 180° ±10° | - | - | - | - | - | RoHS Compliant | - | ||
![]() 0900BL15A100E Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric), 6 PC Pad | - | 50 / 100Ohm | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Ceramic | - | - | - | - | - | 900MHz | - | 2012 | 0805 | - | 100Ohm | - | - | 900MHz~1GHz | 1.2 dB | - | - | 1.2dB | - | 9.5dB | - | - | 180° ±10° | - | - | - | - | - | RoHS Compliant | - | ||
![]() MABA-011031 M/A-Com Technology Solutions | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Module | - | 75 / 75Ohm | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 85°C | -40°C | - | - | 250mW | - | - | - | - | - | - | - | - | - | 30mA | - | 5MHz~1.2GHz | - | TELECOM TRANSFORMER | - | 0.8dB | - | -23dB | - | - | 7° | 2.58mm | 5.08mm | 5.08mm | - | - | ROHS3 Compliant | - | ||
![]() MABA-011014 M/A-Com Technology Solutions | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD Module | - | 50 / 75Ohm | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 100°C | -40°C | - | - | 2W | - | - | - | - | - | - | - | - | - | 200mA | - | 45MHz~1.2GHz | - | TELECOM TRANSFORMER | - | 0.9dB | - | 20dB | - | - | 4° | 2.45mm | 4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 2450BL14B050T Johanson Technology Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 50 / 50Ohm | Tape & Reel (TR) | 2003 | 2450 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Ceramic | - | - | - | - | - | 2.45GHz | - | 1608 | 0603 | - | 50Ohm | - | 2.5GHz | 2.4GHz~2.5GHz | 1.5 dB | - | - | 1.5dB | 9.5 dB | 9.5dB | - | - | 180° ±10° | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 5800BL15B100E Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 50 / 100Ohm | Tape & Reel (TR) | 2003 | 5800 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Ceramic | - | - | - | - | - | 5.8GHz | - | 2012 | 0805 | - | 100Ohm | - | 5.875GHz | 5.725GHz~5.875GHz | 1 dB | - | - | 1.0dB | 9.5 dB | 9.5dB | - | - | 180° ±8° | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() TTB08G51-350-2P-T20 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0302 (0806 Metric), 4 Lead | - | 50 / 50Ohm | Tape & Reel (TR) | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 0806 | 0302 | - | - | - | - | 174MHz~860MHz | - | RF TRANSFORMER | - | 1.0dB | - | - | - | - | 180° | - | - | - | - | - | RoHS Compliant | - | ||
![]() BRN6036-0009S Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | - | Bulk | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | BRN6036 | - | - | - | - | - | - | 100MHz~500MHz | - | - | - | 3.0dB | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BRN6036-0016S Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | - | Bulk | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | BRN6036 | - | - | - | - | - | - | 800kHz~1.4GHz | - | - | - | 3.0dB | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EHF-2BE0920 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 50 / 100Ohm | Tape & Reel (TR) | 2002 | EHF | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | 2012 | 0805 | 2.0mm X 1.25mm X 0.95mm | - | - | - | 880MHz~960MHz | - | RF TRANSFORMER | - | 1.0dB | - | - | 960MHz | 880MHz | 180° ±15° | 0.95mm | 2mm | 1.25mm | - | - | RoHS Compliant | Lead Free | ||
![]() BD2425NNRF Anaren | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 0404 (1010 Metric) | 4 | 50 / -Ohm | Tape & Reel (TR) | 2006 | Xinger® | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -55°C | - | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | 1.05mm | - | - | - | 1010 | 0404 | 1.05mm X 1.05mm X 0.57mm | 50Ohm | - | - | 2.4GHz~2.525GHz | 1.25 dB | RF TRANSFORMER | - | - | - | 18dB | 2525MHz | - | - | 0.57mm | 1.05mm | - | - | - | RoHS Compliant | - |