- Manufacturer
- Frequency Range
- Impedance-Unbalanced/Balanced
- Mounting Type
- Package / Case
- Phase Difference
- Series
- Insertion Loss (Max)
- Length
- Transformer Type
- Packaging
- Factory Lead Time
- ECCN Code
Attribute column
Categories
Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Impedance-Unbalanced/Balanced | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Frequency | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | DC Resistance (DCR) | Impedance | Frequency Range | Insertion Loss (dB) | Transformer Type | Turns Ratio - Primary:Secondary | Insertion Loss (Max) | Return Loss-Min | Cut-off Frequency-Max | Cut-off Frequency-Min | Phase Difference | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD0922J75100AHF Anaren | In Stock |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | 6 | - | 75 / 100Ohm | - | - | Tape & Reel (TR) | 2011 | Xinger® | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 85°C | -55°C | - | - | - | - | 1.29mm | - | - | - | - | - | - | - | - | 900MHz~2.2GHz | - | RF TRANSFORMER | 1:1.15 | 1.3dB | 12dB | 2200MHz | 900MHz | 4° | - | - | 2.04mm | - | - | RoHS Compliant | - | ||
![]() 3W525S Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 3-SMD, No Lead | 6 | - | 50 / 50Ohm | - | - | Tape & Reel (TR) | 2004 | Xinger® | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 85°C | -55°C | - | - | - | - | 12.19mm | - | - | - | - | - | - | - | - | 1.8GHz~2.5GHz | - | RF TRANSFORMER | 1.41:1 | 0.38dB | 15dB | 2500MHz | 1800MHz | 180° ±5° | - | 1.93mm | 16.51mm | - | - | RoHS Compliant | - | ||
![]() 0896BM15E0025E Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 50 / 50Ohm | - | - | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | - | - | - | 895.5MHz | - | 2012 | 0805 | - | - | - | 863MHz~928MHz | - | - | - | 1.25dB | - | - | - | 180° ±10° | - | 1.05mm | - | - | - | RoHS Compliant | - | ||
![]() TP-103-PIN M/A-Com Technology Solutions | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount, Through Hole | Surface Mount | 6-FlatPack | 6 | - | 50 / 200Ohm | - | - | Bulk | 2009 | - | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | 85°C | -55°C | - | - | - | - | 9.5mm | - | 1GHz | - | - | - | 9.5mm X 9.5mm X 3.8mm | - | 50Ohm | 500kHz~1GHz | 0.6 dB | RF TRANSFORMER | - | - | - | - | - | - | - | 3.8mm | 9.5mm | - | - | Non-RoHS Compliant | - | ||
![]() BRN6044-0004S Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | - | - | - | - | Bulk | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | BRN6044 | - | - | - | - | - | 6MHz~600MHz | - | - | - | 2.5dB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BRN6044-0015S Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | - | - | - | - | Bulk | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | BRN6044 | - | - | - | - | - | 20MHz~600MHz | - | - | - | 10dB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BRN6036-0013S Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | - | - | - | - | Bulk | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | BRN6036 | - | - | - | - | - | 5.5MHz~850MHz | - | - | - | 3.0dB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DXW21BZ7511TL Murata Electronics | In Stock | - | - | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MABA-009852-CF1A40 M/A-Com Technology Solutions | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 5-SMD, No Lead | - | - | 75 / 75Ohm | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5MHz~120MHz | - | RF TRANSFORMER | - | 0.4dB | 19dB | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BD2425N50ATI Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric) | 4 | - | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -55°C | - | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | TR, 7 INCH | 1.05mm | - | 2.6GHz | - | 1010 | 0404 | L1.05XB1.05XH0.62 (mm) | - | 50Ohm | 2.3GHz~2.6GHz | 0.4 dB | RF TRANSFORMER | - | 0.6dB | 13dB | - | - | - | - | 0.62mm | 1.05mm | - | - | RoHS Compliant | - | ||
![]() 3700BL15C0050E Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 0805 (2012 Metric), 6 PC Pad | - | - | 50 / 50Ohm | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.4GHz~4GHz | - | - | - | 1.2dB | 9.5dB | - | - | 180° ±25° | - | - | - | - | - | - | - | ||
![]() 3600BL14M100T Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2.012816mg | 50 / 100Ohm | - | - | Tape & Reel (TR) | 2006 | 3600 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Ceramic | - | - | - | - | - | 3.6GHz | - | 1608 | 0603 | - | - | 100Ohm | 3.3GHz~3.9GHz | 1.2 dB | - | - | 1.2dB | 9.5dB | - | - | 180° ±15° | - | - | - | - | - | RoHS Compliant | - | ||
![]() BRN6535-1394A Bourns Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | - | - | - | - | Bulk | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | BRN6535 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DXP18BN7514TL Murata Electronics | In Stock | - | Datasheet | 8 Weeks | NRND (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | 6 | - | 75 / 300Ohm | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 85°C | -40°C | - | - | - | - | 800μm | - | - | - | 1608 | 0603 | - | - | - | 50MHz~870MHz | 1.5 dB | RF TRANSFORMER | 1:2 | - | - | 870MHz | 50MHz | - | - | 0.45mm | 1.6mm | 800μm | No | ROHS3 Compliant | Lead Free | ||
![]() HHM1603A1 TDK Corporation | 330000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SMD | 4 | - | 50 / 100Ohm | - | - | Cut Tape (CT) | 2015 | HHM | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 2.3GHz~2.7GHz | - | RF TRANSFORMER | - | 0.5dB | 10dB | - | - | 180° ±10° | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATB3225-75034CT TDK Corporation | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 3:4 | - | - | Cut Tape (CT) | 2012 | ATB | - | - | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | 85°C | -25°C | - | - | 8504.50.80.00 | - | 2.3mm | unknown | 100MHz | - | 3225 | 1210 | - | 700mOhm | - | 1MHz~100MHz | 2 dB | RF TRANSFORMER | - | 2.0dB | 5dB | - | - | 180° ±10° | - | - | 3.2mm | 2.5mm | - | ROHS3 Compliant | - | ||
![]() 2-2.5-6JEL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, J-Lead | - | - | - | - | - | Tube | - | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | IMPEDANCE RATIO IS 2.5:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | - | TAPE & REEL | - | - | 100MHz | - | - | - | D8.38XH6.35 (mm) | - | - | 10kHz~100MHz | - | RF TRANSFORMER | 1:1.58 | 3.0dB | - | - | - | - | 8.38mm | 6.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1720BL15A0100E Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 50 / 100Ohm | 105°C | -40°C | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | TR | - | unknown | - | - | 2012 | 0805 | L2.0XB1.25XH0.95 (mm) | - | - | 625MHz~2.8GHz | - | RF TRANSFORMER | - | 1.5dB | 9.5dB | 2815MHz | 625MHz | 180° ±10° | - | 0.95mm | 2mm | 1.25mm | - | RoHS Compliant | - | ||
![]() ATB3225-75032CT TDK Corporation | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 3:2 | - | - | Cut Tape (CT) | 2012 | ATB | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 85°C | -25°C | - | - | 8504.50.80.00 | - | 2.3mm | - | 100MHz | - | 3225 | 1210 | - | 700mOhm | - | 5MHz~100MHz | 2 dB | RF TRANSFORMER | - | 2.0dB | 5dB | - | - | 180° ±10° | - | - | 3.2mm | 2.5mm | - | ROHS3 Compliant | - | ||
![]() 1600BL15B100E Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 50 / 100Ohm | - | - | Tape & Reel (TR) | 2009 | 1600 | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 85°C | -40°C | Ceramic | - | - | - | - | - | 1.6GHz | - | 2012 | 0805 | - | - | 100Ohm | 1.5GHz~1.7GHz | 1 dB | RF TRANSFORMER | - | 1.0dB | 9.5dB | - | - | 180° ±10° | - | - | - | - | No | RoHS Compliant | - |