- Manufacturer
- Frequency Range
- Impedance-Unbalanced/Balanced
- Mounting Type
- Package / Case
- Phase Difference
- Series
- Insertion Loss (Max)
- Length
- Transformer Type
- Packaging
- Factory Lead Time
- ECCN Code
Attribute column
Categories
Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Impedance-Unbalanced/Balanced | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Packing Method | Number of Functions | Depth | Reach Compliance Code | Frequency | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Impedance | Lead/Base Style | Filter Type | Rated Current | Frequency Range | DC Resistance (DCR) (Max) | Insertion Loss (dB) | Transformer Type | Rated Voltage | Turns Ratio - Primary:Secondary | Output Impedance | Insertion Loss (Max) | Insulation Resistance-Min | Turns Ratio (NpNs) | Return Loss-Min | Cut-off Frequency-Max | Cut-off Frequency-Min | Phase Difference | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DXW21HN5011BL Murata Electronics | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0805 (2012 Metric) | - | - | - | 50 / 50Ohm | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz~1GHz | - | - | - | - | - | - | 1.0dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0900PC15J0013E Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric), 10 PC Pad | - | 10 | 5.499807mg | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Ceramic | - | - | - | - | - | - | 915MHz | 2012 | 0805 | - | 50Ohm | - | - | - | 868MHz~928MHz | - | 2 dB | - | - | - | - | 2.0dB | - | - | 9.5dB | - | - | 180° ±15° | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() HHM17168B1 TDK Corporation | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric), 6 PC Pad | - | - | - | 50 / 50Ohm | - | - | - | Tape & Reel (TR) | 2015 | HHM | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1608 | 0603 | - | - | - | - | - | 3.4GHz~3.8GHz | - | - | - | - | - | - | 0.8dB | - | - | -18.6dB | - | - | 182° | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CX2047LANL Pulse Electronics Network | In Stock | - | - | 9 Weeks | - | Surface Mount | Surface Mount | 5-SMD Module | - | - | - | 1:4 | - | - | - | Tray | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500KHz~300MHz | - | - | RF TRANSFORMER | - | - | - | 4.0dB | - | - | 14dB | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EHF-FD1618 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | 50 / 50Ohm | - | - | - | Cut Tape (CT) | 2000 | EHF | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | 3216 | 1206 | 3.2mm X 1.6mm X 0.65mm | - | - | - | - | 700MHz~1.3GHz | - | - | RF TRANSFORMER | - | - | - | 1.0dB | - | 1:1 | - | 960MHz | 880MHz | 180° ±15° | - | 0.65mm | 3.2mm | 1.6mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() HHM1917A5 TDK Corporation | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 50 / 50Ohm | - | - | Industrial grade | Tape & Reel (TR) | 2001 | HHM | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz~2.5GHz | - | - | RF TRANSFORMER | - | - | - | 0.7dB | - | - | 10dB | - | - | 180° ±15° | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EHF-FD1624B Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0606 (1616 Metric), Concave | - | - | - | 50 / 200Ohm | - | - | - | Bulk | 2000 | EHF | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | 1616 | 0606 | 1.6mm X 1.6mm X 0.65mm | - | - | - | - | 1.6GHz~1.95GHz | - | - | RF TRANSFORMER | - | - | - | 1.0dB | - | 1:2 | - | 1950MHz | 1600MHz | 180° ±15° | - | 0.65mm | - | 1.6mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EHF-FD1629 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 0606 (1616 Metric), Concave | YES | - | - | 50 / 50Ohm | - | - | - | Tape & Reel (TR) | 2000 | EHF | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm X 1.6mm X 0.65mm | - | - | - | - | 1.55GHz~2GHz | - | - | RF TRANSFORMER | - | - | - | 0.8dB | - | 1:1 | - | 2000MHz | 1700MHz | 180° ±15° | - | 0.65mm | 1.6mm | 1.6mm | - | - | - | - | ||
![]() EHF-1BG0920 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | 50 / 200Ohm | - | - | - | Tape & Reel (TR) | 2002 | EHF | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3216 | 1206 | - | - | - | - | - | 880MHz~960MHz | - | - | - | - | - | - | 0.8dB | - | - | - | - | - | 180° ±10° | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EHF-1BG1800 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 1206 (3216 Metric) | YES | - | - | 50 / 200Ohm | - | - | - | Tape & Reel (TR) | 2002 | EHF | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 3.2mm X 1.6mm X 1.05mm | - | - | - | - | 1.7GHz~1.9GHz | - | - | RF TRANSFORMER | - | - | - | 0.8dB | - | - | - | 1910MHz | 1700MHz | 180° ±10° | - | 1.05mm | 3.2mm | 1.6mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5250BL14B100T Johanson Technology Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 50 / 100Ohm | - | - | - | Cut Tape (CT) | 2005 | 5250 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Ceramic | - | - | - | - | - | - | 5.25GHz | 1608 | 0603 | - | 100Ohm | - | - | - | 5.15GHz~5.35GHz | - | 1 dB | - | - | - | - | 1.0dB | - | - | 9.5dB | - | - | 180° ±15° | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 2-1-6WPL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | - | - | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | - | - | - | - | - | 300MHz | - | - | D10.92XH6.35 (mm) | - | - | - | - | 30kHz~300MHz | - | - | RF TRANSFORMER | - | 1:1 | - | 3.0dB | - | - | - | - | - | - | 10.92mm | 6.35mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 2-13-1JEL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, J-Lead | - | - | - | - | - | - | - | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | IMPEDANCE RATIO IS 13:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | - | TAPE & REEL | - | - | - | 120MHz | - | - | D8.38XH6.35 (mm) | - | - | - | - | 300kHz~120MHz | - | - | RF TRANSFORMER | - | 1:3.6 | - | 3.0dB | - | - | - | - | - | - | 8.38mm | 6.35mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 2-4-1JEL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, J-Lead | - | - | - | - | - | - | - | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | 350MHz | - | - | - | - | - | - | - | 200kHz~350MHz | - | - | - | - | 1:2 | - | 3.0dB | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3-1.5-1DL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | - | - | - | Tube | - | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | IMPEDANCE RATIO IS 1.5:1 | - | - | - | 8.83mm | - | 300MHz | - | - | - | - | PC Pin | - | - | 100kHz~300MHz | - | 3 dB | RF TRANSFORMER | - | 1:1.22 | - | 3.0dB | - | - | - | - | - | - | - | - | 7.62mm | - | No | - | ROHS3 Compliant | - | ||
![]() 2-5-1JEL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, J-Lead | - | - | - | - | - | - | - | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | IMPEDANCE RATIO IS 5:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | - | TAPE & REEL | - | - | - | 300MHz | - | - | D8.38XH6.35 (mm) | - | - | - | - | 300kHz~300MHz | - | - | RF TRANSFORMER | - | 1:2.23 | - | 3.0dB | - | - | - | - | - | - | 8.38mm | 6.35mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CX2043LNLT Pulse Electronics Network | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | 5-SMD Module | - | 5 | - | 1.5:1 | - | - | - | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 85°C | -40°C | - | - | - | - | - | 3.81mm | - | 1.5GHz | - | - | L3.81XB3.81XH2.79 (mm) | - | - | - | - | 1MHz~1GHz | - | 0.2 dB | RF TRANSFORMER | - | 1.22:1 | - | - | - | - | - | - | - | - | - | 2.79mm | 3.81mm | - | No | - | RoHS Compliant | - | ||
![]() BU05MC07T Taiyo Yuden | In Stock | - | - | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 75 / 75Ohm | 105°C | -25°C | - | Tape & Reel (TR) | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | IMPEDANCE AT 250 MHZ | 8504.50.80.00 | TAPE AND REEL | 2 | - | - | - | - | - | L5XB2.6XH2.7 (mm)/L0.196XB0.102XH0.106 (inch) | - | - | DATA LINE FILTER | 1A | - | 0.11Ohm | - | - | 50V | - | 1200Ohm Ω | - | 100MOhm | - | - | - | - | - | - | 2.7mm | 5mm | 2.6mm | - | - | RoHS Compliant | - | ||
![]() EHF-FD1622 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 0606 (1616 Metric), Concave | YES | - | - | 50 / 200Ohm | - | - | - | Cut Tape (CT) | 2000 | EHF | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 1.6mm X 1.6mm X 0.65mm | - | - | - | - | 700MHz~900MHz | - | - | RF TRANSFORMER | - | - | - | 1.0dB | - | 1:2 | - | 894MHz | 824MHz | 180° ±15° | - | 0.65mm | 1.6mm | 1.6mm | - | - | Non-RoHS Compliant | - | ||
![]() RFXF6553-TR13 RFMD | In Stock | - | - | - | - | Surface Mount | - | SMD/SMT | - | 5 | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |