- Manufacturer
- Frequency Range
- Impedance-Unbalanced/Balanced
- Mounting Type
- Package / Case
- Phase Difference
- Series
- Insertion Loss (Max)
- Length
- Transformer Type
- Packaging
- Factory Lead Time
- ECCN Code
Attribute column
Categories
Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Impedance-Unbalanced/Balanced | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Depth | Reach Compliance Code | Frequency | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Lead/Base Style | Frequency Range | Insertion Loss (dB) | Transformer Type | Turns Ratio - Primary:Secondary | Insertion Loss (Max) | Turns Ratio (NpNs) | Cut-off Frequency-Max | Cut-off Frequency-Min | Phase Difference | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-5-1DL Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | Tube | 2011 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 5:1 | - | - | - | 300MHz | - | - | L7.62XB6.85XH6.35 (mm) | - | 300kHz~300MHz | - | RF TRANSFORMER | 1:2.23 | 3.0dB | - | - | - | - | - | 6.35mm | 7.62mm | 6.85mm | No | ROHS3 Compliant | - | ||
![]() 2-4-6WL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 4:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | - | 10.92mm | - | 250MHz | - | - | - | Gull Wing | 20kHz~250MHz | 3 dB | RF TRANSFORMER | 1:2 | 3.0dB | - | - | - | - | - | - | 7.62mm | - | No | ROHS3 Compliant | - | ||
![]() 3-9-1WL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | Tube | 2012 | RF3 | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 9:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | - | - | - | 200MHz | - | - | D10.92XH6.35 (mm) | - | 150kHz~200MHz | - | RF TRANSFORMER | 1:3 | 3.0dB | - | - | - | - | 10.92mm | 6.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2-8-1DL Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 8:1 | - | 8.83mm | - | 140MHz | - | - | - | PC Pin | 30kHz~140MHz | 3 dB | RF TRANSFORMER | 1:2.82 | 3.0dB | - | - | - | - | - | - | 7.62mm | - | No | ROHS3 Compliant | - | ||
![]() 3-4-6DL Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.330, 8.38mm) | - | - | - | Tube | 2012 | RF3 | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 4:1 | - | - | - | 200MHz | - | - | L7.62XB6.85XH6.35 (mm) | - | 20kHz~200MHz | - | RF TRANSFORMER | 1:2 | 3.0dB | - | - | - | - | - | 6.35mm | 7.62mm | 6.85mm | No | ROHS3 Compliant | - | ||
![]() 3-16-1JPEL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | Tube | 2011 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 16:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | TAPE & REEL | - | - | 120MHz | - | - | D8.38XH6.35 (mm) | - | 300kHz~120MHz | - | RF TRANSFORMER | 4:1 | 3.0dB | - | - | - | - | 8.38mm | 6.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() 3-2.5-6WL Bourns Inc. | In Stock | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 1:2.5 | Tube | - | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IMPEDANCE RATIO IS 2.5:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | - | - | - | - | - | - | D10.92XH6.35 (mm) | - | 10kHz~100MHz | - | RF TRANSFORMER | - | 3.0dB | - | 100MHz | 0.01MHz | - | 10.92mm | 6.35mm | - | - | - | Non-RoHS Compliant | - | ||
![]() EHF-FD1626 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1206 (3216 Metric) | YES | - | 50 / 200Ohm | Bulk | 2000 | EHF | - | - | Obsolete | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | unknown | - | - | - | 3.2mm X 1.6mm X 0.65mm | - | 1.6GHz~1.8GHz | - | RF TRANSFORMER | - | 1.0dB | 1:2 | 1800MHz | 1600MHz | 180° ±15° | - | 0.65mm | - | 3.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EHF-1BE1800 Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 50 / 100Ohm | Tape & Reel (TR) | 2002 | EHF | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3216 | 1206 | - | - | 1.7GHz~1.9GHz | - | - | - | 0.8dB | - | - | - | 180° ±10° | - | - | - | 3.2mm | - | RoHS Compliant | Contains Lead | ||
![]() EHF-2BD1800 Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 50 / 50Ohm | Tape & Reel (TR) | 2002 | EHF | - | - | Obsolete | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | unknown | - | 2012 | 0805 | 2.0mm X 1.25mm X 0.95mm | - | 1.7GHz~1.9GHz | - | RF TRANSFORMER | - | 1.0dB | - | 1910MHz | 1700MHz | 180° ±15° | - | 0.95mm | - | 2mm | - | RoHS Compliant | Contains Lead | ||
![]() EHF-2BD2060 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | YES | - | 50 / 50Ohm | Tape & Reel (TR) | 2002 | EHF | - | - | Obsolete | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | unknown | - | - | - | 2.0mm X 1.25mm X 0.95mm | - | 1.92GHz~2.17GHz | - | RF TRANSFORMER | - | 1.0dB | - | 2170MHz | 1920MHz | 180° ±15° | - | 0.95mm | 2mm | 1.25mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EHF-2BG1800 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | YES | - | 50 / 200Ohm | Tape & Reel (TR) | 2002 | EHF | - | - | Obsolete | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | unknown | - | - | - | 2.0mm X 1.25mm X 0.95mm | - | 1.7GHz~1.9GHz | - | RF TRANSFORMER | - | 1.0dB | - | 1910MHz | 1700MHz | 180° ±15° | - | 0.95mm | 2mm | 1.25mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2-1-6JEL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, J-Lead | - | - | - | Tube | 2011 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | TAPE & REEL | - | - | 300MHz | - | - | D8.38XH6.35 (mm) | - | 30kHz~300MHz | - | RF TRANSFORMER | 1:1 | 3.0dB | - | - | - | - | 8.38mm | 6.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2-1-6WL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | Tube | 2011 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | 10.92mm | - | 300MHz | - | - | - | Gull Wing | 30kHz~300MHz | 3 dB | RF TRANSFORMER | 1:1 | 3.0dB | - | - | - | - | - | - | 7.62mm | - | No | ROHS3 Compliant | - | ||
![]() 2-4-1DL Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 4:1 | - | - | - | 350MHz | - | - | L7.62XB6.85XH6.35 (mm) | - | 200kHz~350MHz | - | RF TRANSFORMER | 1:2 | 3.0dB | - | - | - | - | - | 6.35mm | 7.62mm | 6.85mm | No | ROHS3 Compliant | - | ||
![]() 2-1-6WEL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | TAPE & REEL | - | - | 300MHz | - | - | D10.92XH6.35 (mm) | - | 30kHz~300MHz | - | RF TRANSFORMER | 1:1 | 3.0dB | - | - | - | - | 10.92mm | 6.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() 3-1.5-6WL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | Tube | - | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 1.5:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | - | - | - | 100MHz | - | - | D10.92XH6.35 (mm) | - | 20kHz~100MHz | - | RF TRANSFORMER | 1:1.22 | 3.0dB | - | - | - | - | 10.92mm | 6.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2-4-6JEL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, J-Lead | - | 6 | - | Tube | 2014 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 4:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | TAPE & REEL | 8.38mm | - | 250MHz | - | - | - | - | 20kHz~250MHz | 3 dB | RF TRANSFORMER | 1:2 | 3.0dB | - | - | - | - | - | - | 7.62mm | - | No | ROHS3 Compliant | - | ||
![]() 3-4-6WL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | Tube | 2011 | RF3 | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 4:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | - | 10.92mm | - | 200MHz | - | - | - | Gull Wing | 20kHz~200MHz | 3 dB | RF TRANSFORMER | 1:2 | 3.0dB | - | - | - | - | - | - | 7.62mm | - | No | ROHS3 Compliant | - | ||
![]() 3-2.5-6JEL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, J-Lead | - | - | - | Tube | - | RF3 | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 2.5:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | TAPE & REEL | - | - | 100MHz | - | - | D8.38XH6.35 (mm) | - | 10kHz~100MHz | - | RF TRANSFORMER | 1:1.58 | 3.0dB | - | - | - | - | 8.38mm | 6.35mm | - | - | No | ROHS3 Compliant | - |