- Manufacturer
- Frequency Range
- Impedance-Unbalanced/Balanced
- Mounting Type
- Package / Case
- Phase Difference
- Series
- Insertion Loss (Max)
- Length
- Transformer Type
- Packaging
- Factory Lead Time
- ECCN Code
Attribute column
Categories
Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Impedance-Unbalanced/Balanced | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Packing Method | Frequency | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Physical Dimension | Impedance | Frequency Range | Insertion Loss (dB) | Transformer Type | Insertion Loss (Max) | Turns Ratio (NpNs) | Return Loss-Min | Cut-off Frequency-Max | Cut-off Frequency-Min | Phase Difference | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BU06MA15S Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() C2042NLT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2350FB39A0050E Johanson Technology Inc. | In Stock | - | - | - | - | - | 1008 | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Ceramic | - | - | 2.35GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HHM1538C1 TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | HHM | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BD2425N50AIR Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BD2425P5075AHF Anaren | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 0404 (1010 Metric) | - | 50 / 75Ohm | 85°C | -55°C | Tape & Reel (TR) | 2009 | Xinger® | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | - | - | 1.05mm X 1.05mm X 0.45mm | - | 2.4GHz~2.5GHz | - | RF TRANSFORMER | 0.8dB | - | -15dB | 2500MHz | 2400MHz | 7° | 0.45mm | 1.05mm | 1.05mm | RoHS Compliant | ||
![]() BD2239N5050AHF Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | 0404 (1010 Metric) | - | 50 / 50Ohm | - | - | Tape & Reel (TR) | 2016 | Xinger® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2GHz~3.9GHz | - | - | 1.6dB | - | 8dB | - | - | 3.4° | - | - | - | - | ||
![]() BD3238N5050AHF Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | 50 / 50Ohm | - | - | Tape & Reel (TR) | 2015 | Xinger® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9dB | - | 12dB | - | - | 3° | - | - | - | RoHS Compliant | ||
![]() 2450BL07A0050T Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric), 4 PC Pad | - | 50 / 50Ohm | - | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Ceramic | - | - | 2.45GHz | 1005 | - | 0402 | - | 50Ohm | 2.4GHz~2.5GHz | 1 dB | - | 1.0dB | - | 9.5dB | - | - | 180° ±10° | - | - | - | RoHS Compliant | ||
![]() C2073T Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | 5-SMD Module | YES | 1:4 | 85°C | -40°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | UL | - | L4.3XB2.69XH3.81 (mm) | - | 5MHz~200MHz | - | RF TRANSFORMER | 1.2dB | 1:2CT | 7dB | 200MHz | 65MHz | 5° | 3.81mm | 4.3mm | 2.69mm | Non-RoHS Compliant | ||
![]() C2073 Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | 5-SMD Module | - | 1:4 | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5MHz~200MHz | - | - | 1.2dB | - | 7dB | - | - | 5° | - | - | - | Non-RoHS Compliant | ||
![]() 4400BL15A0100E Johanson Technology Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | - | 1:2 | - | - | Tape & Reel (TR) | - | 4400 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8GHz~6GHz | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0900PC15F0030E Johanson Technology Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 0805 (2012 Metric), 10 PC Pad | - | 50Ohm | - | - | Tape & Reel (TR) | - | 0900 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 862MHz~928MHz | - | - | 2.3dB | - | 10dB | - | - | 180° ±15° | - | - | - | RoHS Compliant | ||
![]() CX2074 Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD | YES | 1:4 | 85°C | -40°C | - | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | TRAY | - | - | - | - | 6.9mm X 4.0mm X 4.4mm | - | 1MHz~500MHz | - | RF TRANSFORMER | 0.6dB | 1:2CT | - | 500MHz | 1MHz | - | 4.4mm | 6.9mm | 4mm | Non-RoHS Compliant | ||
![]() CX2052NL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HHM1522E3 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | - | Surface Mount | 0805 (2012 Metric), 6 PC Pad | - | 50 / 50Ohm | - | - | Tape & Reel (TR) | - | HHM | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680MHz~1.1GHz | - | - | 1.5dB | - | 9.5dB | - | - | 180° | - | - | - | ROHS3 Compliant | ||
![]() 5500BL15U0100E Johanson Technology Inc. | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric), 6 PC Pad | - | 50 / 100Ohm | - | - | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Ceramic | - | - | 5.5GHz | 2012 | - | 0805 | - | 100Ohm | 3GHz~8GHz | 1.8 dB | - | 1.8dB | - | 9.5dB | - | - | 180° ±15° | - | - | - | RoHS Compliant | ||
![]() BD4859N50150AHF Anaren | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0404 (1010 Metric) | - | 50 / 150Ohm | 85°C | -55°C | Tape & Reel (TR) | 2008 | Xinger® | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | 1.04mm X 1.04mm X 0.56mm | - | 4.8GHz~5.9GHz | - | RF TRANSFORMER | 0.4dB | - | -17dB | 5900MHz | 4800MHz | 4° | 0.56mm | 1.04mm | 1.04mm | RoHS Compliant | ||
![]() 0896BM15A0032E Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 0805 (2012 Metric), 6 Lead | - | 50 / -Ohm | - | - | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 863MHz~928MHz | - | - | 1.5dB | - | 12dB | - | - | 180° ±10° | - | - | - | RoHS Compliant | ||
![]() BD60120N50100AHF Anaren | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 0404 (1010 Metric) | YES | 50 / 100Ohm | 85°C | -55°C | Tape & Reel (TR) | 2016 | Xinger® | - | - | Active | - | - | - | - | - | - | - | - | TR, 7 INCH | - | - | - | - | L1.04XB1.04XH0.67 (mm) | - | 5.9GHz~11.7GHz | - | RF TRANSFORMER | 0.8dB | - | 15dB | 11700MHz | 5900MHz | 7° | 0.67mm | 1.04mm | 1.04mm | - |