- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Development Kit | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Isolation dB | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Package | Part # Aliases | Pd - Power Dissipation | Product Status | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Current - Supply | Gain | Frequency Range | RF Type | Noise Figure | P1dB |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPD0009TR13 Qorvo | In Stock | - | - | - | DFN-6 | - | - | - | 2500 | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | Reel | QPD0009 | Power Amplifiers | - | - | 3.4 GHz to 3.6 GHz | 48 V | 2 Channel | - | 32.5 mA | - | 15 dB | - | - | - | - | ||
![]() QPB9011SR Qorvo | In Stock | - | - | - | 6 mm x 6 mm | - | - | QPB9011EVBP02 | 100 | 10 dB | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | 32 dBm | - | QPB9011 | - | - | Details | - | - | Reel | QPB9011 | Variable Gain Amplifiers | - | - | 2.3 GHz to 2.7 GHz | 5 V | 1 Channel | 2.6 GHz | 2 mA | - | 44 dB | - | - | - | - | ||
![]() QPA1001 Qorvo | 2000 | - | - | - | QFN-48 | - | - | QPA1001EVB1 | 10 | 10.4 dB | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | - | QPA1001 | Power Amplifiers | - | - | 3.1 GHz to 3.5 GHz | 30 V | 1 Channel | 3.5 GHz | 200 mA | - | 25.6 dB | - | - | - | - | ||
![]() RFPA5512PTR13 Qorvo | In Stock | - | - | - | QFN-20 | - | - | - | 2500 | 15 dB | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | 33 dBm | - | RFPA5512P | - | - | Details | This product may require additional documentation to export from the United States. | - | Reel | RFPA5502 | Wi-Fi Network Equipment Amplifiers | - | - | 5.18 GHz to 5.925 GHz | 5 V | - | - | 375 mA | - | 33 dB | - | - | - | - | ||
![]() RF3183SR Qorvo | In Stock | - | - | - | 5 mm x 5 mm x 1 mm | - | - | RF3183PCBA-41X | 100 | - | - | + 85 C | - | - 30 C | Yes | SMD/SMT | - | - | - | - | RF3183 | - | - | Details | - | - | Reel | RF3183 | Power Amplifiers | - | - | 824 MHz to 915 MHz, 1.71 GHz to 1.91 GHz | 3.6 V | - | - | - | - | - | - | - | - | - | ||
![]() MAAL-011151-DIE MACOM Technology Solutions | In Stock | - | - | - | Die | - | - | - | 50 | - | - | - | - | - | - | SMD/SMT | 5 dB | 19 dBm | 17.5 dBm | - | - | - | - | - | - | - | - | - | Low Noise Amplifiers | - | - | 2 GHz to 18 GHz | 5 V | 1 Channel | 8 GHz | 60 mA | - | 16 dB | - | - | - | - | ||
![]() RFAM3790SR Qorvo | In Stock | - | - | - | MCM-9 | - | - | RFAM3790PCBA-410 | 100 | 16 dB | - | + 110 C | - | - 30 C | Yes | SMD/SMT | 4 dB | - | - | - | RFAM3790 | - | - | Details | - | - | Reel | RFAM3790 | CATV Amplifiers | - | - | 45 MHz to 1.218 GHz | 12 V | 2 Channel | 1218 MHz | 410 mA | - | 28.5 dB | - | - | - | - | ||
![]() MAPC-A1000 MACOM Technology Solutions | 5000 | - | - | Surface Mount | DFN-6 | 6-DFN (6.5x7) | MAPC-A1 | - | - | - | - | + 85 C | MACOM Technology Solutions | - 40 C | - | SMD/SMT | - | - | - | Bulk | - | - | Active | Details | - | - | Bulk | PURE CARBIDE⢠| - | 50V | 30MHz ~ 2.7GHz | 30 MHz to 2.7 GHz | - | 1 Channel | 2.7GHz | - | - | 11.6dB | - | Cellular, Radar | - | - | ||
![]() MAPC-A1501-AS000 MACOM Technology Solutions | 880 |
| - | Surface Mount | AC-780S-2 | AC-780S-2 | MAPC-A1501 | - | - | - | - | + 225 C | MACOM Technology Solutions | - 40 C | - | SMD/SMT | - | - | - | Tray | - | - | Active | Details | - | - | Bulk | - | - | 65V | 960MHz ~ 1.215GHz | 90 MHz to 1.215 GHz | - | 1 Channel | - | - | - | 20.8 dB | - | General Purpose | - | - | ||
![]() MAAL-011154-TR0100 MACOM Technology Solutions | 2044 |
| - | Surface Mount | PQFN-16 | 16-PQFN (4x4) | MAAL-011154 | - | 100 | 15 dB | - | + 85 C | MACOM Technology Solutions | - 40 C | - | SMD/SMT | 5 dB | 30 dBm | 19 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-ReelĀ®; | - | - | Active | Details | - | - | Cut Tape | - | Low Noise Amplifiers | 5V | 4GHz ~ 8GHz | 4 GHz to 8 GHz | 6 V | 1 Channel | 4GHz ~ 8GHz | 105 mA | 85mA | 15.7 dB | - | Radar | 5dB | 19dBm | ||
![]() MAAL-011204-TR1000 MACOM Technology Solutions | 1138 |
| - | Surface Mount | SMT-8 | 8-SMT (4x4) | MAAL-011204 | - | 1000 | - | - | + 85 C | MACOM Technology Solutions | - 40 C | - | SMD/SMT | 0.6 dB | 28 dBm | 10.5 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-ReelĀ®; | - | - | Active | Details | - | - | Cut Tape | - | Low Noise Amplifiers | 3V | - | - | 5.5 V | 1 Channel | 127.74MHz | 37 mA | 37mA | 28 dB | - | General Purpose | 0.6dB | 11.5dBm | ||
![]() MAAL-011207-TR3000 MACOM Technology Solutions | 826 |
| - | Surface Mount | SMT-8 | 8-PDFN (2x2) | MAAL-011207 | - | 3000 | 5 dB | - | + 105 C | MACOM Technology Solutions | - 40 C | - | SMD/SMT | 0.35 dB | 33 dBm | 17.5 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-ReelĀ®; | - | - | Active | Details | - | - | Cut Tape | - | Low Noise Amplifiers | 3V ~ 5V | 150MHz ~ 6GHz | 150 MHz to 6 GHz | 6 V | 1 Channel | - | 50 mA | 50mA | 23 dB | - | General Purpose | 0.35dB | 17.5dBm | ||
![]() QPA2575TR7 Qorvo | In Stock | - | - | - | - | - | - | - | 250 | - | - | - | - | - | Yes | - | - | - | - | - | QPA2575 | - | - | Details | This product may require additional documentation to export from the United States. | - | Reel | QPA2575 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPL1812SR Qorvo | In Stock | - | - | - | SOT-89-3 | - | - | QPL1812EVB-01 | 100 | 16 dB | 24 dB | + 85 C | - | - 40 C | Yes | SMD/SMT | 3.5 dB | 41 dBm | 21 dBm | - | QPL1812 | - | - | Details | - | - | - | QPL1812 | CATV Amplifiers | - | - | 50 MHz to 1.8 GHz | 8 V | 1 Channel | 1800 MHz | 180 mA | - | 20 dB | - | - | - | - | ||
![]() QPL7442SR Qorvo | In Stock | - | - | - | - | - | - | - | 100 | - | - | + 100 C | - | - 40 C | - | SMD/SMT | 1.5 dB | 31.1 dBm | 20 dBm | - | QPL7442 | - | - | Details | - | - | - | QPL7442 | Gain Block Amplifiers | - | - | 50 MHz to 4 GHz | 5 V | - | 3.25 GHz | 85 mA | - | 20 dB | - | - | - | - | ||
![]() RFCM5304TR7 Qorvo | In Stock | - | - | - | - | - | - | - | 750 | - | - | - | - | - | Yes | - | - | - | - | - | RFCM5304 | - | - | Details | - | - | - | RFCM5304 | CATV Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA1008 Qorvo | 3 | - | - | - | QFN-28 | - | - | QPA1008EVB01 | 50 | 16 dB | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 42 dBm | 30.8 dBm | - | - | 3.2 W | - | Details | - | 0.132914 oz | - | QPA1008 | Driver Amplifiers | - | - | 2.7 GHz to 3.8 GHz | 6 V | 1 Channel | - | 400 mA | - | 28 dB | 2.7 GHz to 3.8 GHz | - | - | - | ||
![]() QPB8888TR13 Qorvo | 100000 | - | - | - | QFN-20 | - | - | QPB8888PCK-1, QPB8888PCK-2, QPB8888PCK-3, QPB8888PCK-4 | 2500 | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | QPB8888 | - | - | Details | - | - | Reel | QPB8888 | CATV Amplifiers | - | - | 45 MHz to 1.218 GHz | 12 V | 4 Channel | - | 130 mA | - | 37.5 dB | - | - | - | - | ||
![]() QPA9120TR7 Qorvo | 2685 | - | - | - | QFN-16 | - | - | QPA9120 EVB-01 | 2500 | 10 dB | - | + 105 C | - | - 40 C | - | SMD/SMT | 1.5 dB | 34 dBm | 21 dBm | - | QPA9120 QPA912 | - | - | Details | - | 0.027570 oz | Cut Tape | QPA912 | Gain Block Amplifiers | - | - | 1.8 GHz to 5 GHz | 5 V | 1 Channel | 4.8 GHz | 96 mA | - | 28 dB | - | - | - | - | ||
![]() CMD291P4 Qorvo | In Stock | - | - | - | - | - | - | - | 100 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 5 dB | 31.5 dBm | 25.5 dBm | - | CMD291 | - | - | Details | - | - | MouseReel | CMD291 | Driver Amplifiers | - | - | 16 GHz to 24 GHz | 5 V | - | 20 GHz | 250 mA | - | 22 dB | - | - | - | - |