- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Isolation dB | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package Body Material | Package Description | Package Equivalence Code | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Unit Weight | Packaging | Series | ECCN Code | Type | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Operating Frequency | Operating Supply Voltage | Power Supplies | Number of Channels | Test Frequency | Operating Supply Current | Gain | RF/Microwave Device Type | Operating Frequency-Min | Characteristic Impedance | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D10040270GTH Qorvo | 12 | - | - | SOT-115J | - | 50 | QORVO INC | 16 dB | - | D10040270GTH | + 100 C | - 30 C | - | Screw | 4.5 dB | - | 1000 MHz | 100 °C | -30 °C | - | PLASTIC/EPOXY | SOT-115J | SOT-115J | D10040270 | Active | - | 1.28 | Details | Yes | - | - | 1.205929 oz | Bulk | D10040270 | EAR99 | CATV Amplifiers | LOW NOISE | 8542.33.00.01 | 1 | MODULE | compliant | 40 MHz to 1 GHz | 24 V | 24 V | - | 1 GHz | 360 mA | 28 dB | WIDE BAND LOW POWER | 40 MHz | 75 Ω | - | ||
![]() RFRP2241 Qorvo | 25 | - | - | SOT-115J | - | 50 | - | - 20 dB | - | - | + 100 C | - 30 C | - | Screw | 2.5 dB | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | RFRP2241 | - | CATV Amplifiers | - | - | - | - | - | 5 MHz to 100 MHz | 24 V | - | - | 100 MHz | 130 mA | 30.1 dB | - | - | - | - | ||
![]() RFGA2044SR Qorvo | In Stock | - | - | SOT-89-3 | GA2054-410(A) | 100 | - | 15 dB | 19 dB | - | + 85 C | - 40 C | Yes | Through Hole | 4.3 dB | 29 dBm | - | - | - | 18.2 dBm | - | - | - | RFGA2044 | - | - | - | Details | - | - | - | - | Reel | RFGA2044 | - | Gain Block Amplifiers | - | - | - | - | - | 50 MHz to 3 GHz | 5 V | - | 1 Channel | - | 90 mA | 15.1 dB | - | - | - | - | ||
![]() RFPA3800TR13 Qorvo | 100000 | - | - | SOIC-8 | - | 2500 | - | 12 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 3.2 dB | 49 dBm | - | - | - | 36 dBm | - | - | - | RFPA3800 | - | - | - | Details | - | - | - | 0.164906 oz | MouseReel | RFPA3800 | - | Power Amplifiers | - | - | - | - | - | 150 MHz to 960 MHz | 7 V | - | 1 Channel | 945 MHz | 650 mA | 15 dB | - | - | - | - | ||
![]() QPA1014TR7X Qorvo | In Stock | - | - | QFN-28 | QPA1014PCB4B02 | 250 | - | 25.5 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | QPA1014 | - | 44.25 W | - | Details | - | - | - | - | Reel | QPA1014 | - | Power Amplifiers | - | - | - | - | - | 2.7 GHz to 3.7 GHz | 28 V | - | 1 Channel | - | 450 mA | 30.3 dB | - | - | - | - | ||
![]() QPA2263ASR Qorvo | In Stock | - | - | SOT-363-6 | QPA2263APCK401 | 100 | - | 14.3 dB | 17.3 dB | - | + 105 C | - 55 C | - | SMD/SMT | 3.9 dB | 21.2 dBm | - | - | - | 7.2 dBm | - | - | - | QPA2263A | - | - | - | Details | - | - | - | 0.000265 oz | Reel | QPA2263A | - | Gain Block Amplifiers | - | - | - | - | - | 0 Hz to 5 GHz | 2.2 V | - | 1 Channel | 2.4 GHz | 20 mA | 12.5 dB | - | - | - | - | ||
![]() QPA9419 Qorvo | 19080 | - | - | SMD-14 | QPA9419-PCB | 2500 | - | 20 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | 36 dBm | - | - | - | 1132403 1132403 | - | - | - | Details | - | - | - | - | MouseReel | QPA9419 | - | Power Amplifiers | - | - | - | - | - | 1.93 GHz to 1.99 GHz | 4.5 V | - | 1 Channel | 1960 MHz | 780 mA | 30 dB | - | - | - | - | ||
![]() TGA2599-SM Qorvo | 632 | - | - | QFN-20 | - | 100 | - | 17 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | TGA2599 1118442 | - | 5.5 W | - | Details | - | - | 40 V | 0.004339 oz | Waffle | TGA2599 | - | Driver Amplifiers | - | - | - | - | - | 5 GHz to 8 GHz | 25 V | - | 1 Channel | - | 50 mA | 23 dB | - | - | - | GaN | ||
![]() RFDA4005TR13 Qorvo | 100000 | - | - | MCM-32 | RDA1005L410(C) | 2500 | - | - 15 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 10 dB | 27.1 dBm | - | - | - | 14.7 dBm | - | - | - | RFDA4005 | - | 605 mW | - | Details | - | - | - | - | MouseReel | RFDA4005 | - | Variable Gain Amplifiers | - | - | - | - | - | 50 MHz to 4 GHz | 5 V | - | - | 4 GHz | 82 mA | 13.7 dB | - | - | - | - | ||
![]() NBB-312-T1 Qorvo | 2685 |
| - | MPGA-9 | NBB-312-E | 1000 | - | - | - | - | + 85 C | - 45 C | - | SMD/SMT | 4.9 dB | 24 dBm | - | - | - | 12 dBm | - | - | - | NBB-312 | - | - | - | Details | - | - | - | 0.007313 oz | MouseReel | NBB-312 | - | General Purpose Amplifiers | - | - | - | - | - | 0 Hz to 12 GHz | 4.6 V | - | 1 Channel | 12 GHz | 50 mA | 9.7 dB | - | - | - | - | ||
![]() QPB8888SR Qorvo | In Stock | - | - | QFN-20 | QPB8888PCK-1, QPB8888PCK-2, QPB8888PCK-3, QPB8888PCK-4 | 100 | - | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | QPB8888 | - | - | - | Details | - | - | - | - | Reel | QPB8888 | - | CATV Amplifiers | - | - | - | - | - | 45 MHz to 1.218 GHz | 12 V | - | 4 Channel | - | 130 mA | 37.5 dB | - | - | - | - | ||
![]() R2005350L Qorvo | 4 |
| - | SOT-115J | - | 50 | - | 20 dB | - | - | + 100 C | - 30 C | - | Screw | 5 dB | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 2 oz | Bulk | - | - | CATV Amplifiers | - | - | - | - | - | 5 MHz to 200 MHz | 24 V | - | - | 210 MHz | 158.5 mA | 35.2 dB | - | - | - | - | ||
![]() RFAM3620SR Qorvo | In Stock | - | - | SMD-21 | RFAM3620PCBA-410 | 100 | - | 18 dB | - | - | + 100 C | - 30 C | Yes | SMD/SMT | 3 dB | - | - | - | - | - | - | - | - | RFAM3620 | - | - | - | Details | - | - | - | - | Reel | RFAM3620 | - | CATV Amplifiers | - | - | - | - | - | 45 MHz to 1.218 GHz | 12 V | - | 1 Channel | 1218 MHz | 510 mA | 37 dB | - | - | - | - | ||
![]() TGA2975-SM Qorvo | 240 | - | - | QFN-24 | TGA2975-SM_EVB | 25 | - | 15 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | TGA2975 1128025 | - | 27 W | - | Details | - | - | - | 0.298065 oz | Waffle | TGA2975 | - | Power Amplifiers | - | - | - | - | - | 2.7 GHz to 3.5 GHz | 20 V to 32 V | - | 1 Channel | - | 175 mA | 31 dB | - | - | - | - | ||
![]() RFPP2590 Qorvo | In Stock | - | - | SOT-115J | - | 50 | - | - 17 dB | - | - | + 100 C | - 30 C | - | Screw | 5.5 dB | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1.304431 oz | - | RFPP2590 | - | CATV Amplifiers | - | - | - | - | - | 45 MHz to 1.2 GHz | 24 V | - | - | 1200 MHz | 230 mA | 23.5 dB | - | - | - | - | ||
![]() QPL1823SR Qorvo | In Stock | - | - | MCM-12 | - | 100 | - | - | - | - | + 100 C | - 40 C | Yes | SMD/SMT | 3.6 dB | 40 dBm | - | - | - | 24.2 dBm | - | - | - | QPL1823 | - | - | - | Details | - | - | - | - | Cut Tape | QPL1823 | - | CATV Amplifiers | - | - | - | - | - | 50 MHz to 1.8 GHz | 5 V to 8 V | - | - | - | 250 mA | 26 dB | - | - | - | - | ||
![]() QPA3908SR Qorvo | In Stock | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QPA3908 | - | - | - | Details | - | - | - | - | Cut Tape | QPA3908 | - | - | - | - | - | - | - | 3.7 GHz to 3.98 GHz | 50 V | - | - | - | - | - | - | - | - | - | ||
![]() ZVE-453G Mini-Circuits | In Stock | - | - | VN3071-4 | - | 1 | - | - | - | - | + 50 C | - 40 C | - | Screw | - | 38 dBm | - | - | - | 25.5 dBm | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | Tray | ZVE | - | Power Amplifiers | - | - | - | - | - | 18 GHz to 45 GHz | 10 V to 15 V | - | - | - | 1.1 A | 42 dB | - | - | - | - | ||
![]() QPA4605TR13 Qorvo | 2750 | - | - | 6 mm x 10 mm | - | 2500 | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | QPA4605 | - | - | - | Details | - | - | - | - | Reel | QPA4605 | - | Power Amplifiers | - | - | - | - | - | 4.5 GHz to 4.6 GHz | 48 V | - | - | - | 40 mA | 26 dB | - | - | - | - | ||
![]() QPA1009 Qorvo | In Stock | - | - | - | - | 20 | - | 18 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 59.5 W | - | Details | - | This product may require additional documentation to export from the United States. | - | - | Tray | QPA1009 | - | - | - | - | - | - | - | 10.7 GHz to 12.7 GHz | - | - | 1 Channel | - | - | 16 dB | - | - | - | - |