- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Isolation dB | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Package | Pd - Power Dissipation | Product Status | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Current - Supply | Product Type | Gain | RF Type | Noise Figure | P1dB | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PHA-23HLN Mini-Circuits | In Stock | - | - | Surface Mount | TO-243AA | SOT-89 | - | Mini-Circuits | - | 1000 | 9.5 dB | 27.5 dB | Mini-Circuits | + 95 C | Mini-Circuits | - 40 C | SMD/SMT | 1.9 dB | 42.5 dBm | 27.8 dBm | - | 3.3 W | Active | Details | - | - | MouseReel | - | CATV Amplifiers | Wireless & RF Integrated Circuits | Si | 8V | 30MHz ~ 2GHz | 30 MHz to 2 GHz | 8 V | 1 Channel | 1GHz | 235 mA | 235mA | RF Amplifier | 19.5dB | CATV, Cellular | 1.9dB | 28.4dBm | RF Amplifier | ||
![]() TSS-23LN Mini-Circuits | 13 |
| - | Surface Mount | 12-VQFN Exposed Pad | 12-MCLP (3x3) | - | Mini-Circuits | - | 500 | - | - | Mini-Circuits | - | Mini-Circuits | - | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | MouseReel | - | - | Wireless & RF Integrated Circuits | Si | 4.75V ~ 5.25V | 30MHz ~ 2GHz | - | - | - | 30MHz | - | 139mA | RF Amplifier | 21.6dB | CATV, Cellular | 1.4dB | 24.1dBm | RF Amplifier | ||
![]() BGA7P320E6327XTSA1 Infineon Technologies | 1583 |
| Datasheet | - | - | - | BGA7P | Infineon Technologies | - | 2000 | - | - | Infineon | - | Infineon Technologies | - | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon | ||
![]() ADL8142ACPZN Analog Devices Inc. | 26 | - | Datasheet | Surface Mount | 8-VFDFN Exposed Pad, CSP | 8-LFCSP (2x2) | ADL8142 | Analog Devices | ADL8142-EVALZ | 500 | 10.5 dB, 13 dB | - | Analog Devices Inc. | + 85 C | Analog Devices Inc. | - 40 C | SMD/SMT | 1.6 dB, 1.8 dB | 17.5 dBm, 29 dBm | 8.5 dBm, 10 dBm | - | 540 mW | Active | Details | This product may require additional documentation to export from the United States. | - | - | ADL8142 | Low Noise Amplifiers | Wireless & RF Integrated Circuits | GaAs | 1.5V ~ 3.5V | 23GHz ~ 31GHz | 23 GHz to 31 GHz | 2 V | 1 Channel | 27GHz ~ 31GHz | 25 mA | 25mA | RF Amplifier | 27dB | Radar | 1.6dB | 10dBm | RF Amplifier | ||
![]() PMA3-14LN Mini-Circuits | 990 | - | - | Surface Mount | 12-VQFN Exposed Pad | 12-MCLP (3x3) | PMA3 | - | - | - | 20 dB | - | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 2.1 dB | 31.8 dBm | 22.9 dBm | - | - | Active | - | - | - | - | - | Low Noise Amplifiers | - | Si | 5.75V ~ 6.25V | 50MHz ~ 10GHz | 50 MHz to 10 GHz | 6 V | - | 2GHz | 67 mA | 67mA | - | 21.6dB | EDGE, LTE, Radar, SATCOM, W-CDMA, WiFi, WLAN | 2.1dB | 22.9dBm | - | ||
![]() ADPA1106ACGZN-R7 Analog Devices Inc. | 2474 |
| Datasheet | Surface Mount | 32-LFQFN Exposed Pad, CSP | 32-LFCSP-CAV (5x5) | ADPA1106 | Analog Devices | ADPA1106-EVALZ | 500 | 18 dB, 19 dB | - | Analog Devices Inc. | + 85 C | Analog Devices Inc. | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | 54.5 W | Active | Details | - | - | Reel | ADPA1106 | Power Amplifiers | Wireless & RF Integrated Circuits | GaN | 50V | 2.7GHz ~ 3.5GHz | 2.7 GHz to 3.5 GHz | 50 V | 1 Channel | 2.7GHz ~ 3.1GHz | 300 mA | 300mA | RF Amplifier | 36dB | Radar | - | - | RF Amplifier | ||
![]() TSS-183A Mini-Circuits | In Stock |
| - | Surface Mount | 8-VQFN Exposed Pad | 8-QFN (3x3) | - | Mini-Circuits | - | 1000 | 8 dB | 36 dB | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 6 dB | 27.4 dBm | 17.9 dBm | - | 0.98 W | Active | Details | - | - | MouseReel | - | General Purpose Amplifiers | Wireless & RF Integrated Circuits | GaAs InGaP | 4.8V ~ 5.2V | 5GHz ~ 18GHz | 5 GHz to 18 GHz | 5 V | 1 Channel | 14GHz | 145 mA | 145mA | RF Amplifier | 13.1dB | Radar, DBS | 6dB | 18.7dBm | RF Amplifier | ||
![]() PMA3-63GLN Mini-Circuits | 7663 |
| - | Surface Mount | 12-VQFN Exposed Pad | 12-MCLP (3x3) | PMA3 | Mini-Circuits | - | 1000 | 12 dB | - | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 1.1 dB | 22.3 dBm | 10.7 dBm | - | 1 W | Active | Details | - | - | MouseReel | - | Low Noise Amplifiers | Wireless & RF Integrated Circuits | Si | 5V | 1.8GHz ~ 6GHz | 1.8 GHz to 6 GHz | 5 V | 1 Channel | 1.8GHz | 69 mA | 69mA | RF Amplifier | 26.9dB | LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN | 1.1dB | 15.2dBm | RF Amplifier | ||
![]() LHA-13LN Mini-Circuits | In Stock |
| - | Surface Mount | 12-VQFN Exposed Pad | 12-MCLP (3x3) | - | Mini-Circuits | - | 1000 | 11 dB | 26 dB | Mini-Circuits | + 105 C | Mini-Circuits | - 40 C | SMD/SMT | 1.2 dB | 36.4 dBm | 23.3 dBm | - | 3.3 W | Active | Details | - | - | MouseReel | - | CATV Amplifiers | Wireless & RF Integrated Circuits | GaAs InGaP | 3V, 5V | 1MHz ~ 1GHz | 1 MHz to 1 GHz | 5 V | 1 Channel | 250MHz | 143 mA | 143mA | RF Amplifier | 20.1dB | CATV, Cellular | 1.2dB | 24.2dBm | RF Amplifier | ||
![]() PGA-106R-75 Mini-Circuits | 16 |
| - | Surface Mount | TO-243AA | SOT-89 | - | Mini-Circuits | - | 1000 | - | - | Mini-Circuits | - | Mini-Circuits | - | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | MouseReel | - | - | Wireless & RF Integrated Circuits | Si | 4.8V ~ 5.2V | 5MHz ~ 250MHz | - | - | - | 5MHz ~ 250MHz | - | 116mA | RF Amplifier | 19.9dB | CATV | 3.3dB | 19.5dBm | RF Amplifier | ||
![]() PMA-545G2 Mini-Circuits | In Stock |
| - | Surface Mount | 8-VQFN Exposed Pad | 8-QFN (3x3) | - | Mini-Circuits | - | 500 | - | - | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 1.1 dB | 34.3 dBm | 22.4 dBm | Tape & Reel (TR) | - | Active | Details | - | - | MouseReel | - | Low Noise Amplifiers | Wireless & RF Integrated Circuits | Si | 4.8V ~ 5.2V | 1.1GHz ~ 1.6GHz | 1.1 GHz to 1.6 GHz | 5 V | - | 1.6GHz | 158 mA | 158mA | RF Amplifier | 29.6dB | GPS, Radar | 1.1dB | 22.4dBm | RF Amplifier | ||
![]() PMA2-123LN5 Mini-Circuits | In Stock |
| - | Surface Mount | 8-TFDFN Exposed Pad | MC1631-1 | PMA2 | Mini-Circuits | - | 1000 | - | - | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 2.4 dB | 21.6 dBm | 9.6 dBm | - | - | Active | Details | - | - | MouseReel | - | Low Noise Amplifiers | Wireless & RF Integrated Circuits | Si | 5V | 500MHz ~ 12GHz | 500 MHz to 12 GHz | 5 V | - | 500MHz | 30 mA | 30mA | RF Amplifier | 7.6dB | LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN | 2.4dB | 12.3dBm | RF Amplifier | ||
![]() LHA-1 Mini-Circuits | In Stock |
| - | Surface Mount | 4-SMD, No Lead | FG873 | - | Mini-Circuits | - | 500 | 9 dB | 19.3 dB | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 3.4 dB | 38 dBm | 22.5 dBm | - | 1 W | Active | Details | - | - | MouseReel | - | CATV Amplifiers | Wireless & RF Integrated Circuits | GaAs InGaP | 4V, 4.5V, 5V | 50MHz ~ 6GHz | 50 MHz to 6 GHz | 5 V | 1 Channel | 4GHz | 146 mA | 146mA | RF Amplifier | 14.1dB | CATV, DBS, LTE, MMDS, Wireless LAN | 2.1dB | 22.9dBm | RF Amplifier | ||
![]() PMA-545G1 Mini-Circuits | In Stock | - | - | Surface Mount | 8-VQFN Exposed Pad | 8-QFN (3x3) | - | Mini-Circuits | - | 1000 | 19.9 dB | - | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 1.2 dB | 33.6 dBm | 22.6 dBm | - | 1.35 W | Active | Details | - | - | MouseReel | - | Low Noise Amplifiers | Wireless & RF Integrated Circuits | Si | 4.8V ~ 5.2V | 400MHz ~ 2.2GHz | 400 MHz to 2.2 GHz | 5 V | 1 Channel | 2.2GHz | 158 mA | 158mA | RF Amplifier | 26.1dB | Cellular, GSM, GPS, ISM, LTE, WCDMA | 1.2dB | 22.6dBm | RF Amplifier | ||
![]() GVA-60 Mini-Circuits | In Stock | - | - | Surface Mount | TO-243AA | SOT-89 | - | Mini-Circuits | - | 1000 | 8.1 dB | 25.2 dB | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 4.5 dB | 19.3 dBm | 10 dBm | - | 0.7 W | Active | Details | - | - | MouseReel | - | CATV Amplifiers | Wireless & RF Integrated Circuits | InGaP | 4.8V ~ 5.2V | 10MHz ~ 5GHz | 10 MHz to 5 GHz | 5 V | 1 Channel | 50MHz | 92 mA | 92mA | RF Amplifier | 14.2dB | CATV, DBS, LTE, MMDS, Wireless LAN | 4.5dB | 20.1dBm | RF Amplifier | ||
![]() GVA-91 Mini-Circuits | In Stock |
| - | Surface Mount | TO-243AA | SOT-89 | - | Mini-Circuits | - | 500 | 6.9 dB | 29.9 dB | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 4.5 dB | 43.4 dBm | 26.7 dBm | - | 1.7 W | Active | Details | - | - | MouseReel | - | General Purpose Amplifiers | Wireless & RF Integrated Circuits | GaAs InGaP | 4.8V ~ 5.2V | 869MHz ~ 2.17GHz | 869 MHz to 2.17 GHz | 5 V | 1 Channel | 869MHz | 147 mA | 147mA | RF Amplifier | 15.4dB | LTE, WCDMA | 4.5dB | 29.5dBm | RF Amplifier | ||
![]() PMA-545G3 Mini-Circuits | In Stock |
| - | Surface Mount | 8-VQFN Exposed Pad | 8-QFN (3x3) | - | Mini-Circuits | - | 500 | - | - | Mini-Circuits | - | Mini-Circuits | - | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | MouseReel | - | Low Noise Amplifiers | Wireless & RF Integrated Circuits | Si | 4.8V ~ 5.2V | 700MHz ~ 1GHz | - | - | - | 900MHz ~ 1GHz | - | 158mA | RF Amplifier | 31.1dB | Cellular, GSM, ISM, LTE, WCDMA | 1dB | 21.9dBm | RF Amplifier | ||
![]() PHA-202 Mini-Circuits | 960 | - | - | Surface Mount | 8-TDFN Exposed Pad | 8-DFN (4.9x6) | - | Mini-Circuits | - | 1000 | 14.9 dB | 23 dB | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 5.4 dB | 39.4 dBm | 25.7 dBm | - | 5.8 W | Active | Details | - | 0.025230 oz | MouseReel | - | General Purpose Amplifiers | Wireless & RF Integrated Circuits | Si | 11V | 30MHz ~ 2.7GHz | 30 MHz to 2.7 GHz | 11 V | 1 Channel | 1GHz | 350 mA | 350mA | RF Amplifier | 12.7dB | CATV, LTE | 5.4dB | 30.4dBm | RF Amplifier | ||
![]() PMA-5455 Mini-Circuits | In Stock |
| - | Surface Mount | 8-VQFN Exposed Pad | 8-QFN (3x3) | - | Mini-Circuits | - | 1000 | - | - | Mini-Circuits | - | Mini-Circuits | - | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | MouseReel | - | Low Noise Amplifiers | Wireless & RF Integrated Circuits | Si | 5V | 50MHz ~ 6GHz | - | - | - | 5GHz | - | 40mA | RF Amplifier | 5.6dB | Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN | 2.4dB | 19.9dBm | RF Amplifier | ||
![]() PMA2-153LN Mini-Circuits | 6438 |
| - | Surface Mount | 8-TFDFN Exposed Pad | MC1631-1 | PMA2 | Mini-Circuits | - | 1000 | 4.2 dB | - | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 3.8 dB | 24 dBm | 11.2 dBm | - | 0.7 W | Active | Details | - | 0.137421 oz | MouseReel | - | Low Noise Amplifiers | Wireless & RF Integrated Circuits | Si | 5V, 6V | 500MHz ~ 15GHz | 500 MHz to 15 GHz | 6 V | 1 Channel | 500MHz | 66 mA | 66mA | RF Amplifier | 12.5dB | LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN | 3.8dB | 15.3dBm | RF Amplifier |