- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Isolation dB | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Risk Rank | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Reach Compliance Code | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Gain | RF/Microwave Device Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPA9807SR Qorvo | In Stock | - | - | SMT-16 | QPA9807EVB-01 | 100 | - | 27 dB | - | - | + 105 C | - 40 C | Yes | SMD/SMT | 1.4 dB | 38.7 dBm | 25 dBm | QPA9807 | - | - | - | Details | - | - | Reel | QPA9807 | General Purpose Amplifiers | - | 2.3 GHz to 2.7 GHz | 5 V | 2 Channel | 2500 MHz | 286 mA | 19.6 dB | - | ||
![]() QPD0050SR Qorvo | In Stock | - | - | DFN-6 | - | 100 | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | QPD0050 | - | - | - | Details | - | - | Reel | QPD0050 | Power Amplifiers | - | 0 Hz to 3.6 GHz | 48 V | - | - | - | 22.5 dB | - | ||
![]() QPA2213 Qorvo | 30 | - | - | 4.5 mm x 4.5 mm x 1.74 mm | QPA2213EVB1 | 10 | - | 29 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 5.3 dB | - | - | - | - | 13.7 W | - | Details | - | 1.343321 oz | - | QPA2213 | Driver Amplifiers | - | 2 GHz to 20 GHz | 18 V | 1 Channel | 20 GHz | 330 mA | 21.4 dB | - | ||
![]() QPB8896SR Qorvo | In Stock | - | - | SOIC-8 | - | 100 | - | - | - | - | - | - | - | SMD/SMT | 1.8 dB | - | - | QPB8896 | - | - | - | - | - | - | Reel | QPB8896 | General Purpose Amplifiers | - | 5 MHz to 700 MHz | 5 V | 1 Channel | - | 275 mA | 25 dB | - | ||
![]() TQP9108-PCB Qorvo | In Stock | - | - | - | - | 1 | - | - | - | - | + 105 C | - 40 C | - | SMD/SMT | 5 dB | 46 dBm | 31.3 dBm | TQP9108 1117317 | - | - | - | Details | - | - | Bulk | TQP9108 | Power Amplifiers | - | 1.7 GHz to 2.17 GHz | 4.3 V | - | 1915 MHz | 300 mA | 30.5 dB | - | ||
![]() QPB8957SR Qorvo | In Stock | - | - | QFN-40 | QPB8957EVB | 100 | - | 18 dB | - | - | + 100 C | - 40 C | Yes | SMD/SMT | 4.5 dB | 49 dBm | 28 dBm | QPB8957 QPB895 | - | - | - | Details | - | - | Reel | QPB895 | CATV Amplifiers | - | 50 MHz to 1.003 GHz | 24 V | 1 Channel | 1003 MHz | 350 mA | 28 dB | - | ||
![]() QPA2308D Qorvo | In Stock | - | - | Die | QPA2308DEVB02 | 10 | - | 11 dB, 27 dB | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | 140 W | - | Details | This product may require additional documentation to export from the United States. | - | - | QPA2308D | Power Amplifiers | - | 5 GHz to 6 GHz | 28 V | 1 Channel | 6 GHz | 1.2 A | 31 dB | - | ||
![]() QPB9011TR13 Qorvo | In Stock | - | - | 6 mm x 6 mm | QPB9011EVBP02 | 2500 | - | 10 dB | - | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | 32 dBm | QPB9011 | - | - | - | Details | - | - | Reel | QPB9011 | Variable Gain Amplifiers | - | 2.3 GHz to 2.7 GHz | 5 V | 1 Channel | 2.6 GHz | 2 mA | 44 dB | - | ||
![]() QPA9908TR13 Qorvo | In Stock |
| - | SMT-16 | QPA9908EVB-01 | 2500 | - | - 20 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | 35.5 dBm | - | QPA9908 | - | - | - | Details | - | - | Reel | QPA9908 | Mobile Amplifiers/Cellular Amplifiers | - | 925 MHz to 960 MHz | 5 V | 1 Channel | 942 MHz | 370 mA | 32.6 dB | - | ||
![]() QPB8857TR13 Qorvo | 500 | - | - | QFN-40 | QPB8857EVB | 2500 | - | 18 dB | - 42 dB | - | + 90 C | - 40 C | Yes | SMD/SMT | 4.5 dB | 48 dBm | 30 dBm | QPB8857 | - | - | - | Details | - | - | Reel | QPB8857 | - | - | 42 MHz to 1.218 GHz | 24 V | 1 Channel | 1218 MHz | 440 mA | 28 dB | - | ||
![]() QPB8857SR Qorvo | In Stock | - | - | QFN-40 | QPB8857EVB | 100 | - | 18 dB | - 42 dB | - | + 90 C | - 40 C | Yes | SMD/SMT | 4.5 dB | 48 dBm | 30 dBm | QPB8857 | - | - | - | Details | - | - | Cut Tape | QPB8857 | General Purpose Amplifiers | - | 47 MHz to 1.218 GHz | 24 V | 1 Channel | 1218 MHz | 440 mA | 28 dB | - | ||
![]() TGA2533-XCC-500-SM Qorvo | In Stock | - | - | QFN-24 | - | 500 | - | 13 dB | - | - | + 85 C | - 40 C | - | SMD/SMT | 6 dB | 43 dBm | 33 dBm | 1114433 | - | - | - | Details | - | 0.344627 oz | MouseReel | TGA2533 | Power Amplifiers | - | 12.5 GHz to 15.5 GHz | 6 V | 1 Channel | 14.4 GHz to 15.4 GHz | 1.3 A | 27 dB | - | ||
![]() QPL9057TR7 Qorvo | In Stock | - | - | DFN-8 | QPL9057EVB1 | 2500 | - | 12.5 dB | - | - | + 105 C | - 40 C | - | SMD/SMT | 0.54 dB | 32 dBm | 17 dBm | QPL9057 | - | - | - | Details | - | 0.008410 oz | MouseReel | QPL9057 | Low Noise Amplifiers | - | 600 MHz to 4.2 GHz | 5 V | 1 Channel | 3.5 GHz | 50 mA | 22.8 dB | - | ||
![]() QPA1003P Qorvo | 2330 | - | - | 5 mm x 6 mm x 1.76 mm | - | 10 | - | 9.8 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | 1135690 1135690 | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | QPA1003P | Power Amplifiers | - | 1 GHz to 8 GHz | 28 V | 1 Channel | 8 GHz | 650 mA | 31.4 dB | - | ||
![]() QPA1019TR7 Qorvo | 10 | - | - | QFN-24 | QPA1019EVB | 250 | - | 15 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | QPA1019 | - | 25.2 W | - | Details | This product may require additional documentation to export from the United States. | 0.053195 oz | MouseReel | QPA1019 | Power Amplifiers | - | 4.5 GHz to 7 GHz | 22 V | 1 Channel | 5.7 GHz | 290 mA | 30 dB | - | ||
![]() R0605250L Qorvo | 48 | - | - | SOT-115J | - | 50 | - | - 20 dB | - | - | + 100 C | - 30 C | - | - | 3.1 dB | - | - | - | - | - | - | Details | - | - | Bulk | - | CATV Amplifiers | - | 5 MHz to 65 MHz | 24 V | - | 65 MHz | 133 mA | 25.4 dB | - | ||
![]() QPA2609TR7 Qorvo | 113 | - | - | QFN-16 | QPA2609EVB1 | 750 | - | 12 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 1.1 dB | - | 18 dBm | QPA2609 | - | - | - | Details | - | 0.149914 oz | MouseReel | QPA2609 | Low Noise Amplifiers | - | 7 GHz to 14 GHz | 3.5 V | 1 Channel | 8 GHz to 12.7 GHz | 120 mA | 26 dB | - | ||
![]() MAAP-011145-STD MACOM Technology Solutions | 27 | - | - | - | - | 10 | M/A-COM TECHNOLOGY SOLUTIONS INC | 15 dB | - | MAAP-011145-STD | + 85 C | - 40 C | Yes | SMD/SMT | 7 dB | 43 dBm | 34 dBm | - | Active | 11.2 W | 5.18 | - | This product may require additional documentation to export from the United States. | - | Bulk | - | Power Amplifiers | compliant | 17.65 GHz to 19.75 GHz | 6 V | 1 Channel | - | 1.33 A | 25 dB | WIDE BAND HIGH POWER | ||
![]() QPA2363CSR Qorvo | In Stock | - | - | SOT-363-6 | - | 100 | - | 16.3 dB | - | - | + 105 C | - 40 C | - | SMD/SMT | 4.5 dB | 21.4 dBm | 9.6 dBm | QPA2363C | - | - | - | Details | - | 0.000265 oz | Reel | QPA2363C | Gain Block Amplifiers | - | 50 MHz to 4 GHz | 3 V | 1 Channel | 2.4 GHz | 26 mA | 12 dB | - | ||
![]() TN9512PM Spectrum Control | In Stock | - | - | SM-3 | - | 2 | - | - | - 15 dB | - | + 100 C | - 55 C | - | SMD/SMT | 4.5 dB | 35 dBm | 21 dBm | - | - | 0.5 W | - | Details | - | - | Bulk | - | - | - | 10 MHz to 1 GHz | 12 V | - | - | 90 mA | 13 dB | - |