- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Isolation dB | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Risk Rank | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Reach Compliance Code | Frequency | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Current - Supply | Product Type | Gain | RF/Microwave Device Type | RF Type | Noise Figure | P1dB | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGA2753-SMT Qorvo | In Stock | - | - | - | QFN-42 | - | - | - | TGA2753-SM Eval Board | 20 | - | 5 dB | - | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 47 dBm | - | - | 1128607 | - | 17 W | - | - | Details | - | - | - | TGA2753 | Power Amplifiers | - | - | - | - | - | 5.9 GHz to 7.1 GHz | 28 V | 1 Channel | - | 1 A | - | - | 31 dB | - | - | - | - | - | ||
![]() QBH-5105PM Spectrum Control | In Stock | - | - | - | SM-3 | - | - | - | - | 2 | - | - | 17 dB | - | - | + 100 C | - | - 55 C | - | SMD/SMT | 6 dB | 34 dBm | 28 dBm | - | - | - | 0.1 W | - | - | Details | - | - | Bulk | - | General Purpose Amplifiers | - | - | - | - | - | 10 MHz to 1 GHz | 12 V | - | - | 195 mA | - | - | 13 dB | - | - | - | - | - | ||
![]() QPL9098TR7 Qorvo | 302 | - | - | - | DFN-8 | - | - | - | QPL9098EVB-01 | 2500 | - | 11 dB | 16 dB | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 1.3 dB | 36 dBm | 16 dBm | - | QPL9098 | - | - | - | - | Details | - | 0.016820 oz | MouseReel | QPL9098 | Low Noise Amplifiers | - | - | - | - | - | 4 GHz to 6 GHz | 4.2 V | 1 Channel | 5 GHz | 65 mA | - | - | 19.6 dB | - | - | - | - | - | ||
![]() QPL9098SR Qorvo | In Stock | - | - | - | DFN-8 | - | - | - | QPL9098EVB-01 | 100 | - | 11 dB | 16 dB | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 1.3 dB | 36 dBm | 16 dBm | - | QPL9098 | - | - | - | - | Details | - | - | Reel | QPL9098 | Low Noise Amplifiers | - | - | - | - | - | 4 GHz to 6 GHz | 4.2 V | 1 Channel | 5500 MHz | 65 mA | - | - | 19.6 dB | - | - | - | - | - | ||
![]() MAAP-011298-TR0500 MACOM Technology Solutions | 4004 | - | - | - | AQFN-32 | - | - | - | - | 500 | M/A-COM TECHNOLOGY SOLUTIONS INC | 10 dB | - | - | MAAP-011298-TR0500 | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | 32.5 dBm | - | - | Active | - | - | 5.67 | - | - | 0.047116 oz | Reel | - | Power Amplifiers | - | - | - | compliant | - | 27 GHz to 31.5 GHz | 6 V | - | - | - | - | - | 24.5 dB | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() QPA9121TR7 Qorvo | 7500 |
| - | - | SMT-16 | - | - | - | QPA9121EVB01 | 2500 | - | 10 dB | 40 dB | - | - | + 105 C | - | - 40 C | Yes | SMD/SMT | 5 dB | 30 dBm | 25.5 dBm | - | QPA9121 | - | - | - | - | Details | - | 0.032981 oz | MouseReel | QPA9121 | Driver Amplifiers | - | - | - | - | - | 2.3 GHz to 5 GHz | 5 V | - | 2.6 GHz | 95 mA | - | - | 28 dB | - | - | - | - | - | ||
![]() ZX60-242GLN-S Mini-Circuits | 10 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | - | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | - | Screw | 0.9 dB | 37 dBm | 21 dBm | Tray | - | - | 825 mW | Active | - | Details | - | - | - | - | General Purpose Amplifiers | Wireless & RF Integrated Circuits | Si | 5V | - | 1.71GHz ~ 2.4GHz | 1.71 GHz to 2.4 GHz | 5 V | 1 Channel | 2.2GHz ~ 2.4GHz | 120 mA | 120mA | RF Amplifier | 28dB | - | PCS, TD-SCDMA, WCDMA | 0.9dB | 21dBm | RF Amplifier | ||
![]() ADPA1106ACGZN Analog Devices Inc. | 2967 |
| Datasheet | Surface Mount | 32-LFQFN Exposed Pad, CSP | 32-LFCSP-CAV (5x5) | ADPA1106 | Analog Devices | ADPA1106-EVALZ | 500 | - | 18 dB, 19 dB | - | Analog Devices Inc. | - | + 85 C | Analog Devices Inc. | - 40 C | - | SMD/SMT | - | - | - | Tray | - | - | 54.5 W | Active | - | Details | This product may require additional documentation to export from the United States. | - | Tray | ADPA1106 | Power Amplifiers | Wireless & RF Integrated Circuits | GaN | 50V | - | 2.7GHz ~ 3.5GHz | 2.7 GHz to 3.5 GHz | 50 V | 1 Channel | 2.7GHz ~ 3.1GHz | 300 mA | 300mA | RF Amplifier | 25dB | - | Radar | - | - | RF Amplifier | ||
![]() ADCA5190ACPZ Analog Devices Inc. | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad, CSP | 32-LFCSP (5x5) | - | Analog Devices | - | 490 | - | - | - | Analog Devices Inc. | - | - | Analog Devices Inc. | - | Yes | - | - | - | - | Tray | - | - | - | Active | - | Details | - | - | Tray | - | CATV Amplifiers | Wireless & RF Integrated Circuits | - | 5V ~ 8V | - | 5MHz ~ 1.8GHz | 1.8 GHz | - | - | - | - | 470mA | RF Amplifier | 25.8dB | - | General Purpose | 5.2dB | - | RF Amplifier | ||
![]() PMA3-83MP Mini-Circuits | 3753 |
| - | Surface Mount | 12-VQFN Exposed Pad | 12-MCLP (3x3) | PMA3 | Mini-Circuits | - | 200 | - | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | - | SMD/SMT | 3.3 dB | 38.6 dBm | 25.3 dBm | - | - | - | - | Active | - | Details | - | - | MouseReel | - | Power Amplifiers | Wireless & RF Integrated Circuits | Si | 7.6V ~ 8.4V | - | 400MHz ~ 8GHz | 400 MHz to 8 GHz | 7.6 V to 8.4 V | - | 2GHz | - | 144mA | RF Amplifier | 17.3dB | - | EDGE, LTE, Radar, SATCOM, W-CDMA, WiFi, WLAN | 3.3dB | 27.8dBm | RF Amplifier | ||
![]() CMX90A702QHR701 CML Microcircuits | 121 |
| - | Surface Mount | 20-VFQFN Exposed Pad | 20-VQFN (4x4) | - | CML Microcircuits | - | 100 | - | - | - | CML Microcircuits | - | + 85 C | CML Microcircuits | - 40 C | Yes | SMD/SMT | - | 32.5 dBm | 26.7 dBm | - | - | - | - | Active | - | Details | - | - | Cut Tape | CMX90A/EV90A003 | Power Amplifiers | Wireless & RF Integrated Circuits | GaAs | 3V ~ 4.2V | - | 26.5GHz ~ 29.5GHz | 26.5 GHz to 29.5 GHz | 4 V | - | 26.5GHz | 109 mA | 109mA | RF Amplifier | 20.5dB | - | General Purpose | - | 26.7dBm | RF Amplifier | ||
![]() CMX90A702QHR705 CML Microcircuits | 17 |
| - | Surface Mount | 20-VFQFN Exposed Pad | 20-VQFN (4x4) | - | CML Microcircuits | - | 500 | - | - | - | CML Microcircuits | - | + 85 C | CML Microcircuits | - 40 C | Yes | SMD/SMT | - | 32.5 dBm | 26.7 dBm | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | Reel | - | Power Amplifiers | Wireless & RF Integrated Circuits | GaAs | 3V ~ 4.2V | - | 26.5GHz ~ 29.5GHz | 26.5 GHz to 29.5 GHz | 4 V | - | 26.5GHz | 109 mA | 109mA | RF Amplifier | 20.5dB | - | General Purpose | - | 26.7dBm | RF Amplifier | ||
![]() ZX60-H242 Mini-Circuits | 2161 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | - | 9.4 dB | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | - | Screw | 3 dB | 42.6 dBm | 23.2 dBm | Tray | - | - | - | Active | - | Details | - | - | - | - | General Purpose Amplifiers | Wireless & RF Integrated Circuits | Si | 5.5V ~ 7V | - | 700MHz ~ 2.4GHz | 700 MHz to 2.4 GHz | 5.5 V | 1 Channel | 2.4GHz | 110 mA | 145mA | RF Amplifier | 15.3dB | - | LTE, PCS | 3dB | 23dBm | RF Amplifier | ||
![]() ADL8142ACPZN-R7 Analog Devices Inc. | 20 |
| Datasheet | Surface Mount | 8-VFDFN Exposed Pad, CSP | 8-LFCSP (2x2) | ADL8142 | Analog Devices | ADL8142-EVALZ | 500 | - | 10.5 dB, 13 dB | - | Analog Devices Inc. | - | + 85 C | Analog Devices Inc. | - 40 C | - | SMD/SMT | 1.6 dB, 1.8 dB | 17.5 dBm, 29 dBm | 8.5 dBm, 10 dBm | Tape & Reel (TR) | - | - | 540 mW | Active | - | Details | This product may require additional documentation to export from the United States. | - | Reel | ADL8142 | Low Noise Amplifiers | Wireless & RF Integrated Circuits | GaAs | 1.5V ~ 3.5V | - | 23GHz ~ 31GHz | 23 GHz to 31 GHz | 2 V | 1 Channel | 27GHz ~ 31GHz | 25 mA | 25mA | RF Amplifier | 27dB | - | Radar | 1.6dB | 10dBm | RF Amplifier | ||
![]() CMX90G302QF-R710 CML Microcircuits | 2527 |
| - | Surface Mount | 16-VFQFN Exposed Pad | 16-VQFN (3x3) | CMX90G301QF | CML Microcircuits | - | 1000 | - | 10 dB | - | CML Microcircuits | - | + 105 C | CML Microcircuits | - 40 C | Yes | SMD/SMT | 1.9 dB | 21 dBm | 11.5 dBm | - | CMX90G302QF | - | - | Active | - | Details | - | - | MouseReel | - | Gain Block Amplifiers | Wireless & RF Integrated Circuits | GaAs | 2.7V ~ 5V | - | 1.4GHz ~ 7.1GHz | 1.4 GHz to 7.1 GHz | 2.7 V to 5 V | 1 Channel | 3.5GHz | 20 mA | 22mA | RF Amplifier | 16dB | - | 4G, 5G | 1.9dB | 11.5dBm | RF Amplifier | ||
![]() ADL8121ACPZN-R7 Analog Devices Inc. | 1000 | - | Datasheet | Surface Mount | 6-VDFN Exposed Pad, CSP | 6-LFCSP (2x2) | ADL8121 | Analog Devices | ADL8121-EVALZ | 3000 | - | 11 dB, 12 dB | - | Analog Devices Inc. | - | + 85 C | Analog Devices Inc. | - 40 C | - | SMD/SMT | 2.5 dB | 34 dBm, 36 dBm | 17 dBm, 21 dBm | Tape & Reel (TR) | - | - | 1.25 W | Active | - | Details | - | - | Reel | ADL8121 | Low Noise Amplifiers | Wireless & RF Integrated Circuits | GaAs | 2V ~ 6V | - | 25MHz ~ 12GHz | 25 MHz to 12 GHz | 5 V | 1 Channel | 25MHz ~ 10GHz | 95 mA | 95mA | RF Amplifier | 17dB | - | Radar | 3.5dB | 21dBm | RF Amplifier | ||
![]() ZX60-100VHX Mini-Circuits | 2457 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | - | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | - | Screw | 4 dB | 43 dBm | 30 dBm | Tray | - | - | 4.4 W | Active | - | Details | - | 1.605847 oz | - | - | General Purpose Amplifiers | Wireless & RF Integrated Circuits | Si | 12V | - | 300kHz ~ 100MHz | 300 kHz to 100 MHz | 12 V | 1 Channel | 300kHz ~ 100MHz | 320 mA | 320mA | RF Amplifier | 36dB | - | General Purpose | 4dB | 30dBm | RF Amplifier | ||
![]() ADL8142ACPZN-CSL Analog Devices Inc. | 31 | - | Datasheet | Surface Mount | 8-VFDFN Exposed Pad, CSP | 8-LFCSP (2x2) | - | Analog Devices | - | 500 | - | - | - | Analog Devices Inc. | - | + 85 C | Analog Devices Inc. | - 40 C | Yes | SMD/SMT | 1.6 dB | 21.5 dBm | 8.5 dBm | Strip | - | - | - | Active | - | Details | This product may require additional documentation to export from the United States. | - | Cut Tape | ADL8142 | Low Noise Amplifiers | Wireless & RF Integrated Circuits | GaAs | 1.5V ~ 3.5V | - | 23GHz ~ 31GHz | 23 GHz to 31 GHz | 1.5 V to 3.5 V | - | 27GHz ~ 31GHz | 25 mA | 25mA | RF Amplifier | 27dB | - | General Purpose | 1.6dB | 10dBm | RF Amplifier | ||
![]() ZX60-183A-S Mini-Circuits | 2961 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | - | 9 dB | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | - | Screw | 6.5 dB | 25.2 dBm | 17.6 dBm | Tray | - | - | 1.9 W | Active | - | Details | - | 2 oz | - | - | General Purpose Amplifiers | Wireless & RF Integrated Circuits | Si | 5V | - | 6GHz ~ 18GHz | 6 GHz to 18 GHz | 5 V | 1 Channel | 16GHz | 277 mA | 277mA | RF Amplifier | 26.1dB | - | Radar, DBS | 6.5dB | 18.8dBm | RF Amplifier | ||
![]() ZX60-33LNR-S Mini-Circuits | In Stock | - | - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | - | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | - | Screw | 1.1 dB | 35 dBm | 19 dBm | Tray | - | - | 4.4 W | Active | - | Details | - | 2.411857 oz | - | - | Low Noise Amplifiers | Wireless & RF Integrated Circuits | Si | 5V | - | 50MHz ~ 3GHz | 50 MHz to 3 GHz | 5 V | 1 Channel | - | 70 mA | 70mA | RF Amplifier | 11.4dB | - | Bluetooth, Cellular, GPS | 1.1dB | 19dBm | RF Amplifier |