- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Isolation dB | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | ECCN Code | Type | Additional Feature | Subcategory | Technology | Voltage - Supply | Construction | Reach Compliance Code | Frequency | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Current - Supply | Product Type | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZX60-P103LN Mini-Circuits | 2660 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 50 | - | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | Screw | 0.5 dB | 44.3 dBm | - | - | - | 23.8 dBm | Tray | - | - | - | - | Active | - | Details | - | 1.563798 oz | - | - | - | Low Noise Amplifiers | - | Wireless & RF Integrated Circuits | Si | 5V | - | - | 50MHz ~ 3GHz | 50 MHz to 3 GHz | 5 V | 1 Channel | 3GHz | 95 mA | 95mA | RF Amplifier | 6.9dB | - | - | - | Bluetooth, Cellular, GPS, PCS | - | - | 1dB | 23.8dBm | RF Amplifier | ||
![]() ZKL-33ULN-S Mini-Circuits | 2284 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 1 | - | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | Screw | 1.44 dB | 36 dBm | - | - | - | 13.5 dBm | Tray | - | - | - | - | Active | - | Details | - | - | Tray | - | - | Low Noise Amplifiers | - | Wireless & RF Integrated Circuits | Si | 5V | - | - | 400MHz ~ 3GHz | 400 MHz to 3 GHz | 5 V | - | 2GHz | 100 mA | 100mA | RF Amplifier | 37dB | - | - | - | GPS, GSM, LTE, Radar | - | - | 1.44dB | 18dBm | RF Amplifier | ||
![]() ZX60-0916LN-S Mini-Circuits | 2468 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | MINI-CIRCUITS | - | - | Mini-Circuits | ZX60-0916LN-S+ | - | Mini-Circuits | - | - | - | - | 960 MHz | 85 °C | -40 °C | - | Tray | ROHS COMPLIANT, CASE GA955 | - | Active | - | Active | 5.69 | Details | Yes | - | - | - | EAR99 | General Purpose Amplifiers | SMA | Wireless & RF Integrated Circuits | Si | 5V | COAXIAL | unknown | 824MHz ~ 960MHz | - | - | - | 925MHz ~ 960MHz | - | 40mA | RF Amplifier | 17.5dB | WIDE BAND LOW POWER | 824 MHz | 1.5 | CDMA, GSM | 10 dBm | 50 Ω | 0.55dB | 16.5dBm | RF Amplifier | ||
![]() ZX60-P162LN Mini-Circuits | 2047 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | - | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | Screw | 0.74 dB | 29.6 dBm | - | - | - | 19.5 dBm | Tray | - | - | - | - | Active | - | Details | - | 1.304431 oz | - | - | - | Low Noise Amplifiers | - | Wireless & RF Integrated Circuits | Si | 3.8V ~ 4.2V | - | - | 700MHz ~ 1.6GHz | 700 MHz to 1.6 GHz | 4 V | 1 Channel | 1GHz | 52 mA | 52mA | RF Amplifier | 24.5dB | - | - | - | GPS, GSM, Radar | - | - | 0.74dB | 19.9dBm | RF Amplifier | ||
![]() ZX60-53LNB-S Mini-Circuits | 2336 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | - | - | - | Mini-Circuits | - | - | Mini-Circuits | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | - | Details | - | - | - | - | - | General Purpose Amplifiers | - | Wireless & RF Integrated Circuits | Si | 4.8V ~ 5.2V | - | - | 500MHz ~ 5GHz | - | - | - | 1GHz | - | 95mA | RF Amplifier | 17.9dB | - | - | - | General Purpose | - | - | 1.63dB | 21dBm | RF Amplifier | ||
![]() BGA9H1MN9E6329XTSA1 Infineon Technologies | 34 |
| Datasheet | Surface Mount | 9-XFLGA | PG-TSNP-9-2 | BGA9 | Infineon Technologies | - | 15000 | - | 18 dB | - | Infineon | - | - | Infineon Technologies | - | SMD/SMT | 11.5 dB | - | - | - | - | - 17 dBm | - | - | BGA 9H1MN9 E6329 SP005412991 | - | 70 mW | Active | - | - | - | - | Cut Tape | - | - | Low Noise Amplifiers | - | Wireless & RF Integrated Circuits | Si | 1.1V ~ 2V | - | - | 1.4GHz ~ 2.7GHz | 1.4 GHz to 2.7 GHz | 1.8 V | 1 Channel | 2.6GHz | 5.8 mA | 5.8mA | RF Amplifier | 20.5dB | - | - | - | 4G, 5G | - | - | 1.2dB | 5dBm | RF Amplifier | ||
![]() BGA9U1MN9E6327XTSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | BGA9 | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BGU8L1UK019 Freescale Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PHA-1H Mini-Circuits | 1296 | - | - | Surface Mount | TO-243AA | SOT-89 | - | Mini-Circuits | - | 1000 | - | 8.1 dB | 19.6 dB | Mini-Circuits | - | + 105 C | Mini-Circuits | - 40 C | SMD/SMT | 3.4 dB | 41 dBm | - | - | - | 22 dBm | - | - | - | - | 1 W | Active | - | Details | - | 0.014306 oz | MouseReel | - | - | CATV Amplifiers | - | Wireless & RF Integrated Circuits | Si | 4.8V ~ 5.2V | - | - | 50MHz ~ 6GHz | 50 MHz to 6 GHz | 5 V | 1 Channel | 2GHz | 132 mA | 132mA | RF Amplifier | 9.6dB | - | - | - | CATV, DBS, LTE, MMDS, Wireless LAN | - | - | 3.4dB | 22.6dBm | RF Amplifier | ||
![]() GVA-81 Mini-Circuits | In Stock | - | - | Surface Mount | TO-243AA | SOT-89 | - | Mini-Circuits | - | 1000 | - | 18.5 dB | 20.8 dB | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 8.3 dB | 31.1 dBm | - | - | - | 17.7 dBm | - | - | - | - | 0.855 W | Active | - | Details | - | - | MouseReel | - | - | CATV Amplifiers | - | Wireless & RF Integrated Circuits | InGaP | 4.8V ~ 5.2V | - | - | 0Hz ~ 6GHz | 0 Hz to 6 GHz | 5 V | 1 Channel | 3GHz | 103 mA | 103mA | RF Amplifier | 8.1dB | - | - | - | CATV, DBS, LTE, MMDS, Wireless LAN | - | - | 8.3dB | 20dBm | RF Amplifier | ||
![]() PHA-101 Mini-Circuits | 1159 | - | - | Surface Mount | TO-243AA | SOT-89 | - | Mini-Circuits | - | 1000 | - | 9.5 dB | 20.5 dB | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 4.2 dB | 43.8 dBm | - | - | - | 25.4 dBm | - | - | - | - | 3.25 W | Active | - | Details | - | 0.434810 oz | MouseReel | - | - | General Purpose Amplifiers | - | Wireless & RF Integrated Circuits | Si | 9V | - | - | 50MHz ~ 1.5GHz | 50 MHz to 1.5 GHz | 9 V | 1 Channel | 450MHz | 182 mA | 182mA | RF Amplifier | 15dB | - | - | - | CATV, LTE | - | - | 4.2dB | 26.2dBm | RF Amplifier | ||
![]() LHA-83W Mini-Circuits | 8000 | - | - | Surface Mount | 12-VQFN Exposed Pad | 12-MCLP (3x3) | - | Mini-Circuits | - | 2000 | - | 2.2 dB | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 4.9 dB | 30.6 dBm | - | - | - | 17.5 dBm | - | - | - | - | 1.58 W | Active | - | Details | - | 0.594778 oz | Cut Tape | - | - | General Purpose Amplifiers | - | Wireless & RF Integrated Circuits | GaAs InGaP | 8.5V ~ 5V, 9V | - | - | 50MHz ~ 8GHz | 50 MHz to 8 GHz | 9 V | 1 Channel | 2GHz | 105 mA | 105mA | RF Amplifier | 12.5dB | - | - | - | LTE, Radar, SATCOM, WiFi, WiMAX, WLAN | - | - | 4.9dB | 23.8dBm | RF Amplifier | ||
![]() ZX60-14012L-S Mini-Circuits | 2881 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | - | - | 4.5 dB to 8.5 dB | Mini-Circuits | - | + 80 C | Mini-Circuits | - 40 C | Screw | 5.5 dB | 20 dBm | - | - | - | 11 dBm | Tray | - | - | - | - | Active | - | Details | - | - | - | - | - | General Purpose Amplifiers | - | Wireless & RF Integrated Circuits | Si | 12V | - | - | 300kHz ~ 14GHz | 300 kHz to 14 GHz | 12 V | 1 Channel | 300kHz ~ 14GHz | 62 mA | 62mA | RF Amplifier | 12dB | - | - | - | General Purpose | - | - | 5.5dB | 11dBm | RF Amplifier | ||
![]() ZX60-272LN-S Mini-Circuits | 2850 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | - | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | Screw | 0.8 dB | 31.5 dBm | - | - | - | 18.5 dBm | Tray | - | - | - | 400 mW | Active | - | Details | - | 3.703942 oz | - | - | - | Low Noise Amplifiers | - | Wireless & RF Integrated Circuits | Si | 5V | - | - | 2.3GHz ~ 2.7GHz | 2.3 GHz to 2.7 GHz | 5 V | 1 Channel | 2.3GHz ~ 2.7GHz | 55 mA | 55mA | RF Amplifier | 14dB | - | - | - | WiMAX | - | - | 0.8dB | 18.5dBm | RF Amplifier | ||
![]() ZX60-53LN Mini-Circuits | 2965 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | - | 14 dB | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | Screw | 1.9 dB | 30.9 dBm | - | - | - | 18.2 dBm | Tray | - | - | - | 0.7 W | Active | - | Details | - | 1.348665 oz | - | - | - | Low Noise Amplifiers | - | Wireless & RF Integrated Circuits | Si | 4.9V ~ 7V | - | - | 500MHz ~ 5GHz | 500 MHz to 5 GHz | 5 V | - | 4GHz | 80 mA | 80mA | RF Amplifier | 23.9dB | - | - | - | General Purpose | - | - | 1.9dB | 19.5dBm | RF Amplifier | ||
![]() ZX60-P105LN Mini-Circuits | 2002 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 20 | - | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | Screw | 2 dB | 33.2 dBm | - | - | - | 19.4 dBm | Tray | - | - | - | - | Active | - | Details | - | 1.292085 oz | - | - | - | Low Noise Amplifiers | - | Wireless & RF Integrated Circuits | Si | 4.8V ~ 5.2V | - | - | 40MHz ~ 2.6GHz | 40 MHz to 2.6 GHz | 5 V | 1 Channel | 900MHz | 63 mA | 63mA | RF Amplifier | 16.8dB | - | - | - | CATV, DBS, LTE, Wireless LAN | - | - | 2dB | 21dBm | RF Amplifier | ||
![]() ZX60-24A-S Mini-Circuits | In Stock |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | - | - | - | Mini-Circuits | - | - | Mini-Circuits | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | - | Details | - | - | - | - | - | General Purpose Amplifiers | - | Wireless & RF Integrated Circuits | Si | 5V | - | - | 5GHz ~ 20GHz | - | - | - | 18GHz | - | 270mA | RF Amplifier | 24.4dB | - | - | - | DBS, Radar | - | - | 7.2dB | 19.4dBm | RF Amplifier | ||
![]() ZX60-2522MA-S Mini-Circuits | 2444 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | - | - | 21 dB | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | Screw | 2.6 dB | 30 dBm | - | - | - | 20.5 dBm | Tray | - | - | - | 970 mW | Active | - | Details | - | 1.725823 oz | - | - | - | General Purpose Amplifiers | - | Wireless & RF Integrated Circuits | Si | 2.8V ~ 5V | - | - | 500MHz ~ 2.5GHz | 500 MHz to 2.5 GHz | 2.8 V to 5 V | 1 Channel | 500MHz | 94 mA | 94mA | RF Amplifier | 22.6dB | - | - | - | Cellular, PCN | - | - | 2.6dB | 20.5dBm | RF Amplifier | ||
![]() ZX60-V81-S Mini-Circuits | 2492 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | - | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | Screw | 8.5 dB | 31 dBm | - | - | - | 17 dBm | Tray | - | - | - | - | Active | - | Details | - | - | - | - | - | CATV Amplifiers | - | Wireless & RF Integrated Circuits | Si | 4.8V ~ 5.2V | - | - | 20MHz ~ 6GHz | 20 MHz to 6 GHz | 5 V | 1 Channel | 2GHz | 103 mA | 103mA | RF Amplifier | 7dB | - | - | - | CATV, DBS, LTE, MMDS, PCS, Wireless LAN | - | - | 8.5dB | 19.5dBm | RF Amplifier | ||
![]() QPA9801TR7 Qorvo | In Stock | - | - | - | QFN-16 | - | - | - | QPA9801PCB401 | 5000 | - | 23 dB | - | - | - | + 105 C | - | - 40 C | SMD/SMT | 1.5 dB | 41.6 dBm | - | - | - | 26.4 dBm | - | - | QPA9801 | - | - | - | - | Details | - | - | Reel | QPA9801 | - | General Purpose Amplifiers | - | - | - | - | - | - | - | 1.805 GHz to 2.4 GHz | 5 V | - | 2140 MHz | 296 mA | - | - | 20 dB | - | - | - | - | - | - | - | - | - |