- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Isolation dB | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Risk Rank | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Reach Compliance Code | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Bandwidth | Gain | RF/Microwave Device Type | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPA2609TR7 Qorvo | 113 | - | - | QFN-16 | QPA2609EVB1 | 750 | - | 12 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 1.1 dB | - | 18 dBm | QPA2609 | - | - | - | Details | - | 0.149914 oz | MouseReel | QPA2609 | Low Noise Amplifiers | - | 7 GHz to 14 GHz | 3.5 V | 1 Channel | 8 GHz to 12.7 GHz | 120 mA | - | 26 dB | - | - | ||
![]() MAAP-011145-STD MACOM Technology Solutions | 27 | - | - | - | - | 10 | M/A-COM TECHNOLOGY SOLUTIONS INC | 15 dB | - | MAAP-011145-STD | + 85 C | - 40 C | Yes | SMD/SMT | 7 dB | 43 dBm | 34 dBm | - | Active | 11.2 W | 5.18 | - | This product may require additional documentation to export from the United States. | - | Bulk | - | Power Amplifiers | compliant | 17.65 GHz to 19.75 GHz | 6 V | 1 Channel | - | 1.33 A | - | 25 dB | WIDE BAND HIGH POWER | - | ||
![]() QPA2363CSR Qorvo | In Stock | - | - | SOT-363-6 | - | 100 | - | 16.3 dB | - | - | + 105 C | - 40 C | - | SMD/SMT | 4.5 dB | 21.4 dBm | 9.6 dBm | QPA2363C | - | - | - | Details | - | 0.000265 oz | Reel | QPA2363C | Gain Block Amplifiers | - | 50 MHz to 4 GHz | 3 V | 1 Channel | 2.4 GHz | 26 mA | - | 12 dB | - | - | ||
![]() QPA3340 Qorvo | 2303 | - | - | SOT-115J-9 | - | 50 | - | 17 dB | - | - | + 100 C | - 30 C | - | Screw | 4 dB | - | - | - | - | - | - | Details | - | - | Bulk | QPA3340 | CATV Amplifiers | - | 45 MHz to 1.003 GHz | 24 V | 1 Channel | 1003 MHz | 470 mA | - | 22.8 dB | - | - | ||
![]() TAT8858 Qorvo | In Stock | - | - | SOIC-16 | - | 2500 | - | - | - | - | - | - | Yes | - | - | - | - | 1074765 | - | - | - | Details | - | - | Reel | TAT8858 | - | - | - | 24 V | - | - | - | 50 MHz to 1000 MHz | - | - | - | ||
![]() TGA4544-SM Qorvo | In Stock | - | - | QFN-26 | - | 200 | - | 8 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | 41 dBm | 31 dBm | TGA4544 1094892 | - | 1 W | - | Details | - | 0.287420 oz | MouseReel | TGA4544 | Power Amplifiers | - | 26 GHz to 31 GHz | 6 V | 1 Channel | - | 1.1 A | - | 23 dB | - | - | ||
![]() TGA2238-CP Qorvo | 2 | - | - | 15.2 mm x 15.2 mm x 3.5 mm | - | 10 | - | 9 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | 47 dBm | - | TGA2238 1115954 | - | 158 W | - | Details | This product may require additional documentation to export from the United States. | - | - | TGA2238 | Power Amplifiers | - | 8 GHz to 11 GHz | 28 V | 1 Channel | - | 650 mA | - | 28 dB | - | - | ||
![]() TAT7467H-SC8 Qorvo | In Stock | - | - | SOIC-8 | - | 1000 | - | - | - | - | - | - | Yes | - | - | - | - | 1074777 | - | - | - | Details | - | - | Reel | TAT7467H | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMA005AA Microchip Technology | In Stock | - | - | Die | - | 25 | - | - | - | - | + 85 C | - 55 C | - | SMD/SMT | 2.5 dB | 26 dBm | 14 dBm | - | - | - | - | Non-Compliant | - | - | - | - | Low Noise Amplifiers | - | 2 GHz to 22 GHz | 8 V | 1 Channel | - | 105 mA | - | 12.5 dB | - | - | ||
![]() QPA4563ATR7 Qorvo | In Stock | - | - | SOT-363-6 | QPA4563APCK401 | 3000 | - | 16.9 dB | 23.5 dB | - | + 105 C | - 40 C | - | SMD/SMT | 2.8 dB | 28.9 dBm | 15.8 dBm | QPA4563A | - | - | - | Details | - | 0.008245 oz | MouseReel | QPA4563A | Gain Block Amplifiers | - | 0 Hz to 3.5 GHz | 3.5 V | 1 Channel | 2400 MHz | 45 mA | - | 19.2 dB | - | - | ||
![]() TGA2307-SM Qorvo | 596 |
| - | QFN-40 | - | 10 | - | 17 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | TGA2307 1125999 | - | 28 W | - | Details | This product may require additional documentation to export from the United States. | 0.004138 oz | Waffle | TGA2307 | Power Amplifiers | - | 4.5 GHz to 6.5 GHz | 28 V | 1 Channel | - | 500 mA | - | 26 dB | - | RF Amplifier | ||
![]() RFDA0026TR13 Qorvo | In Stock | - | - | MCM-28 | - | 2500 | - | - 15 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 4.1 dB | 40 dBm | 23.8 dBm | - | - | 1.5 W | - | Details | This product may require additional documentation to export from the United States. | 0.008811 oz | MouseReel | - | Variable Gain Amplifiers | - | 600 MHz to 1.035 GHz | 5 V | 2 Channel | 900 MHz | 192 mA | - | 32 dB | - | - | ||
![]() QPB2328SR Qorvo | In Stock | - | - | SOIC-8 | - | 100 | - | 19 dB | 22 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | 3.5 dB | 46 dBm | 27 dBm | QPB2328 | - | 16 dBm | - | Details | - | - | MouseReel | QPB2328 | General Purpose Amplifiers | - | 5 MHz to 210 MHz | 8 V | 2 Channel | - | 235 mA | - | 17.8 dB | - | - | ||
![]() TGA4532-SM Qorvo | 896 |
| - | QFN-EP-20 | - | 500 | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | 7 dB | 41 dBm | 31 dBm | 1075274 1094770 | - | - | - | Details | - | 0.262208 oz | MouseReel | TGA4532 | Power Amplifiers | - | 17 GHz to 19.7 GHz | 6 V | - | - | 900 mA | - | 23 dB | - | - | ||
![]() QPL7442SR Qorvo | In Stock | - | - | - | - | 100 | - | - | - | - | + 100 C | - 40 C | - | SMD/SMT | 1.5 dB | 31.1 dBm | 20 dBm | QPL7442 | - | - | - | Details | - | - | - | QPL7442 | Gain Block Amplifiers | - | 50 MHz to 4 GHz | 5 V | - | 3.25 GHz | 85 mA | - | 20 dB | - | - | ||
![]() RFCM5304TR7 Qorvo | In Stock | - | - | - | - | 750 | - | - | - | - | - | - | Yes | - | - | - | - | RFCM5304 | - | - | - | Details | - | - | - | RFCM5304 | CATV Amplifiers | - | - | - | - | - | - | - | - | - | - | ||
![]() QPL1812SR Qorvo | In Stock | - | - | SOT-89-3 | QPL1812EVB-01 | 100 | - | 16 dB | 24 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | 3.5 dB | 41 dBm | 21 dBm | QPL1812 | - | - | - | Details | - | - | - | QPL1812 | CATV Amplifiers | - | 50 MHz to 1.8 GHz | 8 V | 1 Channel | 1800 MHz | 180 mA | - | 20 dB | - | - | ||
![]() QPL9547TR7 Qorvo | 21350 |
| - | - | - | 2500 | - | - | - | - | + 105 C | - 40 C | - | SMD/SMT | 0.3 dB | 39.3 dBm | 22.7 dBm | QPL9547 QPL954 | - | - | - | Details | - | - | MouseReel | QPL954 | Low Noise Amplifiers | - | 100 MHz to 6 GHz | 5 V | - | 1.9 GHz | 65 mA | - | 19.5 dB | - | - | ||
![]() QPD0009TR13 Qorvo | In Stock | - | - | DFN-6 | - | 2500 | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | Reel | QPD0009 | Power Amplifiers | - | 3.4 GHz to 3.6 GHz | 48 V | 2 Channel | - | 32.5 mA | - | 15 dB | - | - | ||
![]() QPD0011SR Qorvo | In Stock | - | - | - | - | 100 | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | QPD0011 | - | - | - | Details | - | - | Reel | QPD0011 | General Purpose Amplifiers | - | 3.3 GHz to 3.6 GHz | 48 V | - | 3.5 GHz | 65 mA | - | 13.3 dB | - | - |