- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Package | Part # Aliases | Pd - Power Dissipation | Product Status | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Current - Supply | Product Type | Gain | RF Type | Noise Figure | P1dB | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MD7IC2012GNR1 Freescale | 210 |
| - | Surface Mount | TO-270-14 Variant, Gull Wing | TO-270 WB-14 GULL | MD7IC | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | 24V ~ 32V | 1.805GHz ~ 2.17GHz | - | - | - | - | - | 70mA | - | 31.5dB | W-CDMA | - | 40dBm | - | ||
![]() ZVA-50953G Mini-Circuits | In Stock | - | - | - | - | - | - | - | - | 12 dB | - | + 50 C | - | - 40 C | - | Screw | - | - | - | 16.5 dBm, 17.5 dBm, 18 dBm | - | - | - | - | - | - | - | - | - | Power Amplifiers | - | Si | - | - | 50 GHz to 95 GHz | 10 V to 15 V | - | - | 370 mA | - | - | 27.5 dB, 28.5 dB | - | - | - | - | ||
![]() ZVA-71863HP Mini-Circuits | In Stock | - | - | - | - | - | - | - | - | - | - | + 50 C | - | - 40 C | - | Screw | - | - | - | 22 dBm | - | - | - | - | - | - | - | - | - | Gain Block Amplifiers | - | Si | - | - | 71 GHz to 86 GHz | 10 V to 15 V | - | - | 490 mA | - | - | 37 dB | - | - | - | - | ||
![]() CMX90B701QF-R705TR CML Microcircuits | In Stock | - | - | - | VQFN-16 | - | - | - | - | 7 dB | - | + 105 C | - | - 40 C | - | SMD/SMT | - | 4 dB | 17.5 dBm | 7.5 dBm | - | - | - | - | - | - | - | - | - | - | - | GaAs | - | - | 17 GHz to 23 GHz | 3 V to 5 V | - | - | 10 mA | - | - | 18.2 dB | - | - | - | - | ||
![]() TGA2590-CP Qorvo | In Stock | - | - | - | 15.24 mm x 15.24 mm x 3.5 mm | - | - | Qorvo | 10 | 5 dB | Qorvo | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | TGA2590 1116278 | 30 W | - | Details | This product may require additional documentation to export from the United States. | - | Tray | TGA2590 | Power Amplifiers | Wireless & RF Integrated Circuits | GaN SiC | - | - | 6 GHz to 12 GHz | 20 V to 25 V | 1 Channel | - | 2 A | - | RF Amplifier | 35 dB | - | - | - | RF Amplifier | ||
![]() TGA2578 Qorvo | In Stock | - | - | - | Die | - | - | Qorvo | 10 | - | Qorvo | - | - | - | - | - | - | - | - | - | - | 1093063 1093063 | - | - | Details | This product may require additional documentation to export from the United States. | 0.258417 oz | Gel Pack | TGA2578 | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | RF Amplifier | - | - | - | - | RF Amplifier | ||
![]() PHA3135-130M MACOM | 786 | - | - | - | - | - | - | MACOM | 1 | - | MACOM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | RF Amplifier | - | - | - | - | RF Amplifier | ||
![]() MAX2658EWT T Analog Devices | 42 |
| Datasheet | Surface Mount | 6-WFBGA, WLBGA | 6-WLP (1.24x0.84) | MAX265 | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | 0.8 dB | 4.5 dBm | - 10 dBm | Bulk | - | - | Active | - | - | - | - | - | Low Noise Amplifiers | - | Si | 1.6V ~ 3.3V | 1575.42MHz | 1 GHz to 2 GHz | 2.85 V | - | 1575.42MHz | 7.7 mA | 7.7mA | - | 17.7dB | GPS | 0.8dB | - | - | ||
![]() MAX2686LEWS T Analog Devices | 25 |
| Datasheet | Surface Mount | 4-WFBGA, WLBGA | 4-WLP (0.84x0.84) | MAX2686 | - | - | 8.5 dB | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | 0.75 dB | 0 dBm | - 10 dBm | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Low Noise Amplifiers | - | SiGe | 1.6V ~ 3.3V | 1575.42MHz | 1 GHz to 2 GHz | 1.6 V to 3.3 V | - | 1575.42MHz | 4.1 mA | 4.1mA | - | 19dB | GPS/GNSS | 0.75dB | -10dBm | - | ||
![]() MAX2065ETL Analog Devices | 42 |
| Datasheet | Surface Mount | 40-WFQFN Exposed Pad | 40-TQFN (6x6) | MAX2065 | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | 6.8 dB | 40 dBm | 18.7 dBm | Tube | - | - | Active | - | - | - | - | - | Variable Gain Amplifiers | - | Si | 3V ~ 3.6V, 4.75V ~ 5.25V | 50MHz ~ 1GHz | 50 MHz to 1 GHz | 5 V | - | 350MHz | 124 mA | 124mA | - | 19.4dB | Cellular, CDMA, GSM | 6.8dB | 18.7dBm | - | ||
![]() MAX2371ETC Analog Devices | 236 |
| Datasheet | Surface Mount | 12-WFQFN Exposed Pad | 12-TQFN (3x3) | MAX2371 | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 1.8 dB | 13 dBm | 19.5 dBm | Tube | - | - | Active | - | - | - | - | - | Low Noise Amplifiers | - | Si | 2.65V ~ 3.3V | 100MHz ~ 1GHz | 100 MHz to 1 GHz | 2.775 V | - | - | 3.5 mA | 5.5mA | - | 14.5dB | General Purpose | 1.8dB | - | - | ||
![]() MAX2614ETA T Analog Devices | 241 |
| Datasheet | Surface Mount | 8-WFDFN Exposed Pad | 8-TDFN (2x3) | MAX261 | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | 2 dB | 30 dBm | 13.6 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-ReelĀ®; | - | - | Active | - | - | - | - | - | Gain Block Amplifiers | - | Si | 3V ~ 5.25V | 40MHz ~ 4GHz | 400 MHz to 4 GHz | 3 V to 5.25 V | - | 1GHz | 40.6 mA | 40.6mA | - | 18.6dB | General Purpose | 2dB | 19.5dBm | - | ||
![]() MAX2180AETG/V Analog Devices | 1272 |
| Datasheet | Surface Mount | 24-WFQFN Exposed Pad | 24-TQFN (4x4) | MAX2180 | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 2.75 dB | - | - | Tube | - | - | Active | - | - | - | - | - | Low Noise Amplifiers | - | Si | 6V ~ 24V | 162.5MHz | 148 kHz to 162.5 MHz | 6 V to 24 V | - | - | 75 mA | 75mA | - | 30dB | AM, FM | 2.75dB | - | - | ||
![]() BTS6305CJ NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A87-1 MACOM | 2644 |
| - | - | TO-8 Style, 4 Lead | TO-8 | - | MACOM | 10 | - | MACOM | - | MACOM Technology Solutions | - | - | - | - | - | - | - | Tray | - | - | Active | Details | - | - | Bulk | A87-1 | - | Wireless & RF Integrated Circuits | Si | 15V | 5MHz ~ 450MHz | - | - | - | 5MHz ~ 450MHz | - | 33mA | RF Amplifier | 16dB | General Purpose | 3.4dB | 17dBm | RF Amplifier | ||
![]() CA81-1 MACOM | 932 |
| - | - | - | - | - | MACOM | 10 | - | MACOM | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | RF Amplifier | - | - | - | - | RF Amplifier | ||
![]() NW-PA-11B02A-TAC2 RF Solutions | 712 |
| - | Chassis Mount | Module | - | - | - | - | - | - | - | NuWaves RF Solutions | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | 11V ~ 32V | 200MHz ~ 2.6GHz | - | - | - | 2.6GHz | - | 1.3A | - | 43dB | General Purpose | - | 33dBm | - | ||
![]() MAX2092ETP T Analog Devices | 22 |
| Datasheet | Surface Mount | 20-WQFN Exposed Pad | 20-TQFN (5x5) | MAX2092 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | 5V | 700MHz ~ 2.7GHz | - | - | - | 1.8GHz | - | 110mA | - | 18.1dB | LTE, WiMax | 5.5dB | 18.2dBm | - | ||
![]() ADL5530ACPZ-RL Analog Devices | In Stock | - | - | Surface Mount | 8-VFDFN Exposed Pad, CSP | 8-LFCSP-VD (3x2) | ADL5530 | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | - | - | - | Bulk | - | - | Last Time Buy | - | - | - | - | - | - | - | - | 3V ~ 5.5V | 0Hz ~ 1GHz | - | - | - | 900MHz | - | 110mA | - | 16dB | General Purpose | 2.7dB | 21.8dBm | - | ||
![]() ZHL-100W-52-S Mini-Circuits | In Stock | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 20 C | - | Screw | - | 4.5 dB | 58 dBm | 48.5 dBm | - | - | - | - | - | - | - | - | - | Power Amplifiers | - | Si | - | - | 50 MHz to 500 MHz | 24 V | - | - | 10.5 A | - | - | 52 dB | - | - | - | - |