- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Package | Product Status | RoHS | Shipping Restrictions | Packaging | Series | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Technology | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Test Frequency | Operating Supply Current | Current - Supply | Product Type | Gain | RF Type | Noise Figure | P1dB | Product Category | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVA-5R183 Mini-Circuits | 1365 |
| - | - | QFN-20 | - | - | - | - | - | 20 dB | - | - | - | - | SMD/SMT | 5.4 dB | 27.9 dBm | 6.8 dBm | - | - | - | - | - | - | - | Low Noise Amplifiers | - | - | - | - | GaAs | - | - | 500 MHz to 18 GHz | 5 V | - | 85 mA | - | - | 15.3 dB | - | - | - | - | - | ||
![]() PMA3-15453 Mini-Circuits | 1321 |
| - | - | QFN-12 | - | - | - | - | - | 20 dB | - | + 85 C | - | - 40 C | SMD/SMT | 5.2 dB | 25 dBm | 17 dBm | - | - | - | - | - | - | - | Low Noise Amplifiers | - | - | - | - | Si | - | - | 15 GHz to 45 GHz | 5 V | - | 128 mA | - | - | 18.9 dB | - | - | - | - | - | ||
![]() PMA2-162LNA Mini-Circuits | 971 |
| - | - | SMT-8 | - | - | - | - | - | 20 dB | - | + 85 C | - | - 40 C | SMD/SMT | 0.81 dB | 30 dBm | 20 dBm | - | - | - | - | - | - | - | Low Noise Amplifiers | - | - | - | - | - | - | - | 700 MHz to 1.6 GHz | 4 V | - | 55 mA | - | - | 24.5 dB | - | - | - | - | - | ||
![]() LX5535LQ Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Active | - | - | - | - | - | - | 3 V ~ 5 V | 2.4GHz ~ 2.5GHz | - | - | 2.5GHz | - | 370mA | - | 32dB | 802.11a, WiMAX | -- | -- | - | - | ||
![]() LX5560LL Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Active | - | - | - | - | - | - | 3.3V | 4.9GHz ~ 6GHz | - | - | 6GHz | - | 9.5mA | - | 12dB | 802.11a, WiMAX | 1.7dB | -- | - | - | ||
![]() LX5561LL Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Active | - | - | - | - | - | - | 3.3V | 2.4GHz ~ 2.5GHz | - | - | 2.5GHz | - | 10.5mA | - | 13dB | 802.11b/g, WiMAX | 1.5dB | 2.5dBm | - | - | ||
![]() LX5533LQ Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE15A3271 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPB0220N Qorvo | In Stock | - | - | - | - | - | - | - | Qorvo | 1 | - | Qorvo | - | - | - | - | - | - | - | - | - | - | This product may require additional documentation to export from the United States. | - | QPB0220N | - | - | - | - | Wireless & RF Integrated Circuits | - | - | - | - | - | - | - | - | - | RF Amplifier | - | - | - | - | RF Amplifier | - | ||
![]() SKY66293-31 Skyworks | In Stock | - | - | Surface Mount | 16-SMD Module | - | 16-MCM (5x5) | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 3.55GHz ~ 3.71GHz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S10040200P Qorvo | In Stock | - | - | - | - | - | - | - | - | - | 15 dB | - | + 100 C | - | - 30 C | Screw | 4 dB | - | - | - | - | - | - | - | - | - | CATV Amplifiers | - | - | - | - | GaAs | - | - | 40 MHz to 1 GHz | 24 V | - | 255 mA | - | - | 21.5 dB | - | - | - | - | - | ||
![]() TQM879026TR13 Qorvo | 247 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MW7IC2040GNR1 Freescale | 67 |
| - | - | TO-270-16 Variant, Flat Leads | - | TO-270 WBL-16 | MW7IC | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | 24V ~ 32V | 1.805GHz ~ 1.99GHz | - | - | 1.96GHz | - | 330mA | - | 34.5dB | General Purpose | - | - | - | - | ||
![]() D8740200GT Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2664EWS T Analog Devices | In Stock | - | Datasheet | Surface Mount | 4-WFBGA, WLBGA | 4 | 4-WLP (0.84x0.84) | MAX266 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | Tape & Reel | - | - | - | 85 °C | -40 °C | - | 776 mW | - | 2.4V ~ 3.5V | 860 MHz | - | 2.7 V | 670 MHz | 3.3 mA | 3.3mA | - | 14.8 dB | UHF | 1.2 dB | -5 dBm | - | No | ||
![]() HMC751LC4TR Hittite | 3335 |
| - | Surface Mount | 24-TFQFN Exposed Pad | - | 24-QFN (4x4) | - | - | - | - | - | - | Hittite | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | 4V | 17GHz ~ 27GHz | - | - | - | - | 73mA | - | 25dB | VSAT | 2.2dB | 13dBm | - | - | ||
![]() MAX2181ETE/V T Analog Devices | 32 |
| Datasheet | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | MAX2181 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | Low Noise Amplifiers | - | - | - | - | Si | 5V | 76MHz ~ 162.5MHz | - | - | - | - | 56mA | - | 8.5dB | - | 2.7dB | - | - | - | ||
![]() MAX2687EWS T Analog Devices | 117909 |
| Datasheet | - | - | - | - | MAX268 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Strip | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMC498LC4 Hittite | 401 | - | - | Surface Mount | 24-TFQFN Exposed Pad | - | 24-QFN (4x4) | HMC498 | - | - | - | - | - | Hittite | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | 5V | 17GHz ~ 24GHz | - | - | 24GHz | - | 250mA | - | 21dB | VSAT | 4.5dB | 25.5dBm | - | - | ||
![]() MAX2674EWT T Analog Devices | 2375 |
| Datasheet | Surface Mount | 6-WFBGA, WLBGA | - | 6-WLP (1.24x0.84) | MAX2674 | - | - | 15 dB | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 0.75 dB | 3 dBm | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | Low Noise Amplifiers | - | - | - | - | Si | 1.6V ~ 3.6V | 1575MHz ~ 1610MHz | 1.57542 GHz to 1.61 GHz | 3.3 V | 1575.42MHz | 4.5 mA | 7mA | - | 18dB | GPS/GNSS | 0.75dB | - | - | - |