- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Package | Part # Aliases | Product Status | RoHS | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Current - Supply | Product Type | Gain | RF Type | Noise Figure | P1dB | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX2659ELT G47 Analog Devices | In Stock | - | Datasheet | - | - | - | MAX265 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2235EUP T Analog Devices | 31 |
| Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20-TSSOP-EP | MAX2235 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 2.7V ~ 5.5V | 800MHz ~ 1GHz | - | - | - | - | - | 610mA | - | 26dB | ISM | - | - | - | ||
![]() ATR7032-PVPW Atmel | 1806 |
| - | Surface Mount | 16-VFQFN Exposed Pad | 16-QFN (3x3) | - | - | - | - | - | - | - | Atmel | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | 2.7V ~ 3.6V | 2.4GHz ~ 2.5GHz | - | - | - | 2.45GHz | - | 90mA | - | 32dB | ISM, 802.11b/g/WiFi, WLAN | - | 27dBm | - | ||
![]() RMPA2259 Fairchild | 25000 | - | - | Surface Mount | 10-LDFN Exposed Pad | 11-LCC (4x4) | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | 3V ~ 4.2V | 1.92GHz ~ 1.98GHz | - | - | - | - | - | 50mA | - | 24dB | W-CDMA | 3dB | - | - | ||
![]() SMA66-1 MACOM | 776 |
| - | Surface Mount | 4-SMD Module | - | SMA66 | MACOM | - | 10 | - | MACOM | - | MACOM Technology Solutions | - | - | - | - | - | - | Tray | - | Active | Details | Bulk | SMA66-1 | - | Wireless & RF Integrated Circuits | Si | 15V | 5MHz ~ 1.2GHz | - | - | - | 5MHz ~ 1.2GHz | - | 66mA | RF Amplifier | 27.5dB | General Purpose | 2.9dB | 15dBm | RF Amplifier | ||
![]() SKY66319-11 Rochester Electronics | In Stock | - | - | Surface Mount | 16-SMD Module | 16-MCM (5x5) | - | - | - | - | - | - | - | Rochester Electronics, LLC | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 5V | 4.4GHz ~ 5GHz | - | - | - | - | - | - | - | - | LTE, TDD | - | - | - | ||
![]() QPA1001 EVAL BOARD Qorvo | In Stock | - | - | - | - | - | - | Qorvo | - | 1 | - | Qorvo | - | - | - | - | - | - | - | - | - | 1131322 | - | Details | - | QPA1001 | - | Wireless & RF Integrated Circuits | - | - | - | - | - | - | - | - | - | RF Amplifier | - | - | - | - | RF Amplifier | ||
![]() TQL9063 Qorvo | 44 |
| - | - | DFN-8 | - | - | - | - | - | 12 dB | - | + 85 C | - | - 40 C | - | SMD/SMT | 0.7 dB | 36.3 dBm | 21.2 dBm | - | - | - | - | - | - | Low Noise Amplifiers | - | Si | - | - | 500 MHz to 4 GHz | 5 V | - | - | 77 mA | - | - | 19 dB | - | - | - | - | ||
![]() TGA4548 Qorvo | 155 | - | - | - | Die | - | - | - | - | - | 15 dB | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Power Amplifiers | - | GaN SiC | - | - | 17 GHz to 20 GHz | 28 V | - | - | 300 mA | - | - | 27 dB | - | - | - | - | ||
![]() RFFM4227TR7 Qorvo | In Stock | - | - | - | DFN-6 | - | - | Qorvo | RFFM4227PCK-410 | 2500 | - | Qorvo | + 85 C | - | - 40 C | Yes | SMD/SMT | 1.3 dB | 3 dBm | - 5 dBm | - | RFFM4227 | - | Details | Cut Tape | RFFM4227 | Low Noise Amplifiers | Wireless & RF Integrated Circuits | Si | - | - | 2.4 GHz to 2.5 GHz | 5 V | 1 Channel | - | 9 mA | - | RF Amplifier | 15 dB | - | - | - | RF Amplifier | ||
![]() ZVA-71863LNX Mini-Circuits | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 50 C | - | - 40 C | - | Screw | 4.5 dB, 5.5 dB | - | 13.5 dBm | - | - | - | - | - | ZVA | Low Noise Amplifiers | - | Si | - | - | 71 GHz to 86 GHz | 10 V to 15 V | - | - | 180 mA | - | - | 37 dB | - | - | - | - | ||
![]() ZVE-3W-183 Mini-Circuits | 577 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZVE-323LN-K Mini-Circuits | 587 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAPC-A1000-AD00 MACOM | In Stock | - | - | - | DFN-6 | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | GaN | - | - | 30 MHz to 2.7 GHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8856201XA Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMPA1959 Fairchild | 1040 | - | - | Surface Mount | 10-TDFN Exposed Pad | 11-LCC (4x4) | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | 3V ~ 4.2V | 1.85GHz ~ 1.91GHz | - | - | - | - | - | 50mA | - | 23dB ~ 25dB | CDMA, CDMA2000, PCS | 4dB | - | - | ||
![]() LA45-1 MACOM | In Stock | - | - | Through Hole | TO-8 Style, 4 Lead | TO-8 | - | MACOM | - | 1 | - | MACOM | - | MACOM Technology Solutions | - | - | - | - | - | - | Tray | - | Obsolete | Details | - | LA45-1 | - | Wireless & RF Integrated Circuits | Si | 15V | 800MHz ~ 4.2GHz | - | - | - | 800MHz ~ 4.2GHz | - | 110mA | RF Amplifier | 14dB | General Purpose | 7.5dB | 17dBm | RF Amplifier | ||
![]() MAX2687EWS Analog Devices | In Stock | - | Datasheet | Surface Mount | 4-WFBGA, WLBGA | 4-WLP (0.84x0.84) | MAX268 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | 1.6V ~ 3.6V | 1575MHz ~ 1610MHz | - | - | - | 1575.42MHz | - | 7.6mA | - | 17.8dB | Galileo, GLONASS, GPS | 0.85dB | - | - | ||
![]() 1209002118K Analog Devices | In Stock | - | - | - | - | - | 1209002 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMPA1965 Fairchild | 107903 | - | - | Surface Mount | 8-TDFN Exposed Pad | 8-LCC (3x3) | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | 3V ~ 4.2V | 1.85GHz ~ 1.91GHz | - | - | - | - | - | 45mA | - | 26dB | CDMA, CDMA2000, W-CDMA, PCS, HSPDA | 4dB | - | - |