- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Development Kit | Factory Pack Quantity | Input Return Loss | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | OIP3 - Third Order Intercept | P1dB - Compression Point | Package | RoHS | Tradename | Packaging | Series | Part Status | Type | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Current - Supply | Gain | RF Type | Noise Figure | P1dB |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE15B5007 Pasternack | 820 |
| Datasheet | - | Module, SMA Connectors | Module | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | 10V ~ 32V | 225MHz ~ 512MHz | - | - | - | 225MHz ~ 512MHz | - | 1.6A | 36dB | General Purpose | 2.5dB | 3dBm | ||
![]() PEWGA3205 Pasternack | 988 |
| Datasheet | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | 6V ~ 12V | 60GHz ~ 90GHz | - | - | - | 60GHz ~ 90GHz | - | 330mA | 30dB | General Purpose | 4.2dB | 18dBm | ||
![]() PE15A1046 Pasternack | 2992 |
| Datasheet | - | Module, SMA Connectors | Module | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | 14V ~ 16V | 10kHz ~ 500MHz | - | - | - | 10kHz ~ 500MHz | - | 75mA | 45dB | General Purpose | 2.5dB | 11dBm | ||
![]() PE15A1051 Pasternack | 2558 |
| Datasheet | - | Module, SMA Connectors | Module | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | 10V ~ 18V | 20MHz ~ 1GHz | - | - | - | 20MHz ~ 1GHz | - | 140mA | 30dB | General Purpose | 1.3dB | 18dBm | ||
![]() PE15A1050 Pasternack | 911 |
| Datasheet | - | Module, SMA Connectors | Module | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | 10V ~ 18V | 50MHz ~ 1GHz | - | - | - | 50MHz ~ 1GHz | - | 70mA | 18dB | General Purpose | 1dB | 16dBm | ||
![]() PE15A1060 Pasternack | 838 |
| Datasheet | - | Module, SMA Connectors | Module | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | 2.7V ~ 3.3V | 40MHz ~ 3GHz | - | - | - | 40MHz ~ 3GHz | - | 18mA | 16dB | General Purpose | 1.3dB | 7dBm | ||
![]() TAMP-242GLN Mini-Circuits | In Stock |
| Datasheet | Surface Mount | 11-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | 5V | 1.71GHz ~ 2.4GHz | - | - | - | 2.2GHz ~ 2.4GHz | - | 120mA | 28.5dB | PCS, TD-SCDMA, W-CDMA | 0.8dB | 20.5dBm | ||
![]() ZVA-183W-S Mini-Circuits | 670 |
| Datasheet | Through Hole | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | 14V ~ 16V | 100MHz ~ 18GHz | - | - | - | 100MHz ~ 6GHz | - | 625mA | 33dB | Radar | 3dB | 27dBm | ||
![]() PE15A1043 Pasternack | 2009 |
| Datasheet | - | Module, SMA Connectors | Module | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | 4.75V ~ 5.25V | 10MHz ~ 250MHz | - | - | - | 10MHz ~ 250MHz | - | 160mA | 17dB | General Purpose | 1.4dB | 22dBm | ||
![]() PE15A1071 Pasternack | 908 |
| Datasheet | - | Module, SMA Connectors | Module | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | 4.5V ~ 5.5V | 6GHz ~ 18GHz | - | - | - | 6GHz ~ 18GHz | - | 65mA | 26dB | General Purpose | 1.9dB | 11dBm | ||
![]() PE15A3308 Pasternack | 648 |
| Datasheet | - | Module, SMA Connectors | Module | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | 14V ~ 16V | 0Hz ~ 3GHz | - | - | - | 0Hz ~ 3GHz | - | 47mA | 16dB | Wireless LAN | 4dB | 12dBm | ||
![]() PE15A1070 Pasternack | 837 |
| Datasheet | - | Module, SMA Connectors | Module | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | 9V ~ 15V | 1GHz ~ 4GHz | - | - | - | 1GHz ~ 4GHz | - | 120mA | 20dB | General Purpose | 0.8dB | 20dBm | ||
![]() PE15A1049 Pasternack | 2209 |
| Datasheet | - | Module, SMA Connectors | Module | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | 11V ~ 15V | 10MHz ~ 1GHz | - | - | - | 10MHz ~ 1GHz | - | 40mA | 32dB | General Purpose | 2dB | 12dBm | ||
![]() PE15A1063 Pasternack | 2305 |
| Datasheet | - | Module, SMA Connectors | Module | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | 9V ~ 15V | 10MHz ~ 600MHz | - | - | - | 10MHz ~ 600MHz | - | 140mA | 40.5dB | General Purpose | 0.9dB | 19dBm | ||
![]() AW15208MFDR AWINIC(Shanghai Awinic Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASC2860 Amphenol ICC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW5026DNR AWINIC(Shanghai Awinic Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW15045FDR AWINIC(Shanghai Awinic Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW5008M3FDR AWINIC(Shanghai Awinic Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMX90A006Q7-R CML Micro | In Stock | - | Datasheet | - | VQFN-16 | - | EV90A006 | 1000 | - 20 dB | + 85 C | - 40 C | Yes | SMD/SMT | 42 dBm | 33 dBm | - | - | SuRF | Reel | SuRF | - | Power Amplifiers | - | - | 860 MHz to 930 MHz | 4 V | 1 Channel | 900 MHz | 1.1 A | - | 33 dB | - | - | - |