- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | RoHS | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Power Supplies | Test Frequency | Supply Current-Max | Current - Supply | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RA60H4047M1-101 Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | 470 MHz | 100 °C | -30 °C | - | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | 1 | MODULE | unknown | - | 12.5 V | - | 1 mA | - | - | NARROW BAND HIGH POWER | 400 MHz | 3 | - | 20 dBm | 50 Ω | - | - | ||
![]() M57735 Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | 54 MHz | 110 °C | -30 °C | - | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | MODULE | unknown | - | 9,12.5 V | - | - | - | - | NARROW BAND HIGH POWER | 50 MHz | 20 | - | 26 dBm | 50 Ω | - | - | ||
![]() SM3010 Spectrum Microwave | In Stock | - | Datasheet | - | - | - | - | - | AMPLIFONIX | 500 MHz | 85 °C | -55 °C | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | I/P POWER-MAX (PEAK)=27DBM | - | - | - | COMPONENT | unknown | - | - | - | - | - | 28 dB | WIDE BAND MEDIUM POWER | 5 MHz | 2 | - | 13 dBm | - | - | - | ||
![]() SMA87-1S MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMD7185-2 Toshiba America Electronic Components | 76 | - | Datasheet | - | - | - | - | - | TOSHIBA CORP | 8500 MHz | 80 °C | -30 °C | - | CERAMIC | FLNG,.59"H.SPACE | FLNG,.59"H.SPACE | Obsolete | - | No | - | - | - | - | - | - | - | - | - | 1 | COMPONENT | unknown | - | 10,-5 V | - | 1700 mA | - | - | WIDE BAND MEDIUM POWER | 7100 MHz | 3 | - | 10 dBm | 50 Ω | - | - | ||
![]() UPC8128TA-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | NEC ELECTRONICS CORP | 1900 MHz | 85 °C | -40 °C | - | - | - | - | Transferred | - | No | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | - | - | COMPONENT | compliant | - | - | - | - | - | 10 dB | WIDE BAND LOW POWER | 100 MHz | - | - | 5 dBm | 50 Ω | - | - | ||
![]() UPC8128TA-E3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1900 MHz | 85 °C | -40 °C | - | - | - | - | Obsolete | - | No | - | e0 | No | - | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | - | - | COMPONENT | compliant | - | - | - | - | - | 10 dB | WIDE BAND LOW POWER | 100 MHz | - | - | 5 dBm | 50 Ω | - | - | ||
![]() AW15085DNR AWINIC(Shanghai Awinic Tech) | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW15065DNR AWINIC(Shanghai Awinic Tech) | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGA-6489-TR1 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | SIRENZA MICRODEVICES INC | 1800 MHz | 85 °C | -40 °C | - | - | - | - | Transferred | - | No | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | unknown | - | - | - | - | - | 17.5 dB | WIDE BAND LOW POWER | - | 1.5 | - | 10 dBm | 50 Ω | - | - | ||
![]() SGC4263ZSR RF Micro Devices Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 6 | RF MICRO DEVICES INC | 4000 MHz | 85 °C | -40 °C | - | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT, SOT-363, 6 PIN | TSSOP6,.08 | Transferred | - | Yes | - | e3 | Yes | - | 5A991.G | Matte Tin (Sn) - annealed | - | 8542.33.00.01 | - | 1 | COMPONENT | unknown | - | 3 V | - | 63 mA | - | 12.6 dB | WIDE BAND LOW POWER | 50 MHz | 10 | - | 12 dBm | 50 Ω | - | - | ||
![]() RF3300-3 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 12 | RF MICRO DEVICES INC | 1910 MHz | 100 °C | -30 °C | - | CERAMIC | LCC12(UNSPEC) | LCC12(UNSPEC) | Obsolete | - | No | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 1 | COMPONENT | unknown | - | 3.7 V | - | 180 mA | - | 17 dB | NARROW BAND LOW POWER | 1850 MHz | 10 | - | 10 dBm | 50 Ω | - | - | ||
![]() TAT7464 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | TRIQUINT SEMICONDUCTOR INC | 2600 MHz | - | - | - | - | - | - | Obsolete | - | Yes | - | e3 | Yes | - | - | Matte Tin (Sn) | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 13 dB | WIDE BAND LOW POWER | 50 MHz | - | - | - | 75 Ω | - | - | ||
![]() AND0025RM7Q3 ANADIGICS Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZHL-2150 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | WIDE BAND LOW POWER | - | - | - | - | - | - | - | ||
![]() ACA0860A Anadigm | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACA0860A ANADIGICS Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 16 | ANADIGICS INC | 750 MHz | - | - | - | PLASTIC/EPOXY | SOP16,.4 | SOP16,.4 | Obsolete | - | No | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | COMPONENT | unknown | - | 12 V | - | 200 mA | - | - | WIDE BAND LOW POWER | 40 MHz | - | - | - | - | - | - | ||
![]() RFPA5200SQ RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | - | - | Transferred | - | Yes | - | - | - | - | 5A991.G | - | - | 8542.33.00.01 | - | - | - | unknown | - | - | - | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | - | - | - | ||
![]() RFGA2012SR RF Micro Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LHY-84 Mini-Circuits | 4 |
| Datasheet | Surface Mount | 6-TDFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 4.75V ~ 5.25V | - | - | - | 0Hz ~ 7GHz | - | 1GHz | - | 111mA | 7.9dB | - | - | - | CATV, DBS, LTE, MMDS, Wireless LAN | - | - | 5.1dB | 20.7dBm |