- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Mfr | Mounting | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Product Status | Rohs Code | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Function | Power Supplies | Supply Current-Max | Current - Supply | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Secondary Attributes | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BGM687U50E6327XUMA1 Infineon Technologies | 5519 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGA5489ZSR RF Micro Devices Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 3 | RF MICRO DEVICES INC | - | - | 4000 MHz | 85 °C | -40 °C | - | PLASTIC/EPOXY | TO-243 | TO-243 | Transferred | - | Yes | - | - | e3 | Yes | - | - | 5A991.G | Matte Tin (Sn) - annealed | - | 8542.33.00.01 | - | 1 | COMPONENT | unknown | - | - | 8 V | 66 mA | - | 17.7 dB | WIDE BAND LOW POWER | - | - | - | 16 dBm | 50 Ω | - | - | ||
![]() PA2423L-R Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | 2500 MHz | 85 °C | -40 °C | - | - | - | - | Obsolete | - | No | - | - | e0 | No | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 23.5 dB | NARROW BAND MEDIUM POWER | 2400 MHz | - | - | 8 dBm | 50 Ω | - | - | ||
![]() QPA3314 Qorvo | In Stock | - | - | Chassis Mount | SOT-115J | - | - | SOT-115J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | 24V | - | - | - | 50MHz ~ 1.795GHz | - | - | - | 520mA | 23dB | - | - | - | General Purpose | - | - | - | - | ||
![]() CMPA801B030S MACOM | 905 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2327EUP Analog Devices | 3295 | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 20-TSSOP | - | - | Analog Devices Inc./Maxim Integrated | Flange Mount | - | - | - | Bulk | - | - | - | - | Active | - | - | MAX2327 | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | 800MHz ~ 2.5GHz | Dual Band LNA/Mixer | - | - | - | - | - | - | - | CDMA, Cellular, GSM, PDC, TDMA, WLL | - | - | 2.7V ~ 3.6V Supply | 98 mm | ||
![]() QPB7400 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | WIDE BAND LOW POWER | - | - | - | - | - | - | - | ||
![]() SGA-6486-TR1 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 4 | SIRENZA MICRODEVICES INC | - | - | 1800 MHz | 85 °C | -40 °C | - | PLASTIC/EPOXY | SL,4GW-LD,.085CIR | SL,4GW-LD,.085CIR | Transferred | - | No | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 1 | - | unknown | - | - | 5.2 V | - | - | 17.5 dB | WIDE BAND LOW POWER | - | 1.5 | - | 10 dBm | 50 Ω | - | - | ||
![]() RN8215(B) Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-AU93 Toshiba America Electronic Components | 500 | - | Datasheet | - | - | - | - | - | - | TOSHIBA CORP | - | - | 500 MHz | 100 °C | -30 °C | - | PLASTIC/EPOXY | FLNG,2.36"H.SPACE | FLNG,2.36"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | COMPONENT | unknown | - | - | 5,12 V | - | - | 30.7 dB | NARROW BAND HIGH POWER | 430 MHz | 3 | - | 20 dBm | 50 Ω | - | - | ||
![]() SBA-1 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | - | - | 2000 MHz | 85 °C | -45 °C | - | - | SOT-143, 4 PIN | - | Contact Manufacturer | - | No | - | - | - | No | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 5.5 dB | WIDE BAND LOW POWER | - | 1.5 | - | 10 dBm | - | - | - | ||
![]() UPG2304TK NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | - | 768 MHz | 85 °C | -30 °C | - | - | - | - | Transferred | - | No | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | IT CAN ALSO OPERATE AT 1270 TO 1371 MHZ | - | - | - | COMPONENT | compliant | - | - | - | - | - | 2 dB | NARROW BAND LOW POWER | 679 MHz | - | - | 10 dBm | - | - | - | ||
![]() UPG2304TK NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | NEC ELECTRONICS CORP | - | - | 768 MHz | 85 °C | -30 °C | - | - | - | - | Obsolete | - | No | - | - | e0 | No | - | - | - | Tin/Lead (Sn/Pb) | IT CAN ALSO OPERATE AT 1270 TO 1371 MHZ | - | - | - | COMPONENT | compliant | - | - | - | - | - | 2 dB | NARROW BAND LOW POWER | 679 MHz | - | - | 10 dBm | - | - | - | ||
![]() TGA4514 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | 35000 MHz | - | - | - | - | - | - | Transferred | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 18 dB | WIDE BAND MEDIUM POWER | 31000 MHz | - | - | 27 dBm | - | - | - | ||
![]() UPC8102T NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | NEC ELECTRONICS CORP | - | - | 330 MHz | 85 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | - | 10 dB | WIDE BAND LOW POWER | 150 MHz | - | - | - | 50 Ω | - | - | ||
![]() SBA-3 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | - | - | 2000 MHz | 85 °C | -45 °C | - | - | SOT-143, 4 PIN | - | Contact Manufacturer | - | No | - | - | - | No | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 7.5 dB | WIDE BAND LOW POWER | - | 1.5 | - | 10 dBm | - | - | - | ||
![]() S-AV15 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | TOSHIBA CORP | - | - | 225 MHz | 100 °C | -30 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 22 dB | NARROW BAND HIGH POWER | 220 MHz | 2 | - | 24.7 dBm | - | - | - | ||
![]() ZHL-1-2WX-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | MINI-CIRCUITS | - | - | 500 MHz | 65 °C | -20 °C | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | EAR99 | - | SMA | - | - | - | COAXIAL | unknown | - | - | - | - | - | 29 dB | POWER AMPLIFIER | 5 MHz | 1.5 | - | 10 dBm | 50 Ω | - | - | ||
![]() SGA-6386-TR1 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | 3000 MHz | 85 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | - | e0 | - | - | - | - | TIN LEAD | - | - | - | 1 | - | unknown | - | - | - | - | - | 14 dB | WIDE BAND LOW POWER | - | 1.6 | - | 16 dBm | 50 Ω | - | - | ||
![]() RF5117 Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 16 | QORVO INC | - | - | 2800 MHz | 85 °C | -40 °C | - | CERAMIC | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Obsolete | - | Yes | - | - | e3 | - | - | - | 5A991.G | Matte Tin (Sn) - annealed | - | - | - | 1 | COMPONENT | compliant | - | - | 3 V | - | - | 24 dB | WIDE BAND MEDIUM POWER | 1800 MHz | 2 | - | 10 dBm | 50 Ω | - | - |