- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Date Of Intro | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF01412A Hitachi Ltd | 30000 | - | Datasheet | - | - | 8 | - | HITACHI LTD | 915 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | MODULE,8LEAD,.54 | MODULE,8LEAD,.54 | Transferred | - | - | - | - | - | - | - | - | COMPONENT | unknown | 5.5 V | - | 90 dB | NARROW BAND HIGH POWER | 890 MHz | 3 | 10 dBm | 50 Ω | ||
![]() PHA-13HLN-DG Mini-Circuits | 5 |
| Datasheet | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | unknown | - | - | - | WIDE BAND LOW POWER | - | - | - | - | ||
![]() QPB2731 Qorvo | In Stock | - | Datasheet | - | - | - | 2020-02-06 | QORVO INC | - | - | - | - | - | - | Active | - | - | - | 3A001.B.4.B.4 | - | - | - | - | - | compliant | - | - | - | WIDE BAND HIGH POWER | - | - | - | - | ||
![]() RF3833SR Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 10 | - | QORVO INC | - | - | - | METAL | SOP10,.45 | SOP10,.45 | Obsolete | Yes | - | - | - | - | - | - | 1 | - | compliant | 48 V | - | - | WIDE BAND HIGH POWER | - | - | - | - | ||
![]() EHA-24L-DG Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 2 | - | MINI-CIRCUITS | 20000 MHz | 85 °C | -40 °C | - | - | DIE OR CHIP | Active | Yes | - | - | - | - | - | - | 1 | COMPONENT | compliant | 5 V | 24 mA | 10.2 dB | WIDE BAND LOW POWER | - | 1.43 | 8 dBm | 50 Ω | ||
![]() UPC8152TA NEC Electronics America Inc | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS AMERICA INC | 1900 MHz | 85 °C | -40 °C | - | - | - | Obsolete | No | e0 | - | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | - | COMPONENT | compliant | - | - | 14.5 dB | WIDE BAND LOW POWER | 100 MHz | - | 5 dBm | 50 Ω | ||
![]() SZM5066ZSB RF Micro Devices Inc | 683 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMD0708-2 Toshiba America Electronic Components | 45 | - | Datasheet | - | - | - | - | TOSHIBA CORP | 8500 MHz | 80 °C | -30 °C | CERAMIC | FLNG,.59"H.SPACE | FLNG,.59"H.SPACE | Obsolete | No | - | - | - | - | - | - | - | MODULE | unknown | 10 V | 2000 mA | - | WIDE BAND MEDIUM POWER | 7100 MHz | 3 | 25 dBm | 50 Ω | ||
![]() SKY77170 Skyworks Solutions Inc | 1000 | - | Datasheet | - | - | - | - | SKYWORKS SOLUTIONS INC | 1980 MHz | - | - | - | - | - | Obsolete | Yes | e4 | Yes | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | MODULE | unknown | - | - | - | NARROW BAND MEDIUM POWER | 1920 MHz | - | - | 50 Ω | ||
![]() ZHL-100W-242 Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 2400 MHz | 45 °C | -20 °C | - | - | - | End Of Life | Yes | - | - | EAR99 | - | N; SMA | - | 1 | MODULE | unknown | 28 V | 12000 mA | 45 dB | NARROW BAND HIGH POWER | 2000 MHz | 2 | 7 dBm | 50 Ω | ||
![]() PMB2362V1.1 Infineon Technologies AG | In Stock | - | Datasheet | YES | SURFACE MOUNT | 10 | - | INFINEON TECHNOLOGIES AG | 960 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | PLASTIC, TSSOP-10 | TSSOP10,.19,20 | Obsolete | No | e0 | No | - | Tin/Lead (Sn/Pb) | IT CAN ALSO OPERATE AT 1805 TO 1880 MHZ | - | - | COMPONENT | not_compliant | 3/3.3 V | - | 16 dB | NARROW BAND LOW POWER | 925 MHz | 1.5 | - | 50 Ω | ||
![]() RFAM2790 Qorvo | In Stock | - | Datasheet | - | - | - | - | QORVO INC | 1003 MHz | - | - | - | - | - | Obsolete | No | - | - | EAR99 | - | LOW NOISE | - | - | COMPONENT | unknown | - | - | 8 dB | NARROW BAND LOW POWER | 40 MHz | - | - | - | ||
![]() XP1026-V MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TBQ-3018 Teledyne Technologies Inc | 242 | - | Datasheet | YES | SURFACE MOUNT | 10 | - | TELEDYNE TECHNOLOGIES INC | - | - | - | METAL | FL10/14,.33FL | FL10/14,.33FL | Active | - | - | - | - | - | - | - | 1 | - | compliant | 8 V | - | - | - | - | - | - | - | ||
![]() RF3322 Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 20 | - | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP20,.25 | SSOP20,.25 | Active | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 1 | - | compliant | 5 V | 160 mA | - | - | - | - | - | - | ||
![]() RF3322 RF Micro Devices Inc | 100 | - | Datasheet | YES | SURFACE MOUNT | 20 | - | RF MICRO DEVICES INC | 65 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP20,.25 | SSOP20,.25 | Obsolete | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 1 | COMPONENT | unknown | 5 V | 160 mA | - | NARROW BAND LOW POWER | 5 MHz | - | 12 dBm | 50 Ω | ||
![]() ADL5534ACPZ-WP Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | ANALOG DEVICES INC | 500 MHz | 85 °C | -40 °C | - | 4 X 4 MM, LEAD FREE, MO-220-VGGC, LFCSP, 8 PIN | - | Obsolete | Yes | - | Yes | 5A991.B | - | - | 8542.33.00.01 | - | COMPONENT | unknown | - | - | 18.8 dB | NARROW BAND MEDIUM POWER | 20 MHz | - | 12 dBm | 50 Ω | ||
![]() RF5643SR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 38 | - | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | LCC38,.12X.32,20 | Obsolete | Yes | - | - | 5A991.G | - | - | 8542.33.00.01 | 2 | - | compliant | 6 V | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() RA60H1317M Mitsubishi Electric | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S8740240GT RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | RF MICRO DEVICES INC | 870 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SOT-115J | SOT-115J | Transferred | - | - | - | EAR99 | - | LOW NOISE | 8542.33.00.01 | 1 | MODULE | unknown | 24 V | 240 mA | 24.2 dB | WIDE BAND LOW POWER | 40 MHz | - | - | 75 Ω |