- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M57797UH Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | MITSUBISHI ELECTRIC CORP | 490 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,1.45"H.SPACE | FLNG,1.45"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | MODULE | unknown | 5,12.5 V | - | - | NARROW BAND HIGH POWER | 470 MHz | 20 | 24.77 dBm | 50 Ω | ||
![]() RF2045 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | RF MICRO DEVICES INC | 6000 MHz | 85 °C | -40 °C | CERAMIC | SL,4LEAD,.073CIRC | SL,4LEAD,.073CIRC | Obsolete | Yes | - | - | - | - | HIGH RELIABILITY | - | - | COMPONENT | unknown | 5 V | 120 mA | 11 dB | WIDE BAND LOW POWER | - | 1.3 | 13 dBm | 50 Ω | ||
![]() TGA2573 Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | 18000 MHz | - | - | - | DIE-4 | - | Obsolete | Yes | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | 9 dB | WIDE BAND HIGH POWER | 2000 MHz | - | 35 dBm | 50 Ω | ||
![]() AN25000004 TXC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M68710UL Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | MITSUBISHI ELECTRIC CORP | 400 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,1.0"H.SPACE | FLNG,1.0"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | MODULE | unknown | 3.5,6 V | - | - | NARROW BAND HIGH POWER | 380 MHz | 20 | 14.77 dBm | 50 Ω | ||
![]() SNA-576-TR1 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | SIRENZA MICRODEVICES INC | 3000 MHz | 85 °C | -45 °C | CERAMIC | SL,4LEAD,.073CIRC | SL,4LEAD,.073CIRC | Obsolete | No | - | - | - | - | - | - | - | COMPONENT | unknown | 5 V | - | 15 dB | WIDE BAND LOW POWER | - | 1.5 | 23 dBm | 50 Ω | ||
![]() QBH-8980 Spectrum Control | In Stock | - | Datasheet | - | - | 4 | API TECHNOLOGIES CORP | 110 MHz | 85 °C | -40 °C | CERAMIC | MODULE,4LEAD,.5SQ | MODULE,4LEAD,.5SQ | Active | - | - | - | - | - | I/P POWER-MAX (PEAK)=27DBM | - | 1 | COMPONENT | compliant | 5 V | 35 mA | 7 dB | NARROW BAND LOW POWER | 30 MHz | 2 | 13 dBm | 50 Ω | ||
![]() M57734 Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | MITSUBISHI ELECTRIC CORP | 458 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | MODULE | unknown | 12.5 V | - | - | NARROW BAND HIGH POWER | 453 MHz | 2.5 | 27 dBm | 50 Ω | ||
![]() ADL5320ARKZ-WP Analog Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | ANALOG DEVICES INC | 2700 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | TO-243 | TO-243 | Obsolete | Yes | e3 | Yes | 5A991.B | Matte Tin (Sn) | - | 8542.39.00.01 | 1 | COMPONENT | compliant | 5 V | - | 12.6 dB | WIDE BAND MEDIUM POWER | 400 MHz | - | 20 dBm | 50 Ω | ||
![]() RF3320 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | RF MICRO DEVICES INC | 65 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP16,.25 | SSOP16,.25 | Obsolete | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 1 | COMPONENT | unknown | 5 V | 160 mA | - | NARROW BAND LOW POWER | 5 MHz | - | 12 dBm | 300 Ω | ||
![]() ZKL-2R7 Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 2700 MHz | 75 °C | -40 °C | - | ROHS COMPLIANT, CASE BY493 | - | Active | Yes | - | - | EAR99 | - | SMA, LOW NOISE | - | - | COAXIAL | unknown | - | - | 20 dB | WIDE BAND LOW POWER | 10 MHz | 1.4 | 13 dBm | 50 Ω | ||
![]() RF5300 Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | QORVO INC | 5850 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Obsolete | Yes | e3 | - | 5A991.G | MATTE TIN | - | 8542.33.00.01 | 1 | COMPONENT | compliant | 3/5 V | - | 24 dB | NARROW BAND LOW POWER | 4900 MHz | - | 10 dBm | 50 Ω | ||
![]() RF5300 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | RF MICRO DEVICES INC | 5850 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | 3 X 3 MM, ROHS COMPLIANT, QFN-16 | LCC16,.12SQ,20 | Transferred | Yes | e3 | Yes | 5A991.G | Matte Tin (Sn) - annealed | - | 8542.33.00.01 | 1 | COMPONENT | unknown | 3/5 V | - | 24 dB | NARROW BAND LOW POWER | 4900 MHz | - | 10 dBm | 50 Ω | ||
![]() PE15A5084 Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZHL-03-5WFX Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | MINI-CIRCUITS | 300 MHz | 65 °C | -20 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA | - | 1 | COAXIAL | unknown | 24 V | 2800 mA | 30 dB | POWER AMPLIFIER | 60 MHz | 1.5 | 10 dBm | 50 Ω | ||
![]() RFM210LCF-433D Hope Microelectronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKY65135-31 Skyworks Solutions Inc | In Stock | - | Datasheet | - | - | - | SKYWORKS SOLUTIONS INC | 2462 MHz | 85 °C | -40 °C | - | 6 X 6 MM, ROHS COMPLIANT, SURFACE MOUNT-20 | - | Obsolete | Yes | e4 | Yes | - | Gold (Au) - with Nickel (Ni) barrier | HIGH RELIABILITY | - | - | COMPONENT | unknown | - | - | 31 dB | WIDE BAND MEDIUM POWER | 2412 MHz | - | - | 50 Ω | ||
![]() MSA-2085 Broadcom Limited | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | BROADCOM LTD | 1100 MHz | 85 °C | -25 °C | PLASTIC/EPOXY | SL,4LEAD,.085CIRC | SL,4LEAD,.085CIRC | Obsolete | - | - | - | - | - | - | - | - | COMPONENT | unknown | 5 V | 32 mA | 15 dB | WIDE BAND LOW POWER | - | 1.5 | 13 dBm | 50 Ω | ||
![]() S8740220P Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | 870 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SOT-115J | SOT-115J | Obsolete | No | - | - | EAR99 | - | LOW NOISE | - | 1 | MODULE | compliant | 24 V | 270 mA | 22 dB | WIDE BAND HIGH POWER | 40 MHz | - | - | 75 Ω | ||
![]() S8740220P RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 870 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SOT-115J | SOT-115J | Transferred | - | - | - | EAR99 | - | LOW NOISE | 8542.33.00.01 | 1 | MODULE | unknown | 24 V | 270 mA | 22 dB | WIDE BAND HIGH POWER | 40 MHz | - | - | 75 Ω |