- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Material | Number of Terminals | Core material | Capacitors series | Case - inch | Case - mm | Date Of Intro | Diameter after shrinkage | Diameter before shrinkage | Gross weight | Ihs Manufacturer | Inductance factor Al | Internal diameter | Kind of capacitor | Mounting | Operating Frequency (Max) | Operating temperature range °C | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Shrinkage temperature | Transport packaging size/quantity | Type of capacitor | Type of ferrite | Operating temperature | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Number of Functions | Construction | Reach Compliance Code | Dielectric | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | Shrinkage ratio | VSWR-Max | Input Power-Max (CW) | Outside diameter | Characteristic Impedance | Differential Nonlinearity | Operating voltage | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FMM5063X SUMITOMO ELECTRIC Industries Ltd | In Stock | - | Datasheet | - | - | - | - | - | KGM | 0402 | 1005 | - | - | - | 0.028 g | SUMITOMO ELECTRIC INDUSTRIES LTD | - | - | MLCC | SMD | - | - | 85 °C | -40 °C | - | - | - | Obsolete | Yes | - | - | ceramic | - | -30...85°C | -20...80% | - | Yes | - | - | - | HIGH RELIABILITY | - | 47nF | - | COMPONENT | unknown | Y5V | - | - | 25 dB | WIDE BAND MEDIUM POWER | 12750 MHz | - | - | 24 dBm | - | 50 Ω | 15400 MHz | 16V | - | ||
![]() BGM1014 NXP Semiconductors | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 6 | - | KGM | 0603 | 1608 | - | - | - | 0.028 g | NXP SEMICONDUCTORS | - | - | MLCC | SMD | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | PLASTIC, SC-88, SOT-363, 6 PIN | TSSOP6,.08 | Obsolete | Yes | - | - | ceramic | - | -55...125°C | ±5% | e3 | - | - | - | Tin (Sn) | LOW NOISE | - | 15pF | 1 | COMPONENT | compliant | C0G (NP0) | 5 V | 25 mA | 25 dB | WIDE BAND LOW POWER | 100 MHz | - | - | -10 dBm | - | 50 Ω | 3000 MHz | 50V | - | ||
![]() AMMP-6442-BLKG Avago Technologies | In Stock | - | Datasheet | YES | SURFACE MOUNT | polyester and polyolefin | 8 | - | KGM | 0402 | 1005 | - | 25 mm | 50 ±3.5 mm | 0.03 g | AVAGO TECHNOLOGIES INC | - | - | MLCC | SMD | - | -40...+150 | - | - | PLASTIC/EPOXY | LCC8,.2SQ,28 | LCC8,.2SQ,28 | Obsolete | Yes | 135 °C | 102*20*20/200 | ceramic | - | -55...85°C | ±10% | e3 | - | - | thermoshrinkable sleeve | Tin (Sn) | - | - | 0.47µF | 1 | - | compliant | X5R | 5 V | - | - | WIDE BAND LOW POWER | - | 2:1 | - | - | - | - | - | 10V | 1 m | ||
![]() MSA-0520 Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 4 | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | - | CERAMIC | SL,4LEAD,.2CIRC | SL,4LEAD,.2CIRC | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | HIGH RELIABILITY | - | - | - | COMPONENT | unknown | - | 12 V | 200 mA | 7.5 dB | WIDE BAND MEDIUM POWER | 100 MHz | - | 2.5 | 25 dBm | - | 50 Ω | 2000 MHz | - | - | ||
![]() AG402-86G Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 4 | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | GREEN, SOT-86, SMT, MICRO-X-4 | SL,4GW-LD,.085CIR | Obsolete | Yes | - | - | - | - | - | - | - | - | 5A991.B | - | - | HIGH RELIABILITY | - | - | 1 | COMPONENT | compliant | - | 6 V | - | 13.3 dB | WIDE BAND LOW POWER | - | - | - | 10 dBm | - | 50 Ω | 6000 MHz | - | - | ||
![]() AG604-86G WJ Communications Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 4 | - | - | - | - | - | - | - | - | WJ COMMUNICATIONS INC | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SL,4GW-LD,.085CIR | SL,4GW-LD,.085CIR | Transferred | Yes | - | - | - | - | - | - | e3 | - | - | - | Matte Tin (Sn) | HIGH RELIABILITY | - | - | 1 | COMPONENT | unknown | - | 5.1 V | - | 16.1 dB | WIDE BAND LOW POWER | - | - | - | 10 dBm | - | 50 Ω | 6000 MHz | - | - | ||
![]() ECG001B-G WJ Communications Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 3 | - | - | - | - | - | - | - | - | WJ COMMUNICATIONS INC | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TO-243 | TO-243 | Transferred | Yes | - | - | - | - | - | - | e4 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | HIGH RELIABILITY | - | - | 1 | COMPONENT | unknown | - | 3.4 V | - | 20.45 dB | WIDE BAND LOW POWER | - | - | - | 12 dBm | - | 50 Ω | 6000 MHz | - | - | ||
![]() MGA-634P8-TR1G Avago Technologies | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 8 | iron powder | - | - | - | - | - | - | 80 g | AVAGO TECHNOLOGIES INC | 81nH | 24.13mm | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOLCC8,.08,20 | SOLCC8,.08,20 | Obsolete | Yes | - | - | - | toroidal | - | - | e3 | - | EAR99 | - | Tin (Sn) | - | 8542.33.00.01 | - | 1 | COMPONENT | compliant | - | 5 V | 61 mA | 16.1 dB | NARROW BAND MEDIUM POWER | 1500 MHz | - | - | 20 dBm | 39.88mm | 50 Ω | 2300 MHz | - | 14.48mm | ||
![]() PRFS-P2010-008 Coherent Thermal Solutions | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | II-VI INC | - | - | - | - | 2500 MHz | - | 85 °C | -40 °C | - | 3 X 3 MM, LPCC-12 | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | 21.5 dB | NARROW BAND MEDIUM POWER | 2400 MHz | - | - | 7 dBm | - | 50 Ω | - | - | - | ||
![]() PRFS-P2010-008 ANADIGICS Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | ANADIGICS INC | - | - | - | - | 2500 MHz | - | 85 °C | -40 °C | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | 21.5 dB | NARROW BAND MEDIUM POWER | 2400 MHz | - | - | 7 dBm | - | 50 Ω | - | - | - | ||
![]() RFPA2013 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | - | - | 2700 MHz | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | 15.7 dB | WIDE BAND MEDIUM POWER | 400 MHz | - | - | - | - | - | - | - | - | ||
![]() AM1063-2 Atlanta Micro | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | ATLANTA MICRO INC | - | - | - | - | 10000 MHz | - | 85 °C | -40 °C | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | 15 dB | WIDE BAND LOW POWER | - | - | - | 13 dBm | - | 50 Ω | - | - | - | ||
![]() SNA187 Sirenza Microdevices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNA-500 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | SIRENZA MICRODEVICES INC | - | - | - | - | 3000 MHz | - | 85 °C | -40 °C | - | DIE OR CHIP | DIE OR CHIP | Obsolete | No | - | - | - | - | - | - | e0 | No | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | COMPONENT | unknown | - | 5 V | - | 17.4 dB | WIDE BAND LOW POWER | - | - | 1.5 | 23 dBm | - | 50 Ω | - | - | - | ||
![]() PSA4-5043-D Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2016-04-13 | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | WIDE BAND LOW POWER | - | - | - | - | - | - | - | - | - | ||
![]() RFPA2189 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | - | - | 2700 MHz | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | 19.5 dB | WIDE BAND MEDIUM POWER | 400 MHz | - | - | - | - | - | - | - | - | ||
![]() SGA6289ZSQ Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 3 | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | 4500 MHz | - | 85 °C | -40 °C | PLASTIC/EPOXY | TO-243 | TO-243 | Obsolete | Yes | - | - | - | - | - | - | - | - | 5A991.G | - | - | - | 8542.33.00.01 | - | 1 | COMPONENT | compliant | - | 4 V | 83 mA | 12.3 dB | WIDE BAND LOW POWER | - | - | - | 18 dBm | - | 50 Ω | - | - | - | ||
![]() RF3267 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 16 | - | - | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | - | - | 1980 MHz | - | 85 °C | -30 °C | PLASTIC/EPOXY | 3 X 3 MM, 0.90 MM HEIGHT, ROHS COMPLIANT, QFN-16 | LCC16,.12SQ,20 | Transferred | Yes | - | - | - | - | - | - | e3 | Yes | - | - | Matte Tin (Sn) - annealed | - | - | - | 1 | COMPONENT | unknown | - | 3.4 V | 515 mA | 17 dB | NARROW BAND MEDIUM POWER | 1920 MHz | - | 10 | 6 dBm | - | 50 Ω | - | - | - | ||
![]() TA4011AFE Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 6 | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP6,.06,20 | TSSOP6,.06,20 | End Of Life | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | COMPONENT | unknown | - | 2 V | 4.5 mA | 8 dB | WIDE BAND LOW POWER | - | - | - | - | - | 50 Ω | - | - | - | ||
![]() RF2361TR7 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |