- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Qualification | Rohs Code | Packaging | Series | Pbfree Code | Part Status | ECCN Code | Additional Feature | HTS Code | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Power Supplies | Test Frequency | Supply Current-Max | Current - Supply | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF3932D RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | RF MICRO DEVICES INC | 4000 MHz | - | - | - | DIE OR CHIP | DIE OR CHIP | Transferred | - | Yes | - | - | Yes | - | EAR99 | - | 8542.33.00.01 | - | 1 | COMPONENT | compliant | - | 48 V | - | - | - | 14 dB | WIDE BAND HIGH POWER | - | - | - | - | - | - | - | - | ||
![]() TQ3132 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 8 | - | TRIQUINT SEMICONDUCTOR INC | - | 85 °C | -30 °C | PLASTIC/EPOXY | TSSOP8,.1 | TSSOP8,.1 | Obsolete | - | No | - | - | - | - | - | - | - | - | 1 | - | unknown | - | 2.8 V | - | 9.5 mA | - | - | WIDE BAND LOW POWER | - | - | - | - | - | - | - | - | ||
![]() TQ9121 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 8 | - | TRIQUINT SEMICONDUCTOR INC | 1600 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SOP8,.25 | SOP8,.25 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | 5 V | - | 24 mA | - | 14 dB | NARROW BAND LOW POWER | 1200 MHz | - | - | - | 50 Ω | - | - | - | ||
![]() FF124B Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | - | - | - | - | - | MOTOROLA INC | 450 MHz | 100 °C | -20 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | MODULE | unknown | - | - | - | - | - | - | WIDE BAND LOW POWER | 40 MHz | - | - | - | 75 Ω | - | - | - | ||
![]() SP6476 Spectrum Microwave | In Stock | - | Datasheet | - | - | - | - | - | - | - | AMPLIFONIX | 450 MHz | 85 °C | -55 °C | - | - | - | Transferred | - | - | - | - | - | - | - | I/P POWER-MAX (PEAK)=27DBM | - | - | - | COMPONENT | unknown | - | - | - | - | - | 28 dB | WIDE BAND LOW POWER | 10 MHz | 2 | - | 13 dBm | 50 Ω | - | - | - | ||
![]() ZHL-50W-63 Mini-Circuits | In Stock | - | Datasheet | - | - | NO | PANEL MOUNT | - | - | - | MINI-CIRCUITS | 6000 MHz | 60 °C | - | - | - | - | Active | - | Yes | - | - | - | - | EAR99 | SMA | - | - | 1 | MODULE | unknown | - | 40 V | - | 12500 mA | - | 49 dB | WIDE BAND HIGH POWER | 700 MHz | 1.5 | - | 5 dBm | 50 Ω | - | - | - | ||
![]() FMA219 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | RF MICRO DEVICES INC | 11000 MHz | - | - | - | DIE OR CHIP | DIE OR CHIP | Transferred | - | - | - | - | - | - | - | - | - | - | 1 | COMPONENT | unknown | - | 3 V | - | 100 mA | - | 19 dB | WIDE BAND LOW POWER | 7000 MHz | - | - | 5 dBm | 50 Ω | - | - | - | ||
![]() LVA-273PN Mini-Circuits | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | 24-QFN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | 4.75V ~ 5.25V | - | - | - | 10MHz ~ 26.5GHz | - | 10MHz | - | 85mA | 17.9dB | - | - | - | 5G, Radar | - | - | 9.2dB | 19.9dBm | - | ||
![]() PE15A1055 Pasternack | In Stock | - | Datasheet | - | Module, SMA Connectors | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | Active | - | - | - | 14V ~ 16V | - | - | - | 10kHz ~ 1.4GHz | - | 700MHz | - | 120mA | 42dB | - | - | - | General Purpose | - | - | 3dB | 19dBm | - | ||
![]() PE15A1068 Pasternack | In Stock | - | Datasheet | - | Module, SMA Connectors | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | Active | - | - | - | 9V ~ 15V | - | - | - | 500MHz ~ 4GHz | - | 500MHz ~ 4GHz | - | 65mA | 24dB | - | - | - | General Purpose | - | - | 0.7dB | 17dBm | - | ||
![]() ADL6337ACCZBR7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | 4.75V ~ 5.25V | - | - | - | 500MHz ~ 1GHz | - | - | - | 460mA | 37.4dB | - | - | - | 2G/3G/4G, FDD, LTE, TDD | - | - | 5.3dB | 26.1dBm | - | ||
![]() PTMA180402M-V1 MACOM Technology Solutions | In Stock | - | - | Surface Mount | 20-SOIC (0.433", 11.00mm Width) Exposed Pad | - | - | PG-DSO-20-63 | - | PTMA180402 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | 1.8GHz ~ 2.1GHz | - | - | - | - | 30dB | - | - | - | - | - | - | - | - | - | ||
![]() PA920 MACOM | In Stock | - | Datasheet | - | - | - | - | - | - | - | PHOENIX MICROWAVE CORP | 500 MHz | 85 °C | -55 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | MODULE | unknown | - | - | - | - | - | - | WIDE BAND LOW POWER | 10 MHz | 2 | - | 13 dBm | 50 Ω | - | - | - | ||
![]() CMPA1D1E030D MACOM Technology Solutions | In Stock | - | - | Surface Mount | Die | - | - | Die | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | Active | - | - | - | 40V | - | - | - | 13.75GHz ~ 14.5GHz | - | 14.5GHz | - | - | 25dB | - | - | - | General Purpose | - | - | - | - | - | ||
![]() MAAL-011207-QR3000 MACOM Technology Solutions | In Stock | - | - | Surface Mount | 8-VFDFN Exposed Pad | - | - | 8-PDFN (2x2) | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | Bulk | - | - | Active | - | - | - | 3V ~ 5V | - | - | - | 150kHz ~ 6GHz | - | 150kHz ~ 2.2GHz | - | 56mA | 18dB | - | - | - | General Purpose | - | - | 1dB | 18.7dBm | Automotive | ||
![]() PE15A1063 Pasternack | In Stock | - | Datasheet | - | Module, SMA Connectors | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | Active | - | - | - | 9V ~ 15V | - | - | - | 10MHz ~ 600MHz | - | 10MHz ~ 600MHz | - | 140mA | 40.5dB | - | - | - | General Purpose | - | - | 0.9dB | 19dBm | - | ||
![]() PE15A1049 Pasternack | In Stock | - | Datasheet | - | Module, SMA Connectors | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | Active | - | - | - | 11V ~ 15V | - | - | - | 10MHz ~ 1GHz | - | 10MHz ~ 1GHz | - | 40mA | 32dB | - | - | - | General Purpose | - | - | 2dB | 12dBm | - | ||
![]() CMPA801B025F MACOM Technology Solutions | In Stock | - | - | Flange Mount | 440208 | - | - | 440208 | - | - | - | - | - | - | - | - | - | - | - | - | Tray | GaN | - | Obsolete | - | - | - | - | - | - | - | 8.5GHz ~ 11GHz | - | - | - | - | 24dB | - | - | - | - | - | - | - | - | - | ||
![]() PTMA210152M-V1-R500 MACOM Technology Solutions | In Stock | - | - | Surface Mount | 20-SOIC (0.433", 11.00mm Width) Exposed Pad | - | - | PG-DSO-20-63 | - | PTMA210152 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | 28V | - | - | - | 1.8GHz ~ 2.2GHz | - | 2.11GHz ~ 2.17GHz | - | - | 28.5dB | - | - | - | WCDMA | - | - | - | - | - | ||
![]() EHA-163L Mini-Circuits | In Stock |
| - | Surface Mount | 6-TDFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | 4.75V ~ 5.25V | - | - | - | 0Hz ~ 16GHz | - | 10MHz | - | 20.9mA | 16dB | - | - | - | 5G | - | - | 6.2dB | 7.7dBm | - |