- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Isolation dB | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Package | Part # Aliases | Pd - Power Dissipation | Product Status | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Current - Supply | Product Type | Gain | RF Type | Noise Figure | P1dB | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMD271 Qorvo | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1.9 dB | 27 dBm | 16.5 dBm | - | - | - | - | Details | - | - | Waffle | CMD271 | Low Noise Amplifiers | - | - | - | - | 6 GHz to 11 GHz | 5 V | - | 8 GHz | 66 mA | - | - | 20 dB | - | - | - | - | ||
![]() CMD305P3 Qorvo | In Stock | - | - | - | QFN-16 | - | - | - | - | 100 | 15 dB | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 4 dB | 31.5 dBm | 19 dBm | - | CMD305 | 650 mW | - | Details | - | 0.412264 oz | Cut Tape | CMD305 | Driver Amplifiers | - | - | - | - | 6 GHz to 14 GHz | 3 V to 5.25 V | 1 Channel | 10 GHz | 100 mA | - | - | 18 dB | - | - | - | - | ||
![]() CMD275 Qorvo | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Waffle | CMD275 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMD244K5 Qorvo | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | Yes | - | - | - | - | - | CMD244 | - | - | Details | - | - | - | CMD244 | Driver Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMD184 Qorvo | In Stock | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | CMD184 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA9154SR Qorvo | In Stock | - | - | - | SMT-12 | - | - | - | QPA9154EVB-01 | 100 | 13 dB | - | - | + 105 C | - | - 40 C | Yes | SMD/SMT | 1.5 dB | 34 dBm | 19 dBm | - | QPA9154 | - | - | Details | - | - | Cut Tape | QPA9154 | Gain Block Amplifiers | - | - | - | - | 2.3 GHz to 3.8 GHz | 5 V | 1 Channel | 2600 MHz | 70 mA | - | - | 19 dB | - | - | - | - | ||
![]() QPL9095TR7 Qorvo | In Stock | - | - | - | DFN-8 | - | - | - | QPL9095EVB01 | 2500 | 8.5 dB | 18 dB | - | + 105 C | - | - 40 C | - | SMD/SMT | 0.6 dB | 33 dBm | 20 dBm | - | QPL9095 | - | - | Details | - | - | Reel | QPL9095 | Low Noise Amplifiers | - | - | - | - | 500 MHz to 1 GHz | 3 V to 5.25 V | 1 Channel | 900 MHz | 53 mA | - | - | 22 dB | - | - | - | - | ||
![]() QPA2210D Qorvo | In Stock | - | - | - | Die | - | - | - | QPA2210DEVB01 | 10 | 14 dB | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | 20 W | - | Details | This product may require additional documentation to export from the United States. | - | - | QPA2210D | Power Amplifiers | - | - | - | - | 27 GHz to 31 GHz | 20 V | 1 Channel | 31 GHz | 200 mA | - | - | 26 dB | - | - | - | - | ||
![]() RFPA5562SB Qorvo | In Stock | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | Yes | - | - | - | - | - | RFPA5562 | - | - | Details | - | - | - | RFPA5552 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGA2813-CP Qorvo | In Stock | - | - | - | 15.2 mm x 15.2 mm x 3.5 mm | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | TGA2813 1113450 | - | - | Details | This product may require additional documentation to export from the United States. | - | Waffle | TGA2813 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFLA3022TR7 Qorvo | In Stock | - | - | - | DFN-8 | - | - | - | - | 2500 | - 20 dB | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 0.45 dB | 38 dBm | 22.5 dBm | - | RFLA3022 | 500 mW (1/2 W) | - | - | - | - | Reel | RFLA3022 | Low Noise Amplifiers | - | - | - | - | 1.5 GHz to 3 GHz | 5 V | 1 Channel | 2 GHz | 60 mA | - | - | 17 dB | - | - | - | - | ||
![]() QPD0009SR Qorvo | In Stock | - | - | - | DFN-6 | - | - | - | - | 100 | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | QPD0009 | 30 W | - | Details | - | - | - | QPD0009 | Power Amplifiers | - | - | - | - | 3.4 GHz to 3.6 GHz | 48 V | 2 Channel | - | 32.5 mA | - | - | 15 dB | - | - | - | - | ||
![]() ZFL-1200GH Mini-Circuits | In Stock | - | - | - | Y39 | - | - | - | - | 1 | - | - | - | + 71 C | - | - 20 C | - | Screw | 5.5 dB | 28 dBm | 13 dBm | - | - | - | - | Details | - | - | Bulk | ZFL | General Purpose Amplifiers | - | - | - | - | 10 MHz to 1.2 GHz | 15 V | - | - | 230 mA | - | - | 32 dB | - | - | - | - | ||
![]() ZHL-16W-43-S Mini-Circuits | In Stock | - | - | - | BT1344 | - | - | - | - | 1 | - | - | - | + 47 C | - | - 20 C | - | Screw | 6 dB | 42 dBm | 41 dBm | - | - | - | - | Details | - | - | Bulk | - | Power Amplifiers | - | - | - | - | 1.8 GHz to 4 GHz | 30 V | - | - | 4.3 A | - | - | 50 dB | - | - | - | - | ||
![]() CMX90G301QF-R710 CML Microcircuits | In Stock | - | - | Surface Mount | VQFN-16 | 16-VQFN (3x3) | CMX90G | - | EV90G301 | 1000 | 10 dB | - | - | + 105 C | CML Microcircuits | - 40 C | Yes | SMD/SMT | 1.9 dB | 21 dBm | 11.5 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-ReelĀ®; | CMX90G301QF | - | Active | Details | - | - | MouseReel | CMX90G/EV90G301 | Gain Block Amplifiers | - | - | 2.7V ~ 5V | 1.4GHz ~ 7.1GHz | 1.4 GHz to 1.7 GHz | 2.7 V to 5 V | 1 Channel | 3.5GHz | 22 mA | 22mA | - | 15.5 dB | 4G, 5G | 1.9dB | 11.5dBm | - | ||
![]() QPA0004TR7 Qorvo | In Stock | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | Cut Tape | QPA0004 | Power Amplifiers | - | - | - | - | 9 GHz to 11 GHz | - | 2 Channel | - | - | - | - | - | - | - | - | - | ||
![]() QPA4605SR Qorvo | In Stock | - | - | - | 6 mm x 10 mm | - | - | - | - | 100 | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | QPA4605 | - | - | Details | - | - | Cut Tape | QPA4605 | Power Amplifiers | - | - | - | - | 4.5 GHz to 4.6 GHz | 48 V | 1 Channel | - | - | - | - | 26 dB | - | - | - | - | ||
![]() MAAM-011231-DIE MACOM Technology Solutions | In Stock | - | - | - | - | - | - | - | - | 50 | 20 dB | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 5 dB | 30 dBm | 15 dBm | - | - | - | - | Details | - | - | - | MAAM-0112 | General Purpose Amplifiers | - | - | - | - | 100 kHz to 50 GHz | 4.5 V | 1 Channel | - | - | - | - | 14.5 dB | - | - | - | - | ||
![]() ADPA1107ACPZN-R7 Analog Devices Inc. | In Stock | - | Datasheet | Surface Mount | 40-WFQFN Exposed Pad, CSP | 40-LFCSP-WQ (6x6) | - | Analog Devices | ADPA1107-EVALZ | 500 | 7.5 dB, 16 dB | - | Analog Devices Inc. | + 85 C | Analog Devices Inc. | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | 81.4 W | Active | Details | - | - | Reel | - | Power Amplifiers | Wireless & RF Integrated Circuits | GaN | 28V | 4.8GHz ~ 6GHz | 4.8 GHz to 6 GHz | 28 V | 1 Channel | 5.4GHz ~ 6GHz | 350 mA | 350mA | RF Amplifier | 29.5dB | General Purpose | - | - | RF Amplifier | ||
![]() GPS1503MC NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | - | - | Bulk | - | - | Not For New Designs | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |