- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Isolation dB | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Packaging | Series | ECCN Code | Type | Additional Feature | Voltage - Supply | Construction | Reach Compliance Code | Frequency | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Current - Supply | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZX60-5916MA-S Mini-Circuits | In Stock | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | ZX60 | - | General Purpose Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZX60-V83-S Mini-Circuits | In Stock | - | - | - | - | - | - | - | 10 | MINI-CIRCUITS | - | - | ZX60-V83-S+ | - | - | - | - | - | - | - | 4700 MHz | 85 °C | -40 °C | - | - | - | Active | - | - | 5.69 | Details | Yes | - | - | ZX60 | EAR99 | General Purpose Amplifiers | SMA-F | - | COAXIAL | unknown | - | - | - | - | - | - | - | 11.5 dB | WIDE BAND LOW POWER | 20 MHz | 2.3 | - | 20 dBm | 50 Ω | - | - | ||
![]() TN9269 Spectrum Control | In Stock | - | - | - | SM-3 | - | - | - | 1 | - | - | - 36 dB | - | + 100 C | - | - 55 C | - | SMD/SMT | 4.5 dB | 35 dBm | - | - | - | 21 dBm | - | - | - | 0.5 W | - | - | - | - | - | Bulk | - | - | General Purpose Amplifiers | - | - | - | - | - | 5 MHz to 1.3 GHz | 15 V | - | - | 130 mA | - | 22 dB | - | - | - | - | - | - | - | - | ||
![]() MAGX-100027-100C0P MACOM Technology Solutions | In Stock | - | - | Surface Mount | TO-272S-2 | TO-272S-2 | MAGX-100027 | - | 250 | - | - | - | - | + 85 C | MACOM Technology Solutions | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Details | - | - | Bulk | MAGX-100027 | - | General Purpose Amplifiers | - | 50V | - | - | 0Hz ~ 2.7GHz | 0 Hz to 2.7 GHz | 50 V | 1 Channel | 2.5 GHz | 200 mA | 200mA | 18.5 dB | - | - | - | Cellular, Radar | - | - | - | - | ||
![]() QPL8832SR Qorvo | In Stock | - | - | - | SOIC-8 | - | - | QPL8832EVB00 | 100 | - | 18 dB | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | 3.2 dB | 42 dBm | - | - | - | 24 dBm | - | QPL8832 | - | - | - | - | Details | - | - | Reel | QPL8832 | - | CATV Amplifiers | - | - | - | - | - | 5 MHz to 1.218 GHz | 5 V | 2 Channel | 50 MHz to 1218 MHz | 280 mA | - | 19 dB | - | - | - | - | - | - | - | - | ||
![]() QPL8834SR Qorvo | In Stock | - | - | - | SOIC-8 | - | - | QPL8834EVB00 | 100 | - | 18 dB | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | 4 dB | 42 dBm | - | - | - | 24 dBm | - | QPL8834 | - | - | - | - | Details | - | - | Reel | QPL8834 | - | CATV Amplifiers | - | - | - | - | - | 5 MHz to 1.218 GHz | 5 V | 2 Channel | 5 MHz to 1218 MHz | 280 mA | - | 12 dB | - | - | - | - | - | - | - | - | ||
![]() QPL8833SR Qorvo | In Stock | - | - | - | SOIC-8 | - | - | QPL8833EVB00 | 100 | - | 18 dB | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | 4 dB | 41 dBm | - | - | - | 24 dBm | - | QPL8833 | - | - | - | - | Details | - | - | Reel | QPL8833 | - | CATV Amplifiers | - | - | - | - | - | 5 MHz to 1.218 GHz | 5 V | 2 Channel | 50 MHz to 1218 MHz | 280 mA | - | 15 dB | - | - | - | - | - | - | - | - | ||
![]() QPL1811TR13 Qorvo | In Stock | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | QPL1811 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPL1810TR13 Qorvo | In Stock | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | QPL1810 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA2309TR7 Qorvo | In Stock | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | This product may require additional documentation to export from the United States. | Reel | QPA2309 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA1003P EVAL BOARD Qorvo | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 15 dBm | - | - | - | 40 dBm | - | 1135742 | - | - | - | - | Details | - | - | - | QPA1003P | - | Power Amplifiers | - | - | - | - | - | 1 GHz to 8 GHz | 28 V | - | - | 650 mA | - | 30 dB | - | - | - | - | - | - | - | - | ||
![]() QPA2212D Qorvo | In Stock | - | - | - | Die | - | - | QPA2212D EVB | 10 | - | 29 dB | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 80.3 W | - | - | Details | - | This product may require additional documentation to export from the United States. | - | QPA2212D | - | Power Amplifiers | - | - | - | - | - | 27.5 GHz to 31 GHz | 22 V | - | - | 460 mA | - | 21.7 dB | - | - | - | - | - | - | - | - | ||
![]() CMD326 Qorvo | In Stock | - | - | - | Die | - | - | - | 50 | - | 20 dB | - | - | + 85 C | - | - 55 C | - | SMD/SMT | 3.5 dB | 30 dBm | - | - | - | 22.5 dBm | - | - | - | 1.625 W | - | - | Details | - | - | - | CMD326 | - | Low Noise Amplifiers | - | - | - | - | - | 0 Hz to 18 GHz | 5 V | 1 Channel | 10 GHz | 180 mA | - | 14.4 dB | - | - | - | - | - | - | - | - | ||
![]() TGA2962 Qorvo | In Stock | - | - | - | 3.24 mm x 3.24 mm x 0.1 mm | - | - | TGA2962EVB | 10 | - | 23 dB | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 45 W | - | - | Details | - | This product may require additional documentation to export from the United States. | - | TGA2962 | - | Power Amplifiers | - | - | - | - | - | 2 GHz to 20 GHz | 22 V | 1 Channel | 10 GHz | 1.68 A | - | 20 dB | - | - | - | - | - | - | - | - | ||
![]() QPL7433SR Qorvo | In Stock | - | - | - | DFN-8 | - | - | QPL7433EVB00 | 100 | - | 15 dB | 20 dB | - | + 85 C | - | - 40 C | - | SMD/SMT | 1.5 dB | 29 dBm to 35 dBm | - | - | - | 18.5 dBm to 19.5 dBm | - | QPL7433 | - | - | - | - | Details | - | - | Reel | QPL7433 | - | Gain Block Amplifiers | - | - | - | - | - | 50 MHz to 3.3 GHz | 5 V | 1 Channel | - | 90 mA | - | 17.5 dB | - | - | - | - | - | - | - | - | ||
![]() QPL7433TR13 Qorvo | In Stock | - | - | - | DFN-8 | - | - | QPL7433EVB00 | 2500 | - | 15 dB | 20 dB | - | + 85 C | - | - 40 C | - | SMD/SMT | 1.5 dB | 29 dBm to 35 dBm | - | - | - | 18.5 dBm to 19.5 dBm | - | QPL7433 QPL7433TR7 | - | - | - | - | Details | - | - | Cut Tape | QPL7433 | - | Gain Block Amplifiers | - | - | - | - | - | 50 MHz to 3.3 GHz | 5 V | 1 Channel | 2 GHz to 3 GHz | 90 mA | - | 17.5 dB | - | - | - | - | - | - | - | - | ||
![]() QPA9124SR Qorvo | In Stock | - | - | - | SMT-12 | - | - | QPA9124EVB-01 | 100 | - | 14 dB | - | - | + 105 C | - | - 40 C | Yes | SMD/SMT | 1.5 dB | 34.5 dBm | - | - | - | 18 dBm | - | QPA9124 | - | 0.7 W | - | - | Details | - | - | Reel | QPA9124 | - | Gain Block Amplifiers | - | - | - | - | - | 3 GHz to 5 GHz | 5 V | 1 Channel | 3500 MHz | 70 mA | - | 20.5 dB | - | - | - | - | - | - | - | - | ||
![]() QPA9133TR7 Qorvo | In Stock | - | - | - | SMT-12 | - | - | QPA9133EVB01 | 2500 | - | 10 dB | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 1.8 dB | 34 dBm | - | - | - | 19 dBm | - | QPA9133 | - | 0.7 W | - | - | Details | - | - | Cut Tape | QPA9133 | - | Gain Block Amplifiers | - | - | - | - | - | 3.3 GHz to 5 GHz | 5 V | 1 Channel | 3500 MHz | 70 mA | - | 18 dB | - | - | - | - | - | - | - | - | ||
![]() QPA1009D Qorvo | In Stock | - | - | - | Die | - | - | 1140794 | 10 | - | 27 dB | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 59.5 W | - | - | Details | - | This product may require additional documentation to export from the United States. | - | QPA1009D | - | Power Amplifiers | - | - | - | - | - | 10.7 GHz to 12.7 GHz | 20 V | 1 Channel | 12.7 GHz | 600 mA | - | 22.1 dB | - | - | - | - | - | - | - | - | ||
![]() QPA9126SR Qorvo | In Stock | - | - | - | DFN-8 | - | - | QPA9126 EVB-01 | 100 | - | 9 dB | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 1.4 dB | 35.5 dBm | - | - | - | 20 dBm | - | QPA9126 | - | - | - | - | Details | - | - | - | QPA9126 | - | Gain Block Amplifiers | - | - | - | - | - | 1 GHz to 6 GHz | 5 V | 1 Channel | 3500 MHz | 68 mA | - | 16 dB | - | - | - | - | - | - | - | - |