- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Part # Aliases | Pd - Power Dissipation | Product Status | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Current - Supply | Product Type | Gain | RF Type | Noise Figure | P1dB | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMD242K4 Qorvo | In Stock | - | - | - | SMT-24 | - | - | - | - | 50 | 20 dB | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 5 dB | 26 dBm | 17.5 dBm | CMD242 | 1.05 W | - | Details | This product may require additional documentation to export from the United States. | - | - | CMD242 | General Purpose Amplifiers | - | - | - | - | 0 Hz to 40 GHz | 5 V to 8.5 V | 1 Channel | 20 GHz | 100 mA | - | - | 10.5 dB | - | - | - | - | ||
![]() CMD299K4 Qorvo | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | Yes | - | - | - | - | - | CMD299 | - | - | Details | This product may require additional documentation to export from the United States. | - | Cut Tape | CMD299 | Low Noise Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMD249P5 Qorvo | In Stock | - | - | - | - | - | - | - | - | 50 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 3 dB | 39 dBm | 28 dBm | CMD249 | - | - | Details | - | - | - | CMD249 | Power Amplifiers | - | - | - | - | 0 Hz to 20 GHz | 10 V | - | 10 GHz | 400 mA | - | - | 12.5 dB | - | - | - | - | ||
![]() CMD263 Qorvo | In Stock | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | CMD263 | Low Noise Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMD240C4 Qorvo | In Stock | - | - | - | QFN-24 | - | - | - | - | 250 | 15 dB | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 2 dB | 27 dBm | 19 dBm | CMD240 | 1.7 W | - | Details | - | - | Cut Tape | CMD240 | General Purpose Amplifiers | - | - | - | - | 0 Hz to 22 GHz | 5 V to 8 V | 1 Channel | 10 GHz | 80 mA | - | - | 15 dB | - | - | - | - | ||
![]() QPL8832SR Qorvo | In Stock | - | - | - | SOIC-8 | - | - | - | QPL8832EVB00 | 100 | 18 dB | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 3.2 dB | 42 dBm | 24 dBm | QPL8832 | - | - | Details | - | - | Reel | QPL8832 | CATV Amplifiers | - | - | - | - | 5 MHz to 1.218 GHz | 5 V | 2 Channel | 50 MHz to 1218 MHz | 280 mA | - | - | 19 dB | - | - | - | - | ||
![]() QPL8834SR Qorvo | In Stock | - | - | - | SOIC-8 | - | - | - | QPL8834EVB00 | 100 | 18 dB | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 4 dB | 42 dBm | 24 dBm | QPL8834 | - | - | Details | - | - | Reel | QPL8834 | CATV Amplifiers | - | - | - | - | 5 MHz to 1.218 GHz | 5 V | 2 Channel | 5 MHz to 1218 MHz | 280 mA | - | - | 12 dB | - | - | - | - | ||
![]() QPL8833SR Qorvo | In Stock | - | - | - | SOIC-8 | - | - | - | QPL8833EVB00 | 100 | 18 dB | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 4 dB | 41 dBm | 24 dBm | QPL8833 | - | - | Details | - | - | Reel | QPL8833 | CATV Amplifiers | - | - | - | - | 5 MHz to 1.218 GHz | 5 V | 2 Channel | 50 MHz to 1218 MHz | 280 mA | - | - | 15 dB | - | - | - | - | ||
![]() QPL1811TR13 Qorvo | In Stock | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Details | - | - | Reel | QPL1811 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPL1810TR13 Qorvo | In Stock | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Details | - | - | Reel | QPL1810 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA2309TR7 Qorvo | In Stock | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | This product may require additional documentation to export from the United States. | - | Reel | QPA2309 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA1003P EVAL BOARD Qorvo | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | 15 dBm | 40 dBm | 1135742 | - | - | Details | - | - | - | QPA1003P | Power Amplifiers | - | - | - | - | 1 GHz to 8 GHz | 28 V | - | - | 650 mA | - | - | 30 dB | - | - | - | - | ||
![]() QBH-2832-04LF Spectrum Control | In Stock | - | - | - | - | - | - | - | - | 10 | - | - | + 90 C | - | - 20 C | - | Screw | - | 4.5 dB | 48 dBm | 33 dBm | - | - | - | Details | - | 0.892167 oz | - | - | Driver Amplifiers | - | - | - | - | 1 MHz to 200 MHz | 28 V | - | - | 435 mA | - | - | 35.5 dB | - | - | - | - | ||
![]() CZ8130 Spectrum Control | In Stock | - | - | - | - | - | - | - | - | 10 | - | - | + 125 C | - | - 55 C | - | Through Hole | - | 6 dB | 30 dBm | 18 dBm | - | - | - | - | - | 0.846002 oz | - | - | General Purpose Amplifiers | - | - | - | - | 100 kHz to 400 MHz | 5.75 V | - | 100 kHz to 400 MHz | 60 mA | - | - | 14 dB | - | - | - | - | ||
![]() HMC8413LP2FE Analog Devices Inc. | In Stock | - | Datasheet | Surface Mount | 6-VDFN Exposed Pad, CSP | 6-LFCSP (2x2) | - | Analog Devices | EV1HMC8413LP2F | 1 | 15 dB | Analog Devices Inc. | + 85 C | Analog Devices Inc. | - 40 C | - | SMD/SMT | - | 1.9 dB | 35 dBm | 21.5 dBm | HMC8413LP2FETR | 1.25 W | Active | Details | - | - | Cut Tape | HMC8413 | Low Noise Amplifiers | Wireless & RF Integrated Circuits | GaAs | 2V ~ 6V | 10MHz ~ 9GHz | 10 MHz to 7 GHz | 5 V | 1 Channel | 10MHz ~ 7GHz | 95 mA | 95mA | RF Amplifier | 19dB | Radar | 2.8dB | 21.5dBm | RF Amplifier | ||
![]() BGA9H1BN6327XTSA1 Infineon Technologies | 1025 |
| Datasheet | Surface Mount | 6-XFDFN | PG-TSNP-6-10 | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1.1V ~ 3.3V | 2.3GHz ~ 2.7GHz | - | - | - | 2.6GHz | - | 5.5mA | - | 21.8dB | 4G, 5G | 0.6dB | 5dBm | - | ||
![]() HMC1126ACEZ Analog Devices Inc. | In Stock | - | Datasheet | Surface Mount | 24-LFLGA Exposed Pad | 24-LGA-CAV (5x5) | - | Analog Devices | HMC1126-EVALZ | 1 | 11.5 dB | Analog Devices Inc. | + 85 C | Analog Devices Inc. | - 40 C | Yes | SMD/SMT | - | 4 dB | 29 dBm | 17.5 dBm | HMC1126ACEZ-R7 | 1.66 W | Active | Details | This product may require additional documentation to export from the United States. | - | Cut Tape | HMC1126G | Low Noise Amplifiers | Wireless & RF Integrated Circuits | GaAs | 3.3V ~ 5V | 400MHz ~ 52GHz | 400 MHz to 52 GHz | 5 V | 1 Channel | 40GHz ~ 26GHz | 85 mA | 85mA | RF Amplifier | 12dB | General Purpose | 6dB | 17.5dBm | RF Amplifier | ||
![]() CMX90A004Q7-R710 CML Microcircuits | In Stock | - | - | Surface Mount | 16-VQFN Exposed Pad | 16-VQFN (4x4) | - | CML Microcircuits | - | 1000 | - 10 dB | CML Microcircuits | + 85 C | CML Microcircuits | - 40 C | Yes | SMD/SMT | - | - | - | - | CMX90A004Q7 | 2.68 W | Active | Details | - | - | MouseReel | - | Power Amplifiers | Wireless & RF Integrated Circuits | GaAs | 2.7V ~ 4.5V | 860MHz ~ 960MHz | 860 MHz to 960 MHz | 3.6 V | 1 Channel | - | 78 mA | 1A | RF Amplifier | 30dB | General Purpose | - | - | RF Amplifier | ||
![]() PMA3-83LNW Mini-Circuits | 495 |
| - | Surface Mount | 12-VQFN Exposed Pad | 12-MCLP (3x3) | PMA3 | Mini-Circuits | - | 1000 | 7 dB | Mini-Circuits | + 105 C | Mini-Circuits | - 40 C | - | SMD/SMT | - | 2.2 dB | 29 dBm | 18.1 dBm | - | 0.95 W | Active | Details | - | 0.037039 oz | MouseReel | - | Low Noise Amplifiers | Wireless & RF Integrated Circuits | Si | 4.75V ~ 5.25V, 5.75V ~ 6.75V | 400MHz ~ 8GHz | 400 MHz to 8 GHz | 6 V | 1 Channel | 2GHz | 75 mA | 75mA | RF Amplifier | 20.5dB | LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN | 2.2dB | 20.5dBm | RF Amplifier | ||
![]() SKYA21050 Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 28-SMD Module | 28-MCM (5x5) | - | Skyworks Solutions, Inc. | - | 4500 | 9 dB | Skyworks | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | 31 dBm | - | 2.3 W | Active | Details | - | - | Cut Tape | Automotive, AEC-Q100 | Power Amplifiers | Wireless & RF Integrated Circuits | Si | 3.1V ~ 3.6V | 750MHz ~ 770MHz | 750 MHz to 770 MHz | 3.1 V to 3.6 V | 1 Channel | 760MHz | 510 mA | 510mA | RF Amplifier | 37dB | Cellular, LTE | - | 31dBm | RF Amplifier |