- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Package | Part # Aliases | Pd - Power Dissipation | Product Status | RoHS | Packaging | Series | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Technology | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Current - Supply | Product Type | Gain | RF Type | Noise Figure | P1dB | Product Category | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LX5511LQTR Microsemi | In Stock | - | - | - | - | 16-VFQFN Exposed Pad | - | 16-QFN (3x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | -- | Active | - | - | - | - | - | 3.3V | 2.4GHz ~ 2.5GHz | - | - | - | 2.3GHz ~ 2.5GHz | - | 170mA | - | 26dB | - | -- | 20dBm | - | - | ||
![]() LX5530LQTR Microsemi | In Stock | - | - | - | - | 16-VFQFN Exposed Pad | - | 16-QFN (3x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | -- | Active | - | - | - | - | - | 3 V ~ 5 V | 4.5GHz ~ 6GHz | - | - | - | -- | - | 250mA | - | 33dB | - | -- | 25dBm | - | - | ||
![]() QPB1024 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRF581 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2676EWT T10 Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-WFBGA, WLBGA | 6 | 6-WLP (1.24x0.84) | MAX267 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | 1.6V ~ 3.6V | 1.57542 GHz | - | - | - | 1.57542 GHz | 4.5 mA | 4.5mA | - | 15 dB | GPS/GNSS | 0.75 dB | - | - | No | ||
![]() ADPA7009-2ACEZ-R7 Analog Devices | In Stock | - | Datasheet | - | - | LGA_CAV-24 | - | - | - | Analog Devices | 500 | 14 dB | Analog Devices Inc. | + 85 C | - | - 40 C | SMD/SMT | 7.5 dB | 34.5 dBm | 28 dBm | - | - | 6.6 W | - | Details | Reel | ADPA7009-2 | - | Power Amplifiers | - | - | Wireless & RF Integrated Circuits | GaAs | - | - | 20 GHz to 54 GHz | 5 V | 1 Channel | - | 850 mA | - | RF Amplifier | 17.5 dB | - | - | - | RF Amplifier | - | ||
![]() MAX2057ETX T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 36-WFQFN Exposed Pad | - | 36-TQFN (6x6) | MAX2057 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | Variable Gain Amplifiers | - | - | - | Si | 4.75V ~ 5.25V | 1.7GHz ~ 2.5GHz | - | - | - | 2.1GHz | - | 180mA ~ 230mA | - | 13.5dB ~ 17.5dB | Cellular, ATE, GSM, EDGE, ISM, W-CDMA, 802.16/WiMax, CDMA2000 | 6dB | 23.8dBm | - | - | ||
![]() QPA1019 Qorvo | In Stock | - | - | - | - | QFN-24 | - | - | - | - | - | 15 dB | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | QPA1019 | - | Power Amplifiers | - | - | - | GaN SiC | - | - | 4.5 GHz to 7 GHz | 22 V | - | - | 290 mA | - | - | 30 dB | - | - | - | - | - | ||
![]() QPL1818TR13 Qorvo | In Stock | - | - | - | - | QFN-16 | - | - | - | - | - | 20 dB | - | + 100 C | - | - 40 C | SMD/SMT | 2 dB | 37 dBm | - | - | - | - | - | - | - | QPL1818 | - | CATV Amplifiers | - | - | - | GaAs | - | - | 50 MHz to 1.8 GHz | 5 V | - | - | 100 mA | - | - | 15 dB | - | - | - | - | - | ||
![]() CMX90A004Q7-R7 CML Microcircuits | In Stock | - | - | - | - | VQFN-16 | - | - | - | CML Microcircuits | 1000 | - 10 dB | CML Microcircuits | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | CMX90A004Q7 | 2.68 W | - | - | - | CMX90A/EV90A003 | - | Power Amplifiers | - | - | Wireless & RF Integrated Circuits | GaAs | - | - | 860 MHz to 960 MHz | 3.6 V | 1 Channel | - | 78 mA | - | RF Amplifier | 30 dB | - | - | - | RF Amplifier | - | ||
![]() NW-PA-ULSC-20-C01-S01 RF Solutions | In Stock | - | - | - | - | Module, SMA Connectors | - | - | - | - | - | - | - | - | NuWaves RF Solutions | - | - | - | - | - | Box | - | - | Active | - | - | NuPower™ | - | - | - | - | - | - | 20V ~ 32V | 500MHz ~ 6GHz | - | - | - | - | - | 2.2A | - | 38dB | General Purpose | - | - | - | - | ||
![]() MMA044PP3 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Waffle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC1889A-00B11E Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | SC1889A | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tube | - | - | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD7IC2755GNR1 Freescale | In Stock | - | - | - | - | TO-270-14 Variant, Gull Wing | - | TO-270 WB-14 GULL | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | 26V ~ 32V | 2.5GHz ~ 2.7GHz | - | - | - | 2.6GHz | - | 275mA | - | 25dB | WiMax | - | - | - | - | ||
![]() RMPA0959 Fairchild | In Stock | - | - | - | Surface Mount | 10-LDFN Exposed Pad | - | 11-LCC (4x4) | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 3V ~ 4.2V | 824MHz ~ 849MHz | - | - | - | - | - | 62mA | - | 25dB ~ 26.5dB | Cellular, CDMA, CDMA2000, AMPS, IS-95 | 4dB | - | - | - | ||
![]() MAX2659ELT TG104 Analog Devices | In Stock | - | - | - | - | - | - | - | MAX265 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2664EWS T10 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 4-WFBGA, WLBGA | - | 4-WLP (0.84x0.84) | MAX266 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 2.4V ~ 3.5V | 470MHz ~ 860MHz | - | - | - | 670MHz | - | 3.3mA | - | 14.8dB | UHF | 1.2dB | -5dBm | - | - | ||
![]() MMG3009NT1 Freescale | In Stock | - | - | - | Surface Mount | TO-243AA | - | SOT-89-4 | MMG30 | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | 5V | 0Hz ~ 6GHz | - | - | - | 900MHz | - | 70mA | - | 15dB | Cellular, PCS, PHS, WLL | 4.2dB | 18dBm | - | - | ||
![]() HMC480ST89ETR Hittite | In Stock | - | - | - | Surface Mount | TO-243AA | - | SOT-89 | - | - | - | - | - | - | Hittite | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | 6V ~ 8V | 0Hz ~ 5GHz | - | - | - | - | - | 82mA | - | 19dB | General Purpose | 4dB | 20dBm | - | - | ||
![]() AFEM-9205-TR1 Broadcom | In Stock | - | - | - | - | - | - | - | AFEM-9205 | - | - | - | - | - | Broadcom Limited | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |