- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Package | Product Status | RoHS | Unit Weight | Series | Type | Applications | Subcategory | Technology | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Test Frequency | Operating Supply Current | Current - Supply | Bandwidth | Product Type | Gain | RF Type | Noise Figure | P1dB | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMA-273034D-M5 Microwave Technology | In Stock | - | - | - | - | QFN-32 | - | - | - | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | 34 dBm | 33 dBm | - | - | - | - | - | Power Amplifiers | - | - | GaAs | - | - | 27 GHz to 30 GHz | - | - | 1.6 A | - | - | - | 26 dB | - | - | - | - | - | ||
![]() MAX2057ETX T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 36-WFQFN Exposed Pad | 36-TQFN (6x6) | MAX2057 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | Variable Gain Amplifiers | - | - | Si | 4.75V ~ 5.25V | 1.7GHz ~ 2.5GHz | - | - | 2.1GHz | - | 180mA ~ 230mA | - | - | 13.5dB ~ 17.5dB | Cellular, ATE, GSM, EDGE, ISM, W-CDMA, 802.16/WiMax, CDMA2000 | 6dB | 23.8dBm | - | - | ||
![]() MAX2634AXT T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SC-70-6 | MAX2634 | - | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1.25 dB | - 16 dBm | - 29 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-ReelĀ®; | Active | - | - | - | Low Noise Amplifiers | - | - | Si | 2.2V ~ 5.5V | 315MHz, 433MHz | 315 MHz to 433 MHz | 2.2 V to 5.5 V | 315MHz | 2.5 mA | 2.5mA | - | - | 15.5dB | RKE, Access Control | 1.25dB | -29dbm | - | - | ||
![]() MW4IC2230NBR1 Freescale | In Stock | - | - | - | - | - | - | MW4IC | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2181AETE/V TGH7 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-WFQFN Exposed Pad | 16-TQFN (3x3) | MAX2181 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | Automotive, AEC-Q100 | - | - | - | - | 4.75V ~ 5.25V | 76MHz ~ 162.5MHz | - | - | 97MHz | - | 56mA | - | - | 10dB | General Purpose | 2.5dB | - | - | - | ||
![]() MAX2665EWS T10 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 4-WFBGA, WLBGA | 4-WLP (0.84x0.84) | MAX266 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | 2.4V ~ 3.5V | 75MHz ~ 230MHz | - | - | 150MHz | - | 3.3mA | - | - | 15.1dB | VHF | 1.1dB | -11dBm | - | - | ||
![]() MAX12001ETB T Analog Devices | In Stock | - | - | Front | - | - | - | MAX12001 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | - | - | - | - | - | - | 1.575GHz | - | - | 1.575GHz | - | - | - | - | - | GPS | - | - | - | - | ||
![]() MAX2640AUT Analog Devices | In Stock | - | Datasheet | - | - | SOT-23-6 | - | - | - | - | - 11 dB | - | + 125 C | - | - 40 C | SMD/SMT | - | 0.9 dB | - 10 dBm | - 22 dBm | - | - | - | - | - | Low Noise Amplifiers | - | - | SiGe | - | - | 300 MHz to 1.5 GHz | 2.7 V to 5.5 V | - | 3.5 mA | - | - | - | 15.1 dB | - | - | - | - | - | ||
![]() MAX2181AETE Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-WFQFN Exposed Pad | 16-TQFN (3x3) | MAX2181 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | Active | - | - | Automotive, AEC-Q100 | Low Noise Amplifiers | - | - | Si | 4.75V ~ 5.25V | 76MHz ~ 162.5MHz | - | - | 97MHz | - | 56mA | - | - | 10dB | General Purpose | 2.5dB | - | - | - | ||
![]() MAX12000ETB Analog Devices | In Stock | - | Datasheet | - | - | 10-WFDFN Exposed Pad | 10-TDFN (3x3) | MAX12000 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | Active | - | - | - | - | - | - | Si | - | 1.575GHz | - | - | - | - | - | - | - | - | GPS | - | - | - | - | ||
![]() MAX3522BCTN Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 56-WFQFN Exposed Pad | 56-TQFN (8x8) | MAX3522 | - | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | 12 dB | - | - | Tray | Active | - | - | - | Variable Gain Amplifier | CATV | - | Si | - | - | 5 MHz to 204 MHz | 4.75 V to 5.25 V | - | - | - | 204MHz | - | 26 dB | - | - | - | - | - | ||
![]() MMG3007NT1 Freescale | In Stock | - | - | - | Surface Mount | TO-243AA | SOT-89-4 | MMG30 | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | 5V | 0Hz ~ 6GHz | - | - | 900MHz | - | 47mA | - | - | 19dB | Cellular, PCS, PHS, WLL | 3.8dBm | 16dBm | - | - | ||
![]() MAX3520ETP Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 20-WQFN Exposed Pad | 20-TQFN (5x5) | MAX3520 | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 11 dB | - | 74 dBm | Tray | Active | - | - | - | General Purpose Amplifiers | - | - | Si | - | - | 5 MHz to 85 MHz | 5 V | - | 360 mA | - | - | - | - | - | - | - | - | - | ||
![]() MD7IC2250NR1 Freescale | In Stock | - | - | - | - | TO-270-14 Variant, Gull Wing | TO-270 WB-14 GULL | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | 24V ~ 32V | 2GHz ~ 2.2GHz | - | - | 2.14GHz | - | 520mA | - | - | 34dB | WCDMA | - | - | - | - | ||
![]() AVA-2183 Mini-Circuits | In Stock | - | - | - | - | QFN-20 | - | - | - | - | 16.4 dB | - | + 85 C | - | - 40 C | SMD/SMT | - | 6.7 dB | 25 dBm | 19 dBm | - | - | - | - | - | General Purpose Amplifiers | - | - | GaAs | - | - | 2 GHz to 20 GHz | 4 V | - | 210 mA | - | - | - | 16.4 dB | - | - | - | - | - | ||
![]() AVA-183MP Mini-Circuits | In Stock | - | - | - | - | QFN-24 | - | - | - | - | 15.9 dB | - | + 85 C | - | - 40 C | SMD/SMT | - | 1.8 dB | 31 dBm | 25.8 dBm | - | - | - | - | - | Low Noise Amplifiers | - | - | GaAs | - | - | 50 MHz to 18 GHz | 8 V | - | 160 mA | - | - | - | 16.3 dB | - | - | - | - | - | ||
![]() PMA3-24323LN Mini-Circuits | In Stock | - | - | - | - | QFN-12 | - | - | - | - | 14 dB | - | + 85 C | - | - 40 C | SMD/SMT | - | 3.8 dB | 25 dBm | 16.8 dBm | - | - | - | - | - | Low Noise Amplifiers | - | - | Si | - | - | 24 GHz to 32 GHz | 5 V | - | 128 mA | - | - | - | 16.6 dB | - | - | - | - | - | ||
![]() MAX2058ETL-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 40-WFQFN Exposed Pad | 40-TQFN (6x6) | MAX205 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | 4.75V ~ 5.25V | 700MHz ~ 1.2GHz | - | - | 940MHz | - | 158mA ~ 186mA | - | - | 8.4dB ~ 12.8dB | Cellular, ATE, GSM, EDGE, ISM, W-CDMA, 802.16/WiMax, CDMA2000 | 6.8dB | 19dBm | - | - | ||
![]() QBH-4012 API Technologies | In Stock | - | - | - | - | - | - | - | API Technologies - Spectrum Control | 5 | - | API Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | RF Amplifier | - | - | - | - | - | RF Amplifier | ||
![]() QB-152 API Technologies | In Stock | - | - | - | - | - | - | - | API Technologies - Spectrum Control | - | - | API Technologies | - | - | - | - | - | - | - | - | - | - | - | 8.486504 oz | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | RF Amplifier | - | - | - | - | - | RF Amplifier |