- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Isolation dB | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Package | Part # Aliases | Pd - Power Dissipation | Product Status | RoHS | Shipping Restrictions | Supply Voltage-Max | Packaging | Series | Part Status | Type | Subcategory | Technology | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Current - Supply | Product Type | Gain | RF Type | Noise Figure | P1dB | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LX5506MLQ Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | 3.3V | 4.9GHz ~ 5.9GHz | - | - | - | 6GHz | - | -- | - | 30dB | 802.11a | -- | -- | - | ||
![]() TAT7467E1F Qorvo | In Stock | - | - | - | SOIC-8 | - | - | Qorvo | TAT7467E1F-EB | 1000 | 15 dB | - | Qorvo | + 85 C | - | - 40 C | Yes | SMD/SMT | 4.7 dB | 43 dBm | 25 dBm | - | TAT7467E 1122852 | - | - | Details | - | - | Cut Tape | TAT7467E | - | General Purpose Amplifiers | Wireless & RF Integrated Circuits | GaAs | - | - | 50 MHz to 1.218 GHz | 5 V | 2 Channel | - | 380 mA | - | RF Amplifier | 18 dB | - | - | - | RF Amplifier | ||
![]() TGA4516 Qorvo | In Stock | - | - | - | Die | - | - | Qorvo | - | 25 | 10 dB | - | Qorvo | + 200 C | - | - | - | - | - | - | 33 dBm | - | 1029845 1029845 | 12.7 W | - | Details | This product may require additional documentation to export from the United States. | 6.5 V | Gel Pack | TGA4516 | - | Power Amplifiers | Wireless & RF Integrated Circuits | GaAs | - | - | 30 GHz to 40 GHz | 6 V | - | 30 GHz to 40 GHz | 1.05 A | - | RF Amplifier | 18 dB | - | - | - | RF Amplifier | ||
![]() HFA3421IB HARRIS | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | 3V ~ 5V | 1.7GHz ~ 2.3GHz | - | - | - | - | - | 8mA | - | 20dB | TDMA, PCS, WLAN | 1.65dB | - | - | ||
![]() MD7IC2050NBR1 Freescale | In Stock | - | - | Surface Mount | TO-272-14 Variant, Flat Leads | TO-272 WB-14 | MD7IC | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | 28V | 1.88GHz ~ 2.1GHz | - | - | - | 2.01GHz | - | 230mA | - | 30.5dB | W-CDMA | - | 47.8dBm | - | ||
![]() QPL3050SR Qorvo | In Stock | - | - | - | - | - | - | - | - | - | 12 dB | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 4 dB | 43 dBc | 20 dBm | - | - | - | - | - | - | - | - | - | - | Driver Amplifiers | - | Si | - | - | 6 GHz to 14 GHz | 5 V | - | - | 100 mA | - | - | 19 dB | - | - | - | - | ||
![]() ADL6337ACCZB Analog Devices | In Stock | - | Datasheet | - | LFCSP-32 | - | - | - | - | - | 15 dB | - | - | + 125 C | - | - 40 C | - | SMD/SMT | 5.3 dB | 42 dBm | - | - | - | - | - | - | - | - | - | - | - | Variable Gain Amplifiers | - | Si | - | - | 500 MHz to 1 GHz | 5 V | - | - | 460 mA | - | - | 37.4 dB | - | - | - | - | ||
![]() LX5537LQ Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Active | - | - | - | 3 V ~ 4.2 V | 2.3GHz ~ 2.7GHz | - | - | - | 2.7GHz | - | -- | - | 31dB | 802.11b/g/n, WiBro, WiMAX | -- | -- | - | ||
![]() MAX2067ETL Analog Devices | In Stock | - | Datasheet | Surface Mount | 40-WFQFN Exposed Pad | 40-TQFN (6x6) | MAX2067 | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | 4.2 dB | 40.8 dBm | 18.7 dBm | Tube | - | - | Active | - | - | - | - | - | - | Variable Gain Amplifiers | - | Si | 3V ~ 3.6V, 4.75V ~ 5.25V | 50MHz ~ 1GHz | 50 MHz to 1 GHz | 5 V | - | 350MHz | 123 mA | 123mA | - | 21.3dB | Cellular, CDMA, GSM | 4.2dB | 18.7dBm | - | ||
![]() TSY-173LN Mini-Circuits | In Stock | - | - | - | MC1630-1-6 | - | - | - | - | - | 3.2 dB | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1.2 dB | 21 dBm | 6.6 dBm | - | - | - | - | - | - | - | - | TSY | - | Low Noise Amplifiers | - | Si | - | - | 13.5 GHz to 17 GHz | 2.75 V to 3.25 V | - | - | 19 mA | - | - | 18.2 dB | - | - | - | - | ||
![]() QPL7420TR7 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QPL7420 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPL7420SR Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QPL7420 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPL1240SR Qorvo | In Stock | - | - | - | SOIC-8 | - | - | - | - | - | 20 dB | - | - | + 100 C | - | - 40 C | - | SMD/SMT | 2.6 dB | 42.5 dBm | 26.6 dBm | - | - | - | - | - | - | - | - | - | - | CATV Amplifiers | - | GaAs | - | - | 50 MHz to 1.218 GHz | 5 V to 8 V | - | - | 330 mA | - | - | 17.9 dB | - | - | - | - | ||
![]() QPA9442TR13 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 46 dB | 30 dB | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | 1.35 GHz to 2.8 GHz | 5 V | - | - | 235 mA | - | - | 19 dB | - | - | - | - | ||
![]() MAX2057ETX TG002 Analog Devices | In Stock | - | - | - | - | - | MAX205 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE86X9004 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | - | - | Bulk | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZX60-83MP-S Mini-Circuits | In Stock | - | - | - | GC957 | - | - | - | - | - | 5.4 dB | - | - | + 85 C | - | - 40 C | - | Screw | 3.2 dB | 34.3 dBm | 24.2 dBm | - | - | - | - | - | - | - | - | ZX60 | - | Power Amplifiers | - | Si | - | - | 400 MHz to 8 GHz | 7.7 V to 8.3 V | - | - | 175 mA | - | - | 16.5 dB | - | - | - | - | ||
![]() BGA525N6E6327XTSA1 Infineon | In Stock | - | Datasheet | - | PG-TSNP-6-10 | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | 0.7 dB | - | - | - | - | - | - | - | - | - | - | - | - | Low Noise Amplifiers | - | Si | - | - | 1.164 GHz to 1.615 GHz | 1.1 V to 3.3 V | - | - | 1.5 mA | - | - | 21 dB | - | - | - | - | ||
![]() ATR4251-TKSY 19 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TN9512PM API Technologies | In Stock | - | - | - | SM-3 | - | - | API Technologies - Spectrum Control | - | 2 | - | - 15 dB | API Technologies | + 100 C | - | - 55 C | - | SMD/SMT | 4.5 dB | 35 dBm | 21 dBm | - | - | 0.5 W | - | Details | - | - | Bulk | - | - | - | Wireless & RF Integrated Circuits | - | - | - | 10 MHz to 1 GHz | 12 V | - | - | 90 mA | - | RF Amplifier | 13 dB | - | - | - | RF Amplifier |