- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMPA2060035F Wolfspeed | In Stock | - | Datasheet | - | - | - | WOLFSPEED INC | - | - | - | - | - | - | Transferred | - | Yes | - | - | - | - | - | - | - | - | unknown | - | - | - | WIDE BAND HIGH POWER | - | - | - | - | - | ||
![]() QPL9036Q Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNA-586-TR1 Sirenza Microdevices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMPA9396025S MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF4558CB Wuxi China Resources Huajing Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW15145DNR AWINIC(Shanghai Awinic Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW15208LFDR AWINIC(Shanghai Awinic Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3374 Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | QORVO INC | 85 °C | -40 °C | - | PLASTIC/EPOXY | TO-243 | TO-243 | Obsolete | - | Yes | e3 | - | EAR99 | MATTE TIN | LOW NOISE, HIGH RELIABILITY | - | 1 | COMPONENT | compliant | 4.5 V | 80 mA | 17 dB | WIDE BAND LOW POWER | - | 2 | 13 dBm | 50 Ω | 6000 MHz | ||
![]() RF2637TR13 Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | - | Yes | - | - | 5A991.G | - | - | 8542.33.00.01 | - | - | compliant | - | - | - | WIDE BAND LOW POWER | - | - | - | - | - | ||
![]() FP7208 Spectrum Control | In Stock | - | Datasheet | - | - | - | API TECHNOLOGIES CORP | 85 °C | -55 °C | - | - | - | - | Active | - | - | - | - | - | - | I/P POWER-MAX (PEAK)=27DBM | - | - | COMPONENT | compliant | - | - | 21 dB | WIDE BAND LOW POWER | 5 MHz | 2 | 6 dBm | 50 Ω | 250 MHz | ||
![]() ASW338 ASB Inc | In Stock | - | Datasheet | - | - | - | ASB INC | 85 °C | -40 °C | - | - | SOT-89, 3 PIN | - | Contact Manufacturer | - | Yes | e3 | - | - | Matte Tin (Sn) | - | - | - | COMPONENT | unknown | - | - | 17 dB | WIDE BAND MEDIUM POWER | 5 MHz | - | 26 dBm | 50 Ω | 4000 MHz | ||
![]() GALI-S66-DG Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | MINI-CIRCUITS | 85 °C | -45 °C | - | - | - | DIE OR CHIP | Active | - | Yes | - | - | - | - | - | - | 1 | COMPONENT | compliant | 3.5 V | 50 mA | 16.4 dB | WIDE BAND LOW POWER | - | 1.22 | 20 dBm | 50 Ω | 3000 MHz | ||
![]() TGA2579-2-FL Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | - | Yes | - | - | 3A001.B.2.B.2 | - | HIGH RELIABILITY | - | - | MODULE | compliant | - | - | 35 dB | WIDE BAND HIGH POWER | 14000 MHz | - | 29 dBm | 50 Ω | 15350 MHz | ||
![]() GRF5509 Guerrilla RF | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | GUERRILLA RF INC | 85 °C | -40 °C | - | - | QFN-16 | LCC16,.12SQ,20 | Contact Manufacturer | - | Yes | - | - | - | - | - | - | 1 | COMPONENT | unknown | 5 V | - | 31.4 dB | NARROW BAND HIGH POWER | 700 MHz | 2 | 13 dBm | 50 Ω | 1000 MHz | ||
![]() GRF5020 Guerrilla RF | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | GUERRILLA RF INC | 105 °C | -40 °C | - | PLASTIC/EPOXY | QFN-16 | LCC16,.12SQ,20 | Contact Manufacturer | - | Yes | - | - | - | - | - | - | 1 | COMPONENT | unknown | 8 V | - | 16 dB | WIDE BAND MEDIUM POWER | 100 MHz | 2 | 22 dBm | 50 Ω | 3800 MHz | ||
![]() HMC373LP3 Hittite Microwave Corp | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | HITTITE MICROWAVE CORP | 85 °C | -40 °C | - | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Transferred | - | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | - | 1 | COMPONENT | compliant | 5 V | - | 10.5 dB | WIDE BAND LOW POWER | 700 MHz | - | 15 dBm | 50 Ω | 1000 MHz | ||
![]() TGA2624-CP TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | - | - | - | Obsolete | - | - | - | - | 3A001.B.2.B.2 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | ||
![]() TGA2624-CP Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | - | Yes | - | - | 3A001.B.2.B.2 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | ||
![]() MHW803-1 Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 100 °C | -30 °C | - | PLASTIC/EPOXY | MOT CASE 301E-04 | MOT CASE 301E-04 | Obsolete | - | - | - | - | - | - | - | - | - | - | unknown | 7.5 V | - | - | - | - | - | - | - | - | ||
![]() MHW6342T Motorola Mobility LLC | In Stock | - | Datasheet | - | - | - | MOTOROLA INC | 100 °C | -20 °C | - | PLASTIC/EPOXY | SOT-115J | SOT-115J | Transferred | - | - | - | - | - | - | - | - | - | MODULE | unknown | 24 V | 340 mA | 34.5 dB | WIDE BAND HIGH POWER | 40 MHz | - | 6.25 dBm | 75 Ω | 550 MHz |