- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | RoHS | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPC2748TB NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1500 MHz | 85 °C | -40 °C | - | - | - | - | Transferred | - | No | e0 | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | - | COMPONENT | compliant | - | - | 16 dB | WIDE BAND LOW POWER | 200 MHz | - | - | 50 Ω | ||
![]() UPC2748TB Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | RENESAS ELECTRONICS CORP | 1500 MHz | 85 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | - | - | HIGH RELIABILITY | - | - | COMPONENT | unknown | - | - | 16 dB | WIDE BAND LOW POWER | 200 MHz | - | - | 50 Ω | ||
![]() UPC2748TB NEC Electronics Group | In Stock | - | Datasheet | - | - | - | NEC ELECTRONICS CORP | 1500 MHz | 85 °C | -40 °C | - | - | - | - | Transferred | - | No | e0 | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | - | COMPONENT | compliant | - | - | 16 dB | WIDE BAND LOW POWER | 200 MHz | - | - | 50 Ω | ||
![]() MHW9242A Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | FREESCALE SEMICONDUCTOR INC | 1000 MHz | 100 °C | -20 °C | - | METAL | MOT CASE 714Y-03 | MOT CASE 714Y-03 | Transferred | - | No | - | EAR99 | - | - | 8542.31.00.01 | - | MODULE | not_compliant | 24 V | 350 mA | 24 dB | WIDE BAND MEDIUM POWER | 40 MHz | - | - | 75 Ω | ||
![]() MHW9242A Motorola Mobility LLC | In Stock | - | Datasheet | - | - | - | MOTOROLA INC | 1000 MHz | 100 °C | -20 °C | - | METAL | MOT CASE 714Y-03 | MOT CASE 714Y-03 | Transferred | - | - | - | - | - | - | - | - | MODULE | unknown | 24 V | 350 mA | 24 dB | WIDE BAND MEDIUM POWER | 40 MHz | - | - | 75 Ω | ||
![]() QBH-107 Spectrum Microwave | In Stock | - | Datasheet | - | - | - | REMEC INC | 550 MHz | 100 °C | -54 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | MODULE | unknown | - | - | - | WIDE BAND LOW POWER | 5 MHz | 1.6 | - | - | ||
![]() TGA4915-CP TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | 31000 MHz | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | MODULE | unknown | - | - | 22 dB | WIDE BAND HIGH POWER | 26000 MHz | - | 27 dBm | - | ||
![]() M57716M Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | MITSUBISHI ELECTRIC CORP | 430 MHz | 110 °C | -30 °C | - | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | - | unknown | 12.5 V | - | 23 dB | NARROW BAND HIGH POWER | 410 MHz | 8 | 24.77 dBm | 50 Ω | ||
![]() PF08123B Hitachi Ltd | In Stock | - | Datasheet | - | - | - | HITACHI LTD | 915 MHz | 85 °C | -25 °C | - | - | - | - | Transferred | - | - | - | - | - | IT CAN ALSO OPERATE AT 1710 TO 1785 MHZ AND 1850 TO 1910 MHZ | - | - | COMPONENT | unknown | - | - | - | NARROW BAND HIGH POWER | 880 MHz | 3 | 10 dBm | 50 Ω | ||
![]() TAMP-242LN Mini-Circuits | In Stock |
| - | - | - | - | MINI-CIRCUITS | 2400 MHz | 85 °C | -40 °C | - | - | ROHS COMPLIANT, CASE JQ1382, 11 PIN | - | Active | - | Yes | - | EAR99 | - | - | - | - | COMPONENT | unknown | - | - | 10 dB | NARROW BAND LOW POWER | 1710 MHz | 1.22 | 10 dBm | 50 Ω | ||
![]() M57716L Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | MITSUBISHI ELECTRIC CORP | 380 MHz | 110 °C | -30 °C | - | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | MODULE | unknown | 12.5 V | - | - | NARROW BAND HIGH POWER | 360 MHz | 8 | 24.77 dBm | 50 Ω | ||
![]() PN65OEV1/3010BG8096 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALT6712RM45P9 ANADIGICS Inc | In Stock | - | Datasheet | - | - | - | ANADIGICS INC | 716 MHz | 90 °C | -30 °C | - | - | - | - | Transferred | - | Yes | - | - | - | - | - | - | COMPONENT | unknown | - | - | 8 dB | NARROW BAND LOW POWER | 698 MHz | 10 | 10 dBm | 50 Ω | ||
![]() ACU50750S3C ANADIGICS Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | ANADIGICS INC | - | - | - | - | PLASTIC/EPOXY | - | SOP16,.25 | Transferred | - | - | - | - | - | - | - | - | - | unknown | 5,9 V | - | - | - | - | - | - | - | ||
![]() M57788UH Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | MITSUBISHI ELECTRIC CORP | 490 MHz | 110 °C | -30 °C | - | PLASTIC/EPOXY | FLNG,2.0"H.SPACE | FLNG,2.0"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | MODULE | unknown | 12.5 V | - | - | NARROW BAND HIGH POWER | 470 MHz | 2.8 | 27 dBm | 50 Ω | ||
![]() SM3012 Spectrum Microwave | In Stock | - | Datasheet | - | - | - | AMPLIFONIX | 450 MHz | 85 °C | -55 °C | - | - | - | - | Transferred | - | - | - | - | - | I/P POWER-MAX (PEAK)=27DBM | - | - | COMPONENT | unknown | - | - | 21 dB | WIDE BAND LOW POWER | 200 MHz | 2 | 13 dBm | - | ||
![]() QPB7400TR13 Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | QORVO INC | 1218 MHz | 100 °C | -40 °C | - | PLASTIC/EPOXY | - | TO-243 | Obsolete | - | - | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | LOW NOISE | - | 1 | COMPONENT | compliant | 5 V | - | 10.5 dB | WIDE BAND LOW POWER | 47 MHz | 1.29 | - | 75 Ω | ||
![]() NJG1144UX2 New Japan Radio Co Ltd | In Stock | - | Datasheet | - | - | - | NEW JAPAN RADIO CO LTD | 3000 MHz | 85 °C | -40 °C | - | - | 0.65 X 0.65 MM, 0.37 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, EPFFP4-X2, 4 PIN | - | Transferred | - | Yes | e4 | - | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | - | COMPONENT | not_compliant | - | - | 18 dB | WIDE BAND LOW POWER | 1000 MHz | 2.2 | 15 dBm | 50 Ω | ||
![]() AW15245DNR AWINIC(Shanghai Awinic Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSA-2085 Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | AGILENT TECHNOLOGIES INC | 1100 MHz | 85 °C | -25 °C | - | PLASTIC/EPOXY | SL,4LEAD,.085CIRC | SL,4LEAD,.085CIRC | Transferred | - | - | - | - | - | - | - | - | COMPONENT | unknown | 5 V | 32 mA | 15 dB | WIDE BAND LOW POWER | - | 1.5 | 13 dBm | 50 Ω |