- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASW338 ASB Inc | In Stock | - | Datasheet | - | - | - | ASB INC | 85 °C | -40 °C | - | SOT-89, 3 PIN | - | Contact Manufacturer | Yes | e3 | - | - | Matte Tin (Sn) | - | - | - | COMPONENT | unknown | - | - | 17 dB | WIDE BAND MEDIUM POWER | 5 MHz | - | 26 dBm | 50 Ω | 4000 MHz | ||
![]() GALI-S66-DG Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | MINI-CIRCUITS | 85 °C | -45 °C | - | - | DIE OR CHIP | Active | Yes | - | - | - | - | - | - | 1 | COMPONENT | compliant | 3.5 V | 50 mA | 16.4 dB | WIDE BAND LOW POWER | - | 1.22 | 20 dBm | 50 Ω | 3000 MHz | ||
![]() TGA2579-2-FL Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | - | - | - | - | - | Obsolete | Yes | - | - | 3A001.B.2.B.2 | - | HIGH RELIABILITY | - | - | MODULE | compliant | - | - | 35 dB | WIDE BAND HIGH POWER | 14000 MHz | - | 29 dBm | 50 Ω | 15350 MHz | ||
![]() GRF5509 Guerrilla RF | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | GUERRILLA RF INC | 85 °C | -40 °C | - | QFN-16 | LCC16,.12SQ,20 | Contact Manufacturer | Yes | - | - | - | - | - | - | 1 | COMPONENT | unknown | 5 V | - | 31.4 dB | NARROW BAND HIGH POWER | 700 MHz | 2 | 13 dBm | 50 Ω | 1000 MHz | ||
![]() GRF5020 Guerrilla RF | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | GUERRILLA RF INC | 105 °C | -40 °C | PLASTIC/EPOXY | QFN-16 | LCC16,.12SQ,20 | Contact Manufacturer | Yes | - | - | - | - | - | - | 1 | COMPONENT | unknown | 8 V | - | 16 dB | WIDE BAND MEDIUM POWER | 100 MHz | 2 | 22 dBm | 50 Ω | 3800 MHz | ||
![]() HMC373LP3 Hittite Microwave Corp | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | HITTITE MICROWAVE CORP | 85 °C | -40 °C | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Transferred | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | - | 1 | COMPONENT | compliant | 5 V | - | 10.5 dB | WIDE BAND LOW POWER | 700 MHz | - | 15 dBm | 50 Ω | 1000 MHz | ||
![]() TGA2624-CP TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | - | - | Obsolete | - | - | - | 3A001.B.2.B.2 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | ||
![]() TGA2624-CP Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | - | - | - | - | - | Obsolete | Yes | - | - | 3A001.B.2.B.2 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | ||
![]() MHW803-1 Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 100 °C | -30 °C | PLASTIC/EPOXY | MOT CASE 301E-04 | MOT CASE 301E-04 | Obsolete | - | - | - | - | - | - | - | - | - | unknown | 7.5 V | - | - | - | - | - | - | - | - | ||
![]() MHW6342T Motorola Mobility LLC | In Stock | - | Datasheet | - | - | - | MOTOROLA INC | 100 °C | -20 °C | PLASTIC/EPOXY | SOT-115J | SOT-115J | Transferred | - | - | - | - | - | - | - | - | MODULE | unknown | 24 V | 340 mA | 34.5 dB | WIDE BAND HIGH POWER | 40 MHz | - | 6.25 dBm | 75 Ω | 550 MHz | ||
![]() SGA4486Z Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | QORVO INC | 85 °C | -40 °C | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT, SOT-86, 4 PIN | SL,4GW-LD,.085CIR | Obsolete | Yes | e3 | - | 5A991.G | Matte Tin (Sn) | - | - | 1 | COMPONENT | compliant | 3.2 V | 49 mA | 17 dB | WIDE BAND LOW POWER | - | - | 18 dBm | 50 Ω | 4500 MHz | ||
![]() ECG008B-G WJ Communications Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | WJ COMMUNICATIONS INC | 85 °C | -40 °C | PLASTIC/EPOXY | GREEN, TO-243C, SOT-89, 3 PIN | TO-243 | Transferred | Yes | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | HIGH RELIABILITY | - | 1 | COMPONENT | unknown | 7.2 V | - | 13 dB | WIDE BAND MEDIUM POWER | - | 10 | 15 dBm | 50 Ω | 4000 MHz | ||
![]() AG403-89 WJ Communications Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | WJ COMMUNICATIONS INC | 85 °C | -40 °C | PLASTIC/EPOXY | TO-243C, SOT-89, 3 PIN | TO-243 | Transferred | No | e0 | - | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | 1 | COMPONENT | unknown | 6 V | - | 17.9 dB | WIDE BAND LOW POWER | - | - | 10 dBm | 50 Ω | 6000 MHz | ||
![]() AG101-G WJ Communications Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | WJ COMMUNICATIONS INC | 85 °C | -40 °C | PLASTIC/EPOXY | GREEN, TO-243C, SOT-89, 3 PIN | TO-243 | Transferred | Yes | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | HIGH RELIABILITY | - | 1 | COMPONENT | unknown | 4.5 V | 75 mA | 13 dB | WIDE BAND LOW POWER | 60 MHz | - | 4 dBm | 50 Ω | 3000 MHz | ||
![]() RF3315TR13 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | RF MICRO DEVICES INC | 85 °C | -40 °C | PLASTIC/EPOXY | TO-243 | TO-243 | Transferred | Yes | - | - | 5A991.G | - | - | 8542.33.00.01 | 1 | - | unknown | 5 V | 170 mA | - | WIDE BAND MEDIUM POWER | - | - | - | - | - | ||
![]() GRF2541 Guerrilla RF | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | GUERRILLA RF INC | 105 °C | -40 °C | PLASTIC/EPOXY | DFN-6 | SOLCC6,.06,20 | Contact Manufacturer | Yes | - | - | - | - | - | - | 1 | COMPONENT | compliant | 3.3 V | - | 16.4 dB | WIDE BAND LOW POWER | 4900 MHz | 2.1 | 15 dBm | 50 Ω | 6000 MHz | ||
![]() GRF2133 Guerrilla RF | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | GUERRILLA RF INC | 105 °C | -40 °C | - | DFN-6 | SOLCC6,.06,20 | Contact Manufacturer | Yes | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1 | COMPONENT | unknown | 5 V | - | 26.5 dB | WIDE BAND LOW POWER | 100 MHz | 2 | 23 dBm | 50 Ω | 2700 MHz | ||
![]() SGC4563Z Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | QORVO INC | 85 °C | -40 °C | PLASTIC/EPOXY | SOT-363, 6 PIN | TSSOP6,.08 | Obsolete | Yes | e3 | - | 5A991.G | Matte Tin (Sn) | - | - | 1 | COMPONENT | compliant | 3 V | 54 mA | 18.5 dB | WIDE BAND LOW POWER | 50 MHz | 10 | 12 dBm | 50 Ω | 4000 MHz | ||
![]() PF0342A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | RENESAS TECHNOLOGY CORP | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | unknown | - | - | - | NARROW BAND HIGH POWER | - | - | - | - | - | ||
![]() PF0414A Hitachi Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | HITACHI LTD | 100 °C | -30 °C | CERAMIC | SOLCC8,.3 | SOLCC8,.3 | Transferred | - | - | - | - | - | - | - | - | COMPONENT | unknown | 4.8 V | - | - | NARROW BAND MEDIUM POWER | 1710 MHz | 3 | 13 dBm | - | 1785 MHz |