- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA2415 Semtech Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF2103PTR13 RF Micro Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZJL-7G Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 7000 MHz | 75 °C | -40 °C | - | - | - | Active | Yes | - | Yes | EAR99 | - | SMA | - | - | COAXIAL | unknown | - | - | 7.5 dB | WIDE BAND LOW POWER | 20 MHz | 1.5 | 15 dBm | 50 Ω | ||
![]() SGA6589ZSR Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | QORVO INC | 3500 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | TO-243 | TO-243 | Obsolete | Yes | - | - | 5A991.G | - | - | 8542.33.00.01 | 1 | COMPONENT | compliant | 4.9 V | 88 mA | 23 dB | WIDE BAND LOW POWER | - | - | 16 dBm | 50 Ω | ||
![]() STA6033ZSR Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | QORVO INC | 5900 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Obsolete | Yes | e3 | - | 5A991.G | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 1 | COMPONENT | compliant | 3.3 V | 190 mA | 22 dB | NARROW BAND MEDIUM POWER | 4900 MHz | - | 20 dBm | 50 Ω | ||
![]() PA2423L Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | CYPRESS SEMICONDUCTOR CORP | 2500 MHz | 85 °C | -40 °C | - | - | - | Obsolete | No | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | - | COMPONENT | compliant | - | - | 23.5 dB | NARROW BAND MEDIUM POWER | 2400 MHz | - | 8 dBm | 50 Ω | ||
![]() ZHL-2X-S Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | MINI-CIRCUITS | 1000 MHz | 65 °C | -20 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA | - | 1 | COAXIAL | unknown | 24 V | 600 mA | 16 dB | WIDE BAND MEDIUM POWER | 10 MHz | 2.1 | 15 dBm | 50 Ω | ||
![]() RA30H0608M-101 Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | MITSUBISHI ELECTRIC CORP | 88 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | Yes | - | Yes | - | - | - | - | 1 | MODULE | unknown | 5,12.5 V | - | - | NARROW BAND HIGH POWER | 66 MHz | 3 | 20 dBm | 50 Ω | ||
![]() RA60H4047M1 Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | MITSUBISHI ELECTRIC CORP | 470 MHz | 100 °C | -30 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | - | MODULE | unknown | - | - | - | NARROW BAND MEDIUM POWER | 400 MHz | - | 20 dBm | - | ||
![]() TGA2925-SG TriQuint Semiconductor | In Stock | - | Datasheet | - | - | 2 | TRIQUINT SEMICONDUCTOR INC | - | - | - | PLASTIC/EPOXY | MODULE,2LEAD,.4 | MODULE,2LEAD,.4 | Obsolete | Yes | e3/e4 | Yes | - | - | - | - | 1 | COMPONENT | compliant | 8 V | - | 11 dB | WIDE BAND HIGH POWER | - | - | 35 dBm | - | ||
![]() SKY77336 Skyworks Solutions Inc | In Stock | - | Datasheet | - | - | - | SKYWORKS SOLUTIONS INC | 849 MHz | 85 °C | -25 °C | - | - | - | Obsolete | Yes | - | Yes | - | - | - | - | - | COMPONENT | unknown | - | - | - | NARROW BAND MEDIUM POWER | 824 MHz | 2.5 | 8 dBm | 50 Ω | ||
![]() MHL9128 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | unknown | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() MHL9128 Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | FREESCALE SEMICONDUCTOR INC | 960 MHz | 100 °C | -20 °C | - | - | - | Transferred | - | - | - | EAR99 | - | - | - | - | COMPONENT | unknown | - | - | 19 dB | WIDE BAND MEDIUM POWER | 800 MHz | 1.5 | 20 dBm | 50 Ω | ||
![]() MHL9128 Motorola Mobility LLC | In Stock | - | Datasheet | - | - | - | MOTOROLA INC | 960 MHz | 100 °C | -20 °C | METAL | MOT CASE 448-01 | MOT CASE 448-01 | Transferred | - | - | - | - | - | - | - | - | COMPONENT | unknown | 28 V | 440 mA | 19 dB | WIDE BAND MEDIUM POWER | 800 MHz | 1.5 | 20 dBm | 50 Ω | ||
![]() RA07M1317M Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | MITSUBISHI ELECTRIC CORP | 175 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | - | FLNG,1.0"H.SPACE | Active | Yes | - | - | - | - | - | - | 1 | MODULE | unknown | 3.5,7.2 V | - | - | NARROW BAND HIGH POWER | 135 MHz | 4 | 14.77 dBm | 50 Ω | ||
![]() RF6281 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | RF MICRO DEVICES INC | 1980 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | LCC16,.16SQ,32 | LCC16,.16SQ,32 | Obsolete | Yes | - | - | 5A991.G | - | - | 8517.70.00.00 | 1 | COMPONENT | unknown | 3.4 V | - | - | NARROW BAND MEDIUM POWER | 1710 MHz | 10 | 6 dBm | 50 Ω | ||
![]() RA30H0608M1-501 Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | unknown | - | - | - | NARROW BAND HIGH POWER | - | - | - | - | ||
![]() MAAM7502SPA512 MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FMM5701X FUJITSU Limited | In Stock | - | Datasheet | - | - | - | FUJITSU LTD | - | - | - | - | DIE OR CHIP | DIE OR CHIP | Active | - | - | - | - | - | - | - | - | - | compliant | 5 V | 12 mA | - | - | - | - | - | - | ||
![]() RF2047 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | RF MICRO DEVICES INC | 6000 MHz | 85 °C | -40 °C | CERAMIC | SL,4LEAD,.073CIRC | SL,4LEAD,.073CIRC | Obsolete | Yes | - | - | - | - | LOW NOISE, HIGH RELIABILITY | - | - | COMPONENT | unknown | 3.6 V | 75 mA | 14 dB | WIDE BAND LOW POWER | - | 1.5 | 13 dBm | 50 Ω |