- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Material | Housing Material | Number of Terminals | Mounting Hole Diameter | Capacitance tolerance | Capacitors series | Case - inch | Case - mm | Coating | Gross weight | Gross Weight | Ihs Manufacturer | Incoming Cable Diameter | Kind of capacitor | Mounting | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Protection Class | RoHS | Rohs Code | Shipping package size/quantity | Teral type | Terals | Thread Depth | Transport Package Size/Quantity | Type of capacitor | Operating temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Resistance | Terminal Finish | Color | Additional Feature | HTS Code | Capacitance | Number of Functions | Depth | Construction | Reach Compliance Code | Dielectric | Power Supplies | Insulation resistance | Supply Current-Max | Operating temperature range | Operating Temperature Range | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Power | Characteristic Impedance | Differential Nonlinearity | Operating voltage | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MGA-31816-TR1G Avago Technologies | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 16 | - | - | - | - | - | - | - | - | AVAGO TECHNOLOGIES INC | - | - | - | - | 85 °C | -45 °C | - | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Tin (Sn) | - | LOW NOISE | 8542.33.00.01 | - | 1 | - | COMPONENT | compliant | - | 5 V | - | 83 mA | - | - | 18 dB | WIDE BAND LOW POWER | 1500 MHz | - | 24 dBm | - | 50 Ω | 4000 MHz | - | - | - | ||
![]() INA-02184-TR1 Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 4 | - | - | KAM | 0603 | 1608 | - | 0.028 g | - | AGILENT TECHNOLOGIES INC | - | MLCC | SMD | - | 85 °C | -25 °C | - | PLASTIC/EPOXY | SL,4LEAD,.085CIRC | SL,4LEAD,.085CIRC | Obsolete | - | - | - | - | - | - | - | - | ceramic | -55...150°C | - | ±10% | - | - | - | - | - | - | - | - | HIGH RELIABILITY | - | 47nF | - | - | COMPONENT | unknown | X8R | 5.5 V | - | 40 mA | - | - | 29 dB | WIDE BAND LOW POWER | - | 1.7 | 13 dBm | - | 50 Ω | 800 MHz | 25V | - | - | ||
![]() MGA-43128-TR1G Avago Technologies | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 28 | - | - | KAF | 0805 | 2012 | - | 0.03 g | - | AVAGO TECHNOLOGIES INC | - | MLCC | SMD | - | - | - | - | PLASTIC/EPOXY | LCC28,.2SQ,20 | LCC28,.2SQ,20 | Obsolete | - | - | Yes | - | - | - | - | - | ceramic | -55...125°C | - | ±10% | e3 | - | - | EAR99 | - | - | Tin (Sn) | - | CMOS COMPATIBLE | 8542.33.00.01 | 0.33µF | 1 | - | COMPONENT | unknown | X7R | 5 V | - | - | - | - | 31.5 dB | NARROW BAND HIGH POWER | 700 MHz | 6 | 20 dBm | - | 50 Ω | 800 MHz | 50V | - | - | ||
![]() RF2312 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 8 | - | ±0.05pF | GCM | 0402 | 1005 | - | 0.03 g | - | RF MICRO DEVICES INC | - | MLCC | SMD | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, SOIC-8 | SOP8,.25 | Transferred | - | - | Yes | - | - | - | - | - | ceramic | -55...125°C | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) - annealed | - | - | 8542.33.00.01 | 0.39pF | - | - | COMPONENT | unknown | C0G (NP0) | 5.7 V | - | 120 mA | - | - | 14.5 dB | WIDE BAND MEDIUM POWER | - | 20 | 18 dBm | - | 50 Ω | 2500 MHz | 100V | - | - | ||
![]() ALM-80210-TR1G Avago Technologies | In Stock | - | Datasheet | - | - | - | - | - | - | ±0.1pF | GCQ | 0201 | 0603 | - | 0.03 g | - | AVAGO TECHNOLOGIES INC | - | MLCC | SMD | - | - | - | - | - | - | - | Obsolete | - | - | Yes | - | - | - | - | - | ceramic | -55...125°C | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.33.00.01 | 3pF | - | - | COMPONENT | compliant | C0G (NP0) | - | - | - | - | - | 8.2 dB | WIDE BAND MEDIUM POWER | 1600 MHz | - | 25 dBm | - | 50 Ω | 2700 MHz | 50V | - | - | ||
![]() AWT6307RM9Q7 Coherent Thermal Solutions | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 8 | - | - | - | - | - | - | 4.74 | - | II-VI INC | - | - | - | - | 85 °C | -30 °C | - | PLASTIC/EPOXY | 3 X 3 MM, 1 MM HEIGHT, ROHS COMPLIANT, M9, 8 PIN | SOLCC8,.12,32 | Obsolete | - | - | Yes | 34.5*31*22.5/5000 | solderingmin | wire (d) Ф0.75min | - | - | - | - | - | 5 % | e3 | - | - | - | Power wirewound resistor in ceramic-cement body from RX27-1 series | 27 Ohm | Matte Tin (Sn) | - | - | - | - | 1 | (L) 22 ± 1 mm | COMPONENT | unknown | - | 3.4 V | ≥1000 MOhm | 20 mA | -55…+155 (275 max.) °C | - | 15 dB | NARROW BAND MEDIUM POWER | 824 MHz | 2 | 10 dBm | 5 (SQP5) W | 50 Ω | 849 MHz | - | (H) 9 ± 1 mm | (W) 10 ± 1 mm | ||
![]() CL1502 RFHIC | In Stock | - | Datasheet | YES | SURFACE MOUNT | aluminum | - | 6 | - | - | - | - | - | yes | - | 3.71 | RFHIC CORP | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DILCC6,.4,86 | DILCC6,.4,86 | Contact Manufacturer | - | - | Yes | - | - | - | - | 46*35*27/4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 25 mm | - | unknown | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 mm | 15 mm | ||
![]() A33 TE Connectivity | In Stock | - | Datasheet | - | - | - | Nylon PA66 | - | 16 mm | - | - | - | - | - | - | 11.40 | TE CONNECTIVITY LTD | 4-8 mm | - | - | - | 85 °C | -54 °C | - | - | - | - | Transferred | IP67 | - | - | - | - | - | (L2) - M16x1.5; (L1) - 8 mm | 48*32*27/1000 | - | - | - | - | - | - | - | - | MGB series plastic waterproof cable gland with cable support | - | - | Black | I/P POWER-MAX (PEAK)=31.76DBM | - | - | - | - | COMPONENT | unknown | - | - | - | - | - | -55…+85 °C | 8 dB | WIDE BAND LOW POWER | 10 MHz | 2.2 | 13 dBm | - | 50 Ω | 2000 MHz | - | - | - | ||
![]() AWB688 ASB Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | ASB INC | - | - | - | - | 85 °C | -40 °C | - | - | - | - | Contact Manufacturer | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | - | - | 22.5 dB | WIDE BAND MEDIUM POWER | - | - | 22 dBm | - | 50 Ω | 1500 MHz | - | - | - | ||
![]() SGA0363Z Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 6 | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOT-363, 6 PIN | TSSOP6,.08 | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | 5A991.G | - | - | Matte Tin (Sn) | - | - | - | - | 1 | - | COMPONENT | compliant | - | 2.5 V | - | 13 mA | - | - | 16.2 dB | WIDE BAND LOW POWER | - | 1.7 | -5 dBm | - | 50 Ω | 5000 MHz | - | - | - | ||
![]() LNA_024_005 indie Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASC400 Amphenol ICC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADL5533ACPZ-WP Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | 1000 MHz | 85 °C | -40 °C | - | - | 3 X 3 MM, LEAD FREE, LFCSP, 8 PIN | - | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) - annealed | - | - | 8542.33.00.01 | - | - | - | COMPONENT | unknown | - | - | - | - | - | - | 16.8 dB | WIDE BAND LOW POWER | 30 MHz | - | 12 dBm | - | 75 Ω | - | - | - | - | ||
![]() RFPA5200SQ Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 10 | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOLCC10,.16,20 | SOLCC10,.16,20 | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | compliant | - | 5 V | - | 520 mA | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | - | - | - | - | - | ||
![]() RA35H1516M-E01 Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | 162 MHz | 110 °C | -30 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | - | - | - | NARROW BAND HIGH POWER | 154 MHz | 3 | 20 dBm | - | 50 Ω | - | - | - | - | ||
![]() TAG-1030 Teledyne Defense Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM3030 Spectrum Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFGA2012SR Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGC4486ZSR Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 4 | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | 4000 MHz | 85 °C | -40 °C | - | PLASTIC/EPOXY | SL,4GW-LD,.085CIR | SL,4GW-LD,.085CIR | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | 5A991.G | - | - | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | 1 | - | COMPONENT | compliant | - | 3 V | - | 58 mA | - | - | 13 dB | WIDE BAND LOW POWER | 50 MHz | - | 12 dBm | - | 50 Ω | - | - | - | - | ||
![]() SGC4486ZSR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 4 | - | - | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | - | 4000 MHz | 85 °C | -40 °C | - | PLASTIC/EPOXY | SL,4GW-LD,.085CIR | SL,4GW-LD,.085CIR | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | 5A991.G | - | - | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | 1 | - | COMPONENT | unknown | - | 3 V | - | 58 mA | - | - | 13 dB | WIDE BAND LOW POWER | 50 MHz | - | 12 dBm | - | 50 Ω | - | - | - | - |