- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Date Of Intro | Development Kit | Factory Pack Quantity | Ihs Manufacturer | Input Return Loss | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Pd - Power Dissipation | RoHS | Rohs Code | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Operating Frequency | Operating Supply Voltage | Power Supplies | Operating Supply Current | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFDA0015 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | 850 MHz | - | - | - | - | - | - | Obsolete | - | - | No | - | - | - | - | 5A991.G | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 18.7 dB | WIDE BAND MEDIUM POWER | 50 MHz | - | - | - | ||
![]() TA4012FU Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP-5 | TSSOP6,.08 | End Of Life | - | - | No | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | COMPONENT | unknown | - | - | 2 V | - | 8.5 mA | 10 dB | WIDE BAND LOW POWER | - | - | - | 50 Ω | ||
![]() SGA6289ZSQ RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | 4500 MHz | 85 °C | -40 °C | - | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT, SOT-89, 3 PIN | TO-243 | Transferred | - | - | Yes | - | - | e3 | Yes | 5A991.G | - | Matte Tin (Sn) - annealed | - | 8542.33.00.01 | 1 | COMPONENT | unknown | - | - | 4 V | - | 83 mA | 12.3 dB | WIDE BAND LOW POWER | - | - | 18 dBm | 50 Ω | ||
![]() RF3267 Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | - | - | - | QORVO INC | - | - | - | - | - | 1980 MHz | 85 °C | -30 °C | - | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Active | - | - | Yes | - | - | e3 | - | - | - | Matte Tin (Sn) - annealed | - | - | 1 | COMPONENT | compliant | - | - | 3.4 V | - | 515 mA | 17 dB | NARROW BAND MEDIUM POWER | 1920 MHz | 10 | 6 dBm | 50 Ω | ||
![]() SMA53 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | TYCO ELECTRONICS M/A-COM | - | - | - | - | - | 500 MHz | 85 °C | -54 °C | - | - | - | - | Transferred | - | - | No | - | - | - | - | - | - | - | I/P POWER-MAX (PEAK)=27DBM | - | - | COMPONENT | unknown | - | - | - | - | - | 13.5 dB | WIDE BAND LOW POWER | 10 MHz | 2.1 | 13 dBm | 50 Ω | ||
![]() CF4558CB Wuxi China Resources Huajing Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW5008L3FDR AWINIC(Shanghai Awinic Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZM5066ZSB Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 40 | - | - | - | QORVO INC | - | - | - | - | - | 5900 MHz | 70 °C | -10 °C | - | PLASTIC/EPOXY | 6 X 6 MM, 0.50 MM HEIGHT, GREEN, PLASTIC, QFN-40 | LCC40,.24SQ,20 | Obsolete | - | - | Yes | - | - | e3 | - | 5A991.G | - | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 2 | COMPONENT | compliant | - | - | 5 V | - | 925 mA | 18 dB | WIDE BAND MEDIUM POWER | 4900 MHz | 10 | 10 dBm | - | ||
![]() RA08H1317M-502 Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | 2018-12-11 | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | NARROW BAND HIGH POWER | - | - | - | - | ||
![]() SM3005 Spectrum Microwave | In Stock | - | Datasheet | - | - | - | - | - | - | AMPLIFONIX | - | - | - | - | - | 450 MHz | 70 °C | -10 °C | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | I/P POWER-MAX (PEAK)=27DBM | - | - | COMPONENT | unknown | - | - | - | - | - | 14.5 dB | WIDE BAND LOW POWER | 100 MHz | 2 | 13 dBm | - | ||
![]() PF01412A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | RENESAS TECHNOLOGY CORP | - | - | - | - | - | 915 MHz | 100 °C | -30 °C | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | - | 90 dB | NARROW BAND HIGH POWER | 890 MHz | 3 | 10 dBm | 50 Ω | ||
![]() TGA2614-SM Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3800 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | 960 MHz | 85 °C | - | - | - | - | - | Obsolete | - | - | Yes | - | - | - | Yes | 5A991.G | - | - | HIGH RELIABILITY, IT CAN ALSO OPERATE AT 869 TO 894 MHZ | 8542.33.00.01 | - | COMPONENT | compliant | - | - | - | - | - | 14 dB | NARROW BAND HIGH POWER | 150 MHz | 7 | 29 dBm | 50 Ω | ||
![]() RF5125 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | 2500 MHz | 85 °C | -30 °C | - | PLASTIC/EPOXY | 3 X 3 MM, GREEN, QFN-16 | LCC16,.12SQ,20 | Transferred | - | - | Yes | - | - | e3 | Yes | 5A991.G | - | Matte Tin (Sn) - annealed | - | 8517.70.00.00 | 1 | COMPONENT | unknown | - | - | 3/5 V | - | - | 26 dB | NARROW BAND MEDIUM POWER | 2400 MHz | 10 | 5 dBm | 50 Ω | ||
![]() RF5125 Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | - | - | - | QORVO INC | - | - | - | - | - | 2500 MHz | 85 °C | -30 °C | - | PLASTIC/EPOXY | 3 X 3 MM, GREEN, QFN-16 | LCC16,.12SQ,20 | Obsolete | - | - | Yes | - | - | e3 | - | 5A991.G | - | MATTE TIN | - | - | 1 | COMPONENT | compliant | - | - | 3/5 V | - | - | 26 dB | NARROW BAND MEDIUM POWER | 2400 MHz | 10 | 5 dBm | 50 Ω | ||
![]() ZFL-2000GB Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | 2000 MHz | 71 °C | -20 °C | - | - | - | - | Active | - | - | Yes | - | - | - | - | EAR99 | - | - | SMA | - | 1 | COAXIAL | unknown | - | - | - | - | - | 20 dB | WIDE BAND LOW POWER | 10 MHz | 1.5 | 10 dBm | 50 Ω | ||
![]() QPA4003TR7 Qorvo | In Stock | - | Datasheet | - | - | - | - | QPA4003EVB01 | 250 | - | 31 dB | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | 24 W | RoHS Compliant | - | Reel | QPA4003 | - | - | - | Power Amplifiers | - | - | - | - | - | - | 26.5 GHz to 29.5 GHz | 20 V | - | 580 mA | - | 29 dB | - | - | - | - | - | ||
![]() ZHL-30W-262X-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | 2550 MHz | 41 °C | -20 °C | - | - | ROHS COMPLIANT, CASE BT1344 | - | Obsolete | - | - | Yes | - | - | - | - | EAR99 | - | - | SMA-M | - | - | COAXIAL | unknown | - | - | - | - | - | 43 dB | NARROW BAND HIGH POWER | 2300 MHz | 1.3 | 9 dBm | 50 Ω | ||
![]() RF3807 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | 480 MHz | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP8,.25 | SOP8,.25 | Obsolete | - | - | Yes | - | - | - | - | - | - | - | HIGH RELIABILITY, IT CAN ALSO OPERATE AT 869 TO 894 MHZ, 1805 TO 1880 MHZ AND 2110 TO 2170 MHZ | - | 1 | COMPONENT | compliant | - | - | 8 V | - | 135 mA | 16.5 dB | NARROW BAND MEDIUM POWER | 420 MHz | 4 | 18 dBm | 50 Ω | ||
![]() ZHL-5W-2GX Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | 2000 MHz | 65 °C | -20 °C | - | - | - | - | Active | - | - | Yes | - | - | - | - | EAR99 | - | - | SMA, USABLE AT 700 TO 2200 MHZ | - | - | COAXIAL | unknown | - | - | - | - | - | 40 dB | WIDE BAND HIGH POWER | 800 MHz | 1.5 | 1 dBm | 50 Ω |