- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SAMP7720 Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | QORVO INC | 5000 MHz | - | - | PLASTIC/EPOXY | TSSOP6,.08 | TSSOP6,.08 | Obsolete | No | - | - | - | - | - | 1 | COMPONENT | compliant | 2.7 V | 23 mA | 15.8 dB | WIDE BAND LOW POWER | - | - | - | 50 Ω | ||
![]() SZA2044ZSQ RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 20 | RF MICRO DEVICES INC | 2700 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC20,.16SQ,20 | LCC20,.16SQ,20 | Transferred | Yes | e3 | 5A991.G | Matte Tin (Sn) - annealed | HIGH RELIABILITY | 8542.33.00.01 | 1 | COMPONENT | unknown | 5 V | 345 mA | 23.5 dB | NARROW BAND MEDIUM POWER | 2000 MHz | 10 | 15 dBm | 50 Ω | ||
![]() SZA2044ZSQ Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 20 | QORVO INC | 2700 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC20,.16SQ,20 | LCC20,.16SQ,20 | Obsolete | Yes | e3 | 5A991.G | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 1 | COMPONENT | compliant | 5 V | 345 mA | 23.5 dB | NARROW BAND MEDIUM POWER | 2000 MHz | 10 | 15 dBm | 50 Ω | ||
![]() UPC2748TB NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1500 MHz | 85 °C | -40 °C | - | - | - | Transferred | No | e0 | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | - | COMPONENT | compliant | - | - | 16 dB | WIDE BAND LOW POWER | 200 MHz | - | - | 50 Ω | ||
![]() UPC2748TB Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | RENESAS ELECTRONICS CORP | 1500 MHz | 85 °C | -40 °C | - | - | - | Obsolete | - | - | - | - | HIGH RELIABILITY | - | - | COMPONENT | unknown | - | - | 16 dB | WIDE BAND LOW POWER | 200 MHz | - | - | 50 Ω | ||
![]() UPC2748TB NEC Electronics Group | In Stock | - | Datasheet | - | - | - | NEC ELECTRONICS CORP | 1500 MHz | 85 °C | -40 °C | - | - | - | Transferred | No | e0 | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | - | COMPONENT | compliant | - | - | 16 dB | WIDE BAND LOW POWER | 200 MHz | - | - | 50 Ω | ||
![]() MHW9242A Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | FREESCALE SEMICONDUCTOR INC | 1000 MHz | 100 °C | -20 °C | METAL | MOT CASE 714Y-03 | MOT CASE 714Y-03 | Transferred | No | - | EAR99 | - | - | 8542.31.00.01 | - | MODULE | not_compliant | 24 V | 350 mA | 24 dB | WIDE BAND MEDIUM POWER | 40 MHz | - | - | 75 Ω | ||
![]() MHW9242A Motorola Mobility LLC | In Stock | - | Datasheet | - | - | - | MOTOROLA INC | 1000 MHz | 100 °C | -20 °C | METAL | MOT CASE 714Y-03 | MOT CASE 714Y-03 | Transferred | - | - | - | - | - | - | - | MODULE | unknown | 24 V | 350 mA | 24 dB | WIDE BAND MEDIUM POWER | 40 MHz | - | - | 75 Ω | ||
![]() QBH-107 Spectrum Microwave | In Stock | - | Datasheet | - | - | - | REMEC INC | 550 MHz | 100 °C | -54 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | MODULE | unknown | - | - | - | WIDE BAND LOW POWER | 5 MHz | 1.6 | - | - | ||
![]() TGA4915-CP TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | 31000 MHz | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | MODULE | unknown | - | - | 22 dB | WIDE BAND HIGH POWER | 26000 MHz | - | 27 dBm | - | ||
![]() M57716M Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | MITSUBISHI ELECTRIC CORP | 430 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | unknown | 12.5 V | - | 23 dB | NARROW BAND HIGH POWER | 410 MHz | 8 | 24.77 dBm | 50 Ω | ||
![]() TGA1073A-EPU TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | unknown | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() RF3376 Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | QORVO INC | 6000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | TO-243 | TO-243 | Obsolete | Yes | e3 | EAR99 | MATTE TIN | LOW NOISE | - | 1 | COMPONENT | compliant | 3.3 V | 50 mA | 18 dB | WIDE BAND LOW POWER | - | 2 | 3 dBm | 50 Ω | ||
![]() MAAM26100-B1GSD MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R2005200P12 Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | 200 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SOT-115J | SOT-115J | Obsolete | No | - | EAR99 | - | LOW NOISE | - | 1 | MODULE | compliant | 12 V | - | 19.5 dB | WIDE BAND LOW POWER | 5 MHz | - | - | 75 Ω | ||
![]() R2005200P12 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 200 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SOT-115J | SOT-115J | Transferred | No | - | EAR99 | - | LOW NOISE | 8542.33.00.01 | 1 | MODULE | unknown | 12 V | - | 19.5 dB | WIDE BAND LOW POWER | 5 MHz | - | - | 75 Ω | ||
![]() M57786UL Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | MITSUBISHI ELECTRIC CORP | 380 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,1.65"H.SPACE | FLNG,1.65"H.SPACE | Obsolete | - | - | - | - | - | - | - | MODULE | unknown | 5,7.2 V | - | - | NARROW BAND HIGH POWER | 360 MHz | 2.5 | 20 dBm | 50 Ω | ||
![]() BX3100 Spectrum Control | In Stock | - | Datasheet | - | - | - | API TECHNOLOGIES CORP | 1300 MHz | 85 °C | -55 °C | - | - | - | Active | - | - | - | - | LOW NOISE, I/P POWER-MAX (PEAK)=27DBM | - | - | COAXIAL | compliant | - | - | 29 dB | NARROW BAND LOW POWER | 500 MHz | 2 | 10 dBm | - | ||
![]() TA4022F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | PLASTIC, SSOP-8 | TSSOP8,.16 | Active | - | - | - | - | - | - | 1 | COMPONENT | unknown | 5 V | 42 mA | 16 dB | WIDE BAND LOW POWER | - | - | - | 50 Ω | ||
![]() SGA6486ZSR Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | QORVO INC | 4500 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SL,4GW-LD,.085CIR | SL,4GW-LD,.085CIR | Obsolete | Yes | - | 5A991.G | - | - | 8517.70.00.00 | 1 | COMPONENT | compliant | 5.1 V | 83 mA | 18 dB | WIDE BAND LOW POWER | - | - | 18 dBm | 50 Ω |