- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Mounting Feature | Number of pins | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Current rating | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity | Rated voltage | Profile | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFVA0016TR13 Qorvo | In Stock | - | Datasheet | gold-plated | - | - | 26 | - | socket | 2x13 | 2.54mm | SMT | 1.24 g | QORVO INC | female | - | - | - | - | - | - | Obsolete | Yes | 2.54mm | straight | pin strips | -40...163°C | - | - | 5A991.G | - | - | 8542.33.00.01 | - | - | compliant | 1.5A | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | - | 60V | beryllium copper | 0.254µm | UL94V-0 | ||
![]() RA60H1317M1A-501 Mitsubishi Electric | In Stock | - | Datasheet | gold-plated | - | - | 10 | - | socket | 2x5 | 2.54mm | THT | 0.54 g | MITSUBISHI ELECTRIC CORP | female | - | 100 °C | -30 °C | - | - | - | Active | Yes | 2.54mm | straight | pin strips | -40...163°C | - | - | - | - | - | - | - | MODULE | unknown | 1.5A | - | - | - | NARROW BAND HIGH POWER | 136 MHz | 3 | 20 dBm | 50 Ω | 174 MHz | 60V | beryllium copper | 0.254µm | UL94V-0 | ||
![]() RF3330 RF Micro Devices Inc | In Stock | - | Datasheet | gold-plated | YES | SURFACE MOUNT | 38 | 8 | socket | 1x38 | 2.54mm | THT | 2.2 g | RF MICRO DEVICES INC | female | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP8,.1 | TSSOP8,.1 | Obsolete | Yes | - | straight | pin strips | -40...163°C | - | Yes | - | - | - | - | 1 | COMPONENT | compliant | 1.5A | 5 V | 25 mA | 26 dB | WIDE BAND MEDIUM POWER | - | - | - | 50 Ω | - | 60V | beryllium copper | 0.75µm | UL94V-0 | ||
![]() MGVA-63 Mini-Circuits | In Stock | - | Datasheet | gold-plated | YES | SURFACE MOUNT | 42 | 8 | socket | 2x21 | 2.54mm | THT | 3.99 g | MINI-CIRCUITS | female | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOLCC8,.25 | SOLCC8,.25 | Active | Yes | 2.54mm | straight | pin strips | -40...163°C | e3 | - | EAR99 | Tin (Sn) | - | - | 2 | COMPONENT | compliant | 1.5A | 5 V | 156 mA | 19.2 dB | WIDE BAND LOW POWER | -40 MHz | - | 13 dBm | 50 Ω | 85 MHz | 60V | beryllium copper | 0.75µm | UL94V-0 | ||
![]() NBB-500-D RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | 85 °C | -45 °C | - | - | - | Transferred | Yes | - | - | - | - | e3 | Yes | 5A991.G | Matte Tin (Sn) | - | 8542.33.00.01 | - | COMPONENT | compliant | - | - | - | 16 dB | WIDE BAND LOW POWER | - | 1.7 | 20 dBm | 50 Ω | 4000 MHz | - | - | - | - | ||
![]() AWB7129P8 ANADIGICS Inc | In Stock | - | Datasheet | gold-plated | - | - | 14 | - | socket | 1x14 | 2.54mm | THT | 1.42 g | ANADIGICS INC | female | - | - | - | - | - | - | Transferred | Yes | - | straight | pin strips | -40...163°C | - | - | - | - | - | - | - | - | unknown | 2A | - | - | - | NARROW BAND MEDIUM POWER | - | - | - | - | - | 150V | beryllium copper | 0.75µm | UL94V-0 | ||
![]() AWB7129P8 Coherent Thermal Solutions | In Stock | - | Datasheet | gold-plated | YES | SURFACE MOUNT | 10 | 14 | socket | 1x10 | 2.54mm | THT | 1.01 g | II-VI INC | female | - | - | - | PLASTIC/EPOXY | - | SOLCC14,.28,42 | Obsolete | Yes | - | straight | pin strips | -40...163°C | - | - | - | - | - | - | 1 | - | unknown | 2A | 4.2 V | - | - | NARROW BAND MEDIUM POWER | - | - | - | - | - | 150V | beryllium copper | 0.75µm | UL94V-0 | ||
![]() AP409 RFHIC | In Stock | - | Datasheet | tinned | YES | SURFACE MOUNT | 13 | 3 | socket | 1x13 | 2.54mm | THT | 1.22 g | RFHIC CORP | female | - | - | - | PLASTIC/EPOXY | TO-243 | TO-243 | Contact Manufacturer | Yes | - | straight | pin strips | -40...200°C | - | - | - | - | - | - | 1 | - | unknown | 3A | 5 V | 85 mA | - | - | - | - | - | - | - | 125V | bronze | 4µm | UL94V-0 | ||
![]() RA07M2127M Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | 270 MHz | 110 °C | -30 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | MODULE | unknown | - | - | - | - | NARROW BAND HIGH POWER | 215 MHz | 4 | 14.77 dBm | 50 Ω | - | - | - | - | - | ||
![]() PTMA210452FL Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 8 | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | 2200 MHz | - | - | CERAMIC | MODULE,8LEAD,.6 | MODULE,8LEAD,.6 | Obsolete | Yes | - | - | - | - | e4 | Yes | - | Gold (Au) | - | - | 1 | MODULE | compliant | - | 28 V | - | 26.5 dB | NARROW BAND HIGH POWER | 1900 MHz | 10 | 25 dBm | 50 Ω | - | - | - | - | - | ||
![]() SKY65009-21 Skyworks Solutions Inc | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | 3 | - | - | - | - | - | SKYWORKS SOLUTIONS INC | - | 2500 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | 4 X 4 MM, ROHS COMPLIANT, MCM, 3 PIN | TO-243 | Obsolete | Yes | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 1 | COMPONENT | unknown | - | 5 V | - | 10.5 dB | WIDE BAND MEDIUM POWER | 250 MHz | - | - | - | - | - | - | - | - | ||
![]() SN6501 Spectrum Control | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | API TECHNOLOGIES CORP | - | 500 MHz | 85 °C | -55 °C | - | SM-3, 4 PIN | - | Active | - | - | - | - | - | - | - | - | - | I/P POWER-MAX (PEAK)=27DBM | - | - | COMPONENT | compliant | - | - | - | 15.5 dB | WIDE BAND LOW POWER | 5 MHz | 2 | 13 dBm | - | - | - | - | - | - | ||
![]() SMA25-1 MACOM | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | M/A-COM TECHNOLOGY SOLUTIONS INC | - | 1500 MHz | 85 °C | -54 °C | - | - | - | Active | No | - | - | - | - | - | No | - | - | LOW NOISE, HIGH RELIABILITY, I/P POWER-MAX (PEAK)=27DBM | - | - | MODULE | compliant | - | - | - | 12.5 dB | WIDE BAND LOW POWER | 2 MHz | 2.3 | 13 dBm | 50 Ω | - | - | - | - | - | ||
![]() SGA4363ZSR Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | 6 | - | - | - | - | - | QORVO INC | - | 4000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP6,.08 | TSSOP6,.08 | Obsolete | Yes | - | - | - | - | - | - | 5A991.G | - | - | 8542.33.00.01 | 1 | COMPONENT | compliant | - | 3.2 V | 49 mA | 15.5 dB | WIDE BAND LOW POWER | - | - | 18 dBm | 50 Ω | - | - | - | - | - | ||
![]() RF5222 RF Micro Devices Inc | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | 8 | - | - | - | - | - | RF MICRO DEVICES INC | - | 2500 MHz | 85 °C | -30 °C | PLASTIC/EPOXY | 2.20 X 2.20 MM, 0.45 MM HEIGHT, ROHS COMPLIANT, QFN-8 | LCC8,.08SQ,25 | Obsolete | Yes | - | - | - | - | e3 | Yes | 5A991.G | Matte Tin (Sn) - annealed | - | 8517.70.00.00 | 1 | COMPONENT | compliant | - | 3.3 V | - | 26 dB | NARROW BAND LOW POWER | 2400 MHz | 10 | 10 dBm | 50 Ω | - | - | - | - | - | ||
![]() MRFIC1808 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | NARROW BAND LOW POWER | - | - | - | - | - | - | - | - | - | ||
![]() ZFL-750B Mini-Circuits | In Stock | - | Datasheet | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 750 MHz | 71 °C | -20 °C | - | - | - | Active | Yes | - | - | - | - | - | - | EAR99 | - | SMA, LOW NOISE | - | 1 | COAXIAL | unknown | - | 15 V | 90 mA | 18 dB | WIDE BAND LOW POWER | 0.2 MHz | 2 | 5 dBm | 50 Ω | - | - | - | - | - | ||
![]() PF0341A Hitachi Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | HITACHI LTD | - | - | - | - | PLASTIC/EPOXY | FLNG,1.0"H.SPACE | FLNG,1.0"H.SPACE | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | 9.6 V | - | - | NARROW BAND HIGH POWER | - | - | - | - | - | - | - | - | - | ||
![]() UPC8151TA NEC Electronics America Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | NEC ELECTRONICS AMERICA INC | - | 1900 MHz | 85 °C | -40 °C | - | - | - | Obsolete | No | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | - | COMPONENT | compliant | - | - | - | 12 dB | WIDE BAND LOW POWER | 100 MHz | - | 5 dBm | 50 Ω | - | - | - | - | - | ||
![]() AWT0904 ANADIGICS Inc | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | 28 | - | - | - | - | - | ANADIGICS INC | - | - | - | - | PLASTIC/EPOXY | SSOP28,.25 | SSOP28,.25 | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | 6 V | - | - | NARROW BAND HIGH POWER | - | - | - | - | - | - | - | - | - |